Horizontal Linear Antennas
from Richardson RFPD
WiFi Rail-Trackside, Directional 5 GHz, 18.5 dBi, Spot-M, IP 67, vertical polarized, WLAN; Connector N (f) [See More]
- Polarization: Linear; Horizontal; Vertical
- Gain: 19
- Primary Frequency Range: 5150.0 to 5875.0
- VSWR: 1.9
from Eteily Technologies India Pvt. Ltd.
2.4GHz 25dBi Fiberglass Antenna with N Male Connector. The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks,... [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0
- Pattern Type: Directional; Omni directional
- Gain: 25
from Richardson RFPD
The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD806K comes with an integral low loss 2 ft RG213 feed line with a standard... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Eteily Technologies India Pvt. Ltd.
A 5.8GHz 25dBi Fiberglass Antenna is a high-gain, directional antenna designed for long-range wireless communication, particularly in Wi-Fi, drone, FPV, and point-to-point networking applications. It is built using durable fiberglass material, offering excellent weather resistance and stability for... [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 5800.0
- Pattern Type: Directional; Omni directional
- Gain: 25
from Richardson RFPD
The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890G comes with an integral low loss 2 ft RG213 feed line with a standard... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 890.0 to 960.0
- Technology Type: Yagi
from Richardson RFPD
The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890K comes with an integral low loss 2 ft RG213 feed line with a standard... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 890.0 to 960.0
- VSWR: 1.5
from Richardson RFPD
The BGYD890M has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890M comes with an integral low loss 2 ft RG213 feed line with a standard... [See More]
- Polarization: Horizontal; Vertical
- Gain: 12
- Primary Frequency Range: 890.0 to 960.0
- VSWR: 1.5
from Richardson RFPD
The BMYD403G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 403-430 MHz range. The BMYD403G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 403.0 to 430.0
- VSWR: 1.5
from Richardson RFPD
The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. The BMYD403K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 403.0 to 430.0
- VSWR: 1.5
from Richardson RFPD
The BMYD450G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 450-470 MHz range. The BMYD450G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 450.0 to 470.0
- VSWR: 1.5
from Richardson RFPD
The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. The BMYD450K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 450.0 to 470.0
- VSWR: 1.5
from Richardson RFPD
The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. The BMYD690G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 690.0 to 746.0
- VSWR: 1.5
from Richardson RFPD
The BMYD690K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 690-746 MHz range. The BMYD690K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 690.0 to 746.0
- VSWR: 1.5
from Richardson RFPD
The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. The BMYD690M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 12
- Primary Frequency Range: 690.0 to 746.0
- VSWR: 1.5
from Richardson RFPD
The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz range. The BMYD745K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 745.0 to 806.0
- VSWR: 1.5
from Richardson RFPD
The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. The BMYD806G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Richardson RFPD
The BMYD806K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 806-896 MHz range. The BMYD806K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Richardson RFPD
The BMYD806M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 806-896 MHz range. The BMYD806M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 12
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Richardson RFPD
The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. The BMYD806O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 14
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Richardson RFPD
The BMYD890G series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 3 dBd gain models and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other... [See More]
- Polarization: Horizontal; Vertical
- Gain: 6.5
- Primary Frequency Range: 890.0 to 960.0
- Technology Type: Yagi
from Richardson RFPD
The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 10
- Primary Frequency Range: 890.0 to 960.0
- VSWR: 1.5
from Richardson RFPD
The BMYD890M series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 12 dBd gain and operates in the 890-960 MHz range. The BMYD890M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 12
- Primary Frequency Range: 890.0 to 960.0
- VSWR: 1.5
from Richardson RFPD
The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh... [See More]
- Polarization: Horizontal; Vertical
- Gain: 14
- Primary Frequency Range: 890.0 to 960.0
- VSWR: 1.5
from Richardson RFPD
The 5GHz parabolic grid directional antennas offered by Laird Technologies utilize a unique patented parabolic grid design with compact high performance feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray epoxy paint. The wire... [See More]
- Polarization: Horizontal; Vertical
- Gain: 21
- Primary Frequency Range: 5470.0 to 5725.0
- VSWR: 1.5
from Richardson RFPD
The IS.01 is a high performance 433MHz thread mount antenna for external use on mesh networks, vehicles and outdoor and indoor assets. It is designed for heavy duty work with extra thick threads. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29mm high it... [See More]
- Polarization: Linear; Horizontal
- Gain: -2.8
- Primary Frequency Range: 400.0 to 460.0
- VSWR: 2
from Richardson RFPD
806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals. [See More]
- Polarization: Horizontal; Vertical
- Gain: 8.5
- Primary Frequency Range: 806.0 to 896.0
- VSWR: 1.5
from Richardson RFPD
This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting. [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 746.0 to 869.0
- Pattern Type: Omni directional
- Gain: 3
from R.A. Miller Industries, Inc.
The AS-3449/VSQ-1 Antenna is designed for use with the Position Location Reporting System (PLRS) Vehicle Radio Set AN/VSQ-1. The antenna is produced to meet all the requirements of the U.S. Army CECOM Specification A3005036. This includes a Mean Time Between Failure of more than 100,000 hours,... [See More]
- Polarization: Horizontal
- Pattern Type: Omni directional
- Applications: Aerospace or Military
- Primary Frequency Range: 420.0 to 450.0
from KP Performance Antennas
The KPPA-2GHZ-DPOMA-WC-3 builds upon KP ’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2300.0 to 2600.0
from TACO Communications Inc.
The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator. Both pieces are of... [See More]
- Polarization: Horizontal
- Pattern Type: Omni directional
- Applications: Aerospace or Military
- Primary Frequency Range: 225.0 to 400.0
from Rohde & Schwarz USA, Inc.
Omnidirectional reception of vertically and horizontally polarized signals. The Active Antenna System R &S ®HE016 is a combination of the Active Rod Antenna R &S ®HE010 and two crossed HF dipole antennas. The two horizontal dipole antennas are combined via a 90 ° coupler to... [See More]
- Polarization: Horizontal; Vertical
- Form Factor / Mounting: External
- Primary Frequency Range: 0.0 to 80.0
from Comtelco Industries, Inc.
BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION. [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation; TV or Radio Broadcast
- Primary Frequency Range: 900.0 to 930.0
from Radio Waves, Inc.
The SEC Sectors Series by RadioWaves offers a full line of high performance sector antennas engineered to provide a broad selection of beamwidths (40, 60, 90, 120 degrees) as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust easy to install mounting system ensure... [See More]
- Polarization: Horizontal
- Primary Frequency Range: 5250.0 to 5850.0
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Gain: 16.5 to 17.5
from R.A. Miller Industries, Inc.
The AS-4454 Antenna is designed for use with a Position Location Reporting System (PLRS) Shipboard Radio Set. The antenna is produced to meet the requirements of the U.S. Army CECOM Specification A3005036. This includes a Mean Time Between Failure of more than 100,000 hours, capability of operation... [See More]
- Polarization: Horizontal
- Pattern Type: Omni directional
- Applications: Aerospace or Military
- Primary Frequency Range: 420.0 to 450.0
from KP Performance Antennas
The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This... [See More]
- Polarization: Linear; Horizontal
- Primary Frequency Range: 2.3 to 5.9
- Applications: Basestation; Modem or Wireless Network; TV or Radio Broadcast
- Gain: 16 to 18
from TACO Communications Inc.
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for. resistance to moisture. There are two low band models and one high... [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: TV or Radio Broadcast; Receive Antenna
- Primary Frequency Range: 54.0 to 60.0
from Rohde & Schwarz USA, Inc.
Active omnidirectional reception of horizontally polarized waves. The R &S ®HE314A1 is a turnstile antenna consisting of two Active Receiving Dipoles R &S ®HE302 connected via a 90 ° hybrid coupler. The antenna is used for the reception of horizontally polarized signals; the... [See More]
- Polarization: Horizontal
- Primary Frequency Range: 20.0 to 500.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 120DEG TYPE "N" TERMINATION. [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 825.0 to 896.0
- Pattern Type: Directional
- Secondary Frequency Ranges (Multi-band Only): 1850-1990 MHz
from Radio Waves, Inc.
RoHS Compliant [See More]
- Polarization: Horizontal
- Primary Frequency Range: 24250.0 to 26500.0
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Gain: 17 to 17.6
from KP Performance Antennas
The KP-25-8PFP-6-NF, 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from TACO Communications Inc.
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure. [See More]
- Polarization: Horizontal
- Pattern Type: Directional
- Applications: TV or Radio Broadcast; Receive Antenna
- Primary Frequency Range: 88.0 to 108.0
from Rohde & Schwarz USA, Inc.
Monitoring and measurement of RF signals. The Log-Periodic Antenna R &S ®HL007A2 with crossed elements is particularly suitable for monitoring and measuring RF signals. The antenna features a virtually frequency-independent radiation pattern and allows horizontally, vertically and ±45... [See More]
- Polarization: Horizontal; Vertical
- Form Factor / Mounting: External
- Primary Frequency Range: 80.0 to 1300.0
- Technology Type: LogPeriodic
from Comtelco Industries, Inc.
DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 120DEG TYPE "N" TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 921.0 to 960.0
- Pattern Type: Directional
- Secondary Frequency Ranges (Multi-band Only): 1805-1880 MHz
from KP Performance Antennas
The KP-25-8PFP-6-RSP 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from TACO Communications Inc.
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log... [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: Aerospace or Military
- Primary Frequency Range: 190.0 to 250.0
from Rohde & Schwarz USA, Inc.
Log-periodic directional antennas for simultaneous reception of horizontally and vertically polarized waves. The log-periodic directional R &S ®HL024A1 with crossed antenna elements is suitable for simultaneous reception of horizontally and vertically polarized waves. It can also be used as... [See More]
- Polarization: Horizontal; Vertical
- Form Factor / Mounting: External
- Primary Frequency Range: 1000.0 to 18000.0
- Technology Type: LogPeriodic
from Comtelco Industries, Inc.
DUAL BAND YAGI 8dBd 745-970/1850-1990MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Multi-band
- Primary Frequency Range: 745.0 to 970.0
from KP Performance Antennas
The KP-26-QPFP-6-NF Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Female connectors for 4x4 MIMO applications. It is a UV protected,... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from TACO Communications Inc.
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N ” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment. [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: TV or Radio Broadcast
- Primary Frequency Range: 126.0 to 132.0
from Rohde & Schwarz USA, Inc.
Log-periodic directional antenna consisting of R &S ®HL024A1 and passive polarization switching network. The directional R &S ®HL024S2 with crossed antenna elements can be used for waves with horizontal, vertical, left-hand or right-hand circular polarization. It consists of the... [See More]
- Polarization: Horizontal; Vertical; Left Hand Circular; Right Hand Circular
- Form Factor / Mounting: External
- Primary Frequency Range: 1000.0 to 18000.0
- Technology Type: LogPeriodic
from Comtelco Industries, Inc.
DUAL DIRECTIONAL HORIZONTAL YAGI ANTENNA KIT 200-225MHz 10dBd IN EITHER DIRECTION. KIT INCLUDED 2PCS Y3363A, 1PC CC220,1PC 2Y22BKT,6 MOUNTING U-BOLTS [See More]
- Polarization: Horizontal
- Pattern Type: Directional
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 200.0 to 225.0
from KP Performance Antennas
The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected,... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from TACO Communications Inc.
These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower. [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: TV or Radio Broadcast; Receive Antenna
- Primary Frequency Range: 470.0 to 890.0
from Rohde & Schwarz USA, Inc.
The HF Receiving Antenna R &S ®HA230/403 is a versatile shortwave antenna for both horizontally and vertically polarized waves. The antenna consists of a mast head with a vertical monopole and two horizontal dipoles mounted at a 90 ° angle. The antenna is installed on a 6 m high mast. [See More]
- Polarization: Horizontal; Vertical
- Form Factor / Mounting: External
- Primary Frequency Range: 1.5 to 30.0
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 1710.0 to 1880.0
- Pattern Type: Directional
- Gain: 10
from KP Performance Antennas
The KP-26-QPFP-6-RSP Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 4 (four) pigtails... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from TACO Communications Inc.
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6. [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: TV or Radio Broadcast
- Primary Frequency Range: 60.0 to 70.0
from Rohde & Schwarz USA, Inc.
For radiomonitoring over short, medium and global distances with extremely high sensitivity. The R &S ®HL410A3 is suitable for the reception of horizontally polarized waves and allows even very weak signals to be detected. The vertical pattern is shaped taking into account the transmission... [See More]
- Polarization: Horizontal
- Form Factor / Mounting: External
- Primary Frequency Range: 1.5 to 30.0
- Technology Type: LogPeriodic
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBd 1850-1970MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 1850.0 to 1970.0
- Pattern Type: Directional
- Gain: 10 to 12
from KP Performance Antennas
The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network; TV or Radio Broadcast
- Primary Frequency Range: 3500.0 to 3800.0
from TACO Communications Inc.
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz. [See More]
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Applications: TV or Radio Broadcast
- Primary Frequency Range: 108.0 to 133.0
from Rohde & Schwarz USA, Inc.
18 GHz to 26.5 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]
- Polarization: Circular; Horizontal; Vertical
- Primary Frequency Range: 18000.0 to 26500.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
ENCLOSED YAGI 4dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 4 to 6
from KP Performance Antennas
The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Modem or Wireless Network; TV or Radio Broadcast
- Primary Frequency Range: 3500.0 to 3800.0
from Rohde & Schwarz USA, Inc.
26.5 GHz to 40 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L2 has been optimized for omnidirectional reception in the frequency ranges 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]
- Polarization: Circular; Horizontal; Vertical
- Primary Frequency Range: 26500.0 to 40000.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 12 to 14
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Primary Frequency Range: 4900.0 to 6400.0
- Applications: Modem or Wireless Network
- Gain: 27.5 to 29.5
from Rohde & Schwarz USA, Inc.
18 GHz to 26.5 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]
- Polarization: Circular; Horizontal; Vertical
- Primary Frequency Range: 18000.0 to 26500.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 150.0 to 174.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Gain: 29.5
- Primary Frequency Range: 4900.0 to 6400.0
- VSWR: 1.3 to 1.8
from Rohde & Schwarz USA, Inc.
26.5 GHz to 40 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R2 has been optimized for omnidirectional reception in the frequency range 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]
- Polarization: Circular; Horizontal; Vertical
- Primary Frequency Range: 26500.0 to 40000.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 200.0 to 250.0
from KP Performance Antennas
The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65 °, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 4900.0 to 6400.0
from Rohde & Schwarz USA, Inc.
Reception of horizontally polarized waves. The Omnidirectional Antenna R &S ®HF214 has been designed for the reception of horizontally polarized waves. It is ideal for broadband detection and monitoring of RF signals in the frequency range 500 MHz to 1300 MHz. With a diameter of only 0.31 m... [See More]
- Polarization: Horizontal
- Primary Frequency Range: 500.0 to 1300.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 406.0 to 512.0
from KP Performance Antennas
The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45 °and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna ’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have... [See More]
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Primary Frequency Range: 4900.0 to 6400.0
- Applications: Basestation; Modem or Wireless Network
- Gain: 16
from Rohde & Schwarz USA, Inc.
Reception of vertically and horizontally polarized waves. The Omnidirectional Antenna R &S ®HF902 has been designed for the reception of vertically and horizontally polarized waves. It is ideal for broadband detection and monitoring of RF signals in the frequency range 1 GHz to 3 GHz. With a... [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 1000.0 to 3000.0
- Pattern Type: Omni directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 150.0 to 174.0
from KP Performance Antennas
The KP-5HA-60 is a symmetrical high performance horn antenna with a 6 dB beamwidth of 60 ° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna ’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to... [See More]
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Primary Frequency Range: 4900.0 to 6400.0
- Applications: Basestation; Modem or Wireless Network
- Gain: 13.8
from Rohde & Schwarz USA, Inc.
Broadband directional antenna with down converter. The R &S ®HF907DC SHF Directional Antenna with Down Converter combines two key features into a single product: It extends the frequency range of portable receivers (e.g. R &S ®PR100) up to 18 GHz. It allows localization of... [See More]
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Primary Frequency Range: 7500.0 to 18000.0
- Pattern Type: Directional
- Form Factor / Mounting: External
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION. MAST NOT INCLUDED [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 200.0 to 250.0
from KP Performance Antennas
The KPPA-5GHZ-DPOMA-WC-3 builds upon KP ’s dual polarized 5.15 – 5.95 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes legacy radios supported by KP ’s 2nd generation omni's with... [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation; Modem or Wireless Network
- Primary Frequency Range: 5500.0 to 5900.0
from Comtelco Industries, Inc.
EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION. MAST NOT INCLUDED [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Applications: Basestation
- Primary Frequency Range: 406.0 to 512.0
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 1850.0 to 1990.0
- Pattern Type: Directional
- Gain: 9
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 7 to 9
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 12.5 to 14.5
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 1600.0 to 6000.0
- Pattern Type: Directional
- Gain: 8
from Comtelco Industries, Inc.
FULLY WELDED 3-ELEMENT YAGI WITH ENCLOSED FEED 7dBd 200-225MHz DIRECT "N" TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Pattern Type: Directional
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 220.0 to 225.0
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 16 to 18
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 5700.0 to 5900.0
- Pattern Type: Directional
- Gain: 12 to 14
from Comtelco Industries, Inc.
PANEL ANTENNA 18dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 2400.0 to 2500.0
- Pattern Type: Directional
- Gain: 16 to 18
from Comtelco Industries, Inc.
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SLIP MOUNT DIRECT FEMALE "N" TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 900.0 to 930.0
- Pattern Type: Directional
- Gain: 3.5
from Comtelco Industries, Inc.
1-1/2" DEEP PANEL ANTENNA 7.5dBi 900-930MHz SLIP MOUNT FEMALE DIRECT "N" TERMINATION [See More]
- Polarization: Horizontal; Vertical
- Primary Frequency Range: 900.0 to 930.0
- Pattern Type: Directional
- Gain: 5.5 to 7.5