Circular Antennas

17 Results
Antennas -- 1513349-1
from TE Connectivity

Body Features. Product Weight  : .5  G   [.0176  OZ  , .018  OZ  ]. Configuration Features. Antenna Protocol  : ISM / ZB / BT WIFI. Antenna Style  : Embedded. Antenna Type  : PCB. Band Type  : Single Band. Number of Ports... [See More]

  • Polarization: Circular; Vertical
  • Primary Frequency Range: 2400.0 to 2483.5
  • Applications: Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
  • Gain: 2
RFID UHF antenna -- ANT960
from ifm efector inc.

For the reliable identification of UHF ID tags in production and logistics. High protection rating for the requirements of harsh industrial environments. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]

  • Polarization: Circular
  • Primary Frequency Range: 902.0 to 928.0
  • Applications: RFID
  • Gain: 8.5
Microwave Directional Antenna -- AC008
from Rohde & Schwarz USA, Inc.

Manually steerable directional antenna for the detection of RF signals and for field-strength measurements. The R &S ®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives... [See More]

  • Polarization: Linear; Circular; Dual or Slant 45 Polarized
  • Primary Frequency Range: 850.0 to 26500.0
  • Pattern Type: Directional
  • Form Factor / Mounting: External
1,000 - 1,400 MHz Antenna, DIRECTIONAL, Helix -- AMHH8-13R/030
from Cobham Antennas Systems

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this... [See More]

  • Polarization: Circular; Other; Right Circular
  • Primary Frequency Range: 1000.0 to 1400.0
  • Pattern Type: Directional
  • Gain: 10
2.4 GHz Helical -- HLA-1025
from TACO Communications Inc.

This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment. [See More]

  • Polarization: Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2485.0 to 2500.0
AEAC Module -- AEACBD045015-S2332
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Module. Protocol: Satellite Communications. Frequency Range: 2.32GHz ~ 2.345GHz. Length: 45.2 mm. Width: 35.8 mm. Height: 15.1 mm. Gain Display: 3. VSWR: 1.5. Polarization: Circular. Mounting: Magnetic Mount. Features:... [See More]

  • Polarization: Circular
  • Gain: 3
  • Primary Frequency Range: 2320.0 to 2345.0
  • VSWR: 1.5
Cavity Backed Spiral AOEW99-1
from U B Corp.

This ruggedly constructed unit was developed especially for EW applications and offers a frequency range greater than one full octave. [See More]

  • Polarization: Circular; Left Hand Circular
  • VSWR: 2.5
  • Gain: 0.0 to 2.7
  • Power: 1
001.12 GHz Standard Gain Horn Antenna -- 650-440-2
from Advanced Technical Materials, Inc.

Lightweight aluminum material, corrosion resistant finish [See More]

  • Polarization: Circular
  • Pattern Type: Directional
  • Applications: RF Testing; Microwave
  • Primary Frequency Range: 1120.0 to 1700.0
SH2 Series GPS/GNSS Antenna -- ANT-GPS-SH2-ccc
from Linx Technologies

Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and cable. This makes them ideal fortelematics, fleet management,... [See More]

  • Polarization: Circular
  • Pattern Type: Omni directional
  • Applications: GPS; GNSS
  • Primary Frequency Range: 1575.0 to 1602.0
Omnidirectional Antenna -- AC004L1
from Rohde & Schwarz USA, Inc.

18 GHz to 26.5 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]

  • Polarization: Circular; Horizontal; Vertical
  • Primary Frequency Range: 18000.0 to 26500.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External
470-790 MHZ White Space Antenna -- SA11-90-0.6VH/2178
from Cobham Antennas Systems

Cobham Antenna Systems, Microwave Antennas has developed a dual-polar UHF sector antenna specifically for use in the White Space frequency bands (470MHz - 790MHz). Cobham's wideband SA11-90-0.6VH/2178 antenna provides both vertical and horizontal polarisation. In conjunction with radios, having... [See More]

  • Polarization: Circular; Other; Vertical & Horizontal
  • Primary Frequency Range: 470.0 to 698.0
  • Pattern Type: Directional
  • Gain: 11
Helical Antenna -- H-060
from TACO Communications Inc.

The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is... [See More]

  • Polarization: Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
  • Primary Frequency Range: 108.0 to 136.0
  • Applications: Aerospace or Military; Satellite Communications
  • Gain: 12.5
APAK Passive Patch -- APAKM3513-SGL2
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: APAK. Type: Passive Patch. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1.227GHz, 1.575GHz. Length: 35.6 mm. Width: 35.6 mm. Height: 13.5 mm. Gain Display: 1.2 | 3.1. VSWR: 2. Polarization: Circular. Mounting: Through-hole Mount. Features: GPS L1... [See More]

  • Polarization: Circular
  • Primary Frequency Range: 1227.0
  • Applications: GPS
  • Gain: 1.2 to 3.1
Omnidirectional Antenna -- AC004L2
from Rohde & Schwarz USA, Inc.

26.5 GHz to 40 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L2 has been optimized for omnidirectional reception in the frequency ranges 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]

  • Polarization: Circular; Horizontal; Vertical
  • Primary Frequency Range: 26500.0 to 40000.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External
Triple Band Directional Antenna -- TAMH-1.6-2.4-5.8/2453
from Cobham Antennas Systems

Key Features. Designed for use with C-UAS Systems. Three bands in single housing, 1.6, 2.4 & 5.8 GHz. High power, 25W per band. Circular Polarisation for all bands increases overall effectiveness. Narrow beam, 33 deg reduces interference outside target zone [See More]

  • Polarization: Circular
  • Pattern Type: Directional
  • Applications: Multi-band
  • Primary Frequency Range: 1560.0 to 5900.0
Omnidirectional Antenna -- AC004R1
from Rohde & Schwarz USA, Inc.

18 GHz to 26.5 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]

  • Polarization: Circular; Horizontal; Vertical
  • Primary Frequency Range: 18000.0 to 26500.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External
Omnidirectional Antenna -- AC004R2
from Rohde & Schwarz USA, Inc.

26.5 GHz to 40 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R2 has been optimized for omnidirectional reception in the frequency range 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]

  • Polarization: Circular; Horizontal; Vertical
  • Primary Frequency Range: 26500.0 to 40000.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External