Directional Antennas
from A.H. Systems Inc.
The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 30.0
from Eteily Technologies India Pvt. Ltd.
Product: Antenna. Type: Outdoor Antenna. Frequency: 2400~2500MHz. Gain: 15dBi. Radiation: Directional. Mounting: Pole Mount. Dimension: 470mm. Cable: RG58. Connector: N Male [See More]
- Pattern Type: Directional
- Gain: 15
- Primary Frequency Range: 2400.0 to 2500.0
from TE Connectivity
Body Features. Antenna Weight : 62.7 G [2.212 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 13... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1194.0 to 1610.0
from A.H. Systems Inc.
The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 30.0
from Eteily Technologies India Pvt. Ltd.
2.4GHz 25dBi Fiberglass Antenna with N Male Connector. The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks,... [See More]
- Pattern Type: Directional; Omni directional
- Primary Frequency Range: 2400.0
- Polarization: Horizontal; Vertical
- Gain: 25
from TE Connectivity
Body Features. Antenna Weight : 62.7 G [2.212 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 13... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1164.0 to 1610.0
from A.H. Systems Inc.
It has been found that the primary field component responsible for interference is the magnetic field in the 20 Hz to 1 MHz frequency range. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 1.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 15
- Primary Frequency Range: 800.0 to 2100.0
from TE Connectivity
Body Features. Antenna Weight : 37 G [1.305 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 8... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1215.0 to 1610.0
from A.H. Systems Inc.
Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 18000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 16
- Primary Frequency Range: 824.0 to 2690.0
from TE Connectivity
Body Features. Antenna Weight : 46 G [1.623 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 15... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1215.0 to 1610.0
from A.H. Systems Inc.
Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 26000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 18
- Primary Frequency Range: 800.0 to 2100.0
from TE Connectivity
Body Features. Antenna Weight : .04 G [.001 OZ ]. Configuration Features. Antenna Style : Chip. Antenna Type : Chip. Band Type : Wide Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.2... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: UWB
- Primary Frequency Range: 6000.0 to 8000.0
from A.H. Systems Inc.
Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures lightweight and high performance Patch Panel antenna suitable for both Indoor and Outdoor applications.Patch panel of different frequencies are widely used in Telecommunication for. GSM. 3G. 4G. Wi-Fi. LoRa. Our Patch panel offers better signal transmission and reception. Comes... [See More]
- Pattern Type: Directional
- Gain: 14
- Primary Frequency Range: 698.0 to 2700.0
from TE Connectivity
Body Features. Product Weight : 16.6 G [.58555 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Dual Band. Mounting Location : Internal/Embedded. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS
- Primary Frequency Range: 1559.0 to 1610.0
from A.H. Systems Inc.
Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 40000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 16
- Primary Frequency Range: 698.0 to 2700.0
from TE Connectivity
Body Features. Product Weight : 16.6 G [.58555 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Dual Band. Mounting Location : Internal/Embedded. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS
- Primary Frequency Range: 1459.0 to 1710.0
from A.H. Systems Inc.
The A.H. Systems' SAS-521-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 25.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
A 5.8GHz 25dBi Fiberglass Antenna is a high-gain, directional antenna designed for long-range wireless communication, particularly in Wi-Fi, drone, FPV, and point-to-point networking applications. It is built using durable fiberglass material, offering excellent weather resistance and stability for... [See More]
- Pattern Type: Directional; Omni directional
- Primary Frequency Range: 5800.0
- Polarization: Horizontal; Vertical
- Gain: 25
from TE Connectivity
Body Features. Product Weight : 45 G [1.58733 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS
- Primary Frequency Range: 1194.0 to 1610.0
from A.H. Systems Inc.
The A.H. Systems' SAS-521-4 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 25.0 to 4000.0
from Eteily Technologies India Pvt. Ltd.
Product: Antenna. Type: Outdoor Antenna. Frequency: 600~6000MHz. Gain: 14dBi. Radiation: Directional. Impedance: 50 Ω. Mounting: Pole Mount. Colour: White. Dimension: 44.5*21*6.3cm. Cable: RG58. Connector: SMA Male. Material: ABS [See More]
- Pattern Type: Directional
- Gain: 14
- Primary Frequency Range: 600.0 to 6000.0
- Form Factor / Mounting: External
from TE Connectivity
Body Features. Product Weight : 70 G [2.46918 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS
- Primary Frequency Range: 1194.0 to 1610.0
from A.H. Systems Inc.
The A.H. Systems' SAS-521-7 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution for broadband testing applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 25.0 to 7000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Primary Frequency Range: 864.0 to 868.0
from TE Connectivity
Body Features. Product Weight : 170 G [5.99658 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Multi Band. Mounting Location : External. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS
- Primary Frequency Range: 1164.0 to 1610.0
from A.H. Systems Inc.
The A.H. Systems' SAS-521F-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 25.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 15
- Primary Frequency Range: 864.0 to 868.0
- Technology Type: LoRa
from TE Connectivity
Body Features. Antenna Weight : 2.5 G [.088 OZ ]. Configuration Features. Antenna Style : Patch. Antenna Type : Patch. Band Type : Single Band. Mounting Location : Internal/Embedded. Dimensions. Cable Insulation Diameter (Max)... [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1575.4
from A.H. Systems Inc.
The A.H. Systems' SAS-521-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 25.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 18
- Primary Frequency Range: 864.0 to 868.0
from TE Connectivity
Body Features. Antenna Weight : 2.7 G [.095 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Multi Band. Mounting Location : Internal/Embedded. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: 5G, Cellular, LTE
- Primary Frequency Range: 698.0 to 2700.0
from A.H. Systems Inc.
The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network; RF Testing
- Primary Frequency Range: 170.0 to 3000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 18
- Primary Frequency Range: 915.0
from TE Connectivity
Body Features. Antenna Weight : 68.25 G [2.407 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Patch. Band Type : Dual Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: GNSS
- Primary Frequency Range: 1559.0 to 1610.0
from A.H. Systems Inc.
The A.H.Systems' H-Field Rod Antenna operates efficiently over the frequency range of 100 Hz to 100 KHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements. [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 0.1
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Primary Frequency Range: 915.0
from TE Connectivity
Body Features. Product Weight : 70 G [2.46 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Dome/Puck. Band Type : Single Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS, Vehicular
- Primary Frequency Range: 1575.4
from A.H. Systems Inc.
Features. Frequency Range of 290 MHz to 2000 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. Three Year Warranty. This Log Periodic Antenna is the standard workhorse of... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 290.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures lightweight and high performance Patch Panel antenna suitable for both Indoor and Outdoor applications.Patch panel of different frequencies are widely used in Telecommunication for. GSM. 3G. 4G. Wi-Fi. LoRa. Our Patch panel offers better signal transmission and reception. Comes... [See More]
- Pattern Type: Directional
- Gain: 12
- Primary Frequency Range: 824.0 to 1990.0
from TE Connectivity
Body Features. Product Weight : 80 G [2.82 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Dome/Puck. Band Type : Triple Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; Vehicular, GNSS
- Primary Frequency Range: 1563.0 to 1614.9
from A.H. Systems Inc.
Features. Broad Frequency Range of 20 Hz to 2 MHz. Radiated & Immunity. Individually Calibrated (calibration included per IEEE-291). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. The SAS-560 passive Loop antenna was built for MIL-STD-461 RE 101 testing. This passive loop antenna... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 2.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 15
- Primary Frequency Range: 824.0 to 1990.0
from TE Connectivity
Body Features. Product Weight : 76 G [2.68 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Dome/Puck. Band Type : Triple Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS, Vehicular
- Primary Frequency Range: 1563.0 to 1614.9
from A.H. Systems Inc.
Description. This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features. 1 GHz to 2 GHz. Individually Calibrated. Receive and Transmit. Rugged Construction. Three Year Warranty. 1 Meter calibration included, horizontal polarization. Product... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 1000.0 to 2000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 15
- Primary Frequency Range: 800.0 to 1900.0
from TE Connectivity
Body Features. Product Weight : 150 G [5.29 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Dome/Puck. Band Type : Triple Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS, Vehicular
- Primary Frequency Range: 1563.0 to 1614.9
from A.H. Systems Inc.
The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Multi-band; RF Testing
- Primary Frequency Range: 0.0 to 18000.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 16
- Primary Frequency Range: 800.0 to 1900.0
from TE Connectivity
Body Features. Product Weight : 125 G [4.41 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Dome/Puck. Band Type : Triple Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Right Hand Circular
- Applications: Modem or Wireless Network; GNSS, Vehicular
- Primary Frequency Range: 1563.0 to 1614.9
from A.H. Systems Inc.
The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and... [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network; RF Testing
- Primary Frequency Range: 1120.0 to 1700.0
from Eteily Technologies India Pvt. Ltd.
ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design. High Gain. Good Signal Reception. Better Signal to Noise ratio [See More]
- Pattern Type: Directional
- Gain: 18
- Primary Frequency Range: 800.0 to 900.0
from TE Connectivity
Body Features. Product Weight : 500 G [17.63 OZ ]. Configuration Features. Antenna Style : Enclosure. Antenna Type : Module. Band Type : Dual Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Directional
- Polarization: Vertical
- Applications: Modem or Wireless Network; Cellular
- Primary Frequency Range: 790.0 to 2700.0
from Quarktwin Technology Ltd.
1.8075GHz, 2.05GHz, 2.495GHz, 3.605GHz, 4GHz Directional Antenna RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.41GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 7dBi, 7dBi, 7.5dBi, 7.5dBi, 8.5dBi N Type Female (2) Panel Mount [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from QuinStar Technology, Inc.
QuinStar ’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 26500.0 to 110000.0
- Applications: RF Testing (optional feature)
- VSWR: 1.1 to 1.15
from TRENDnet Inc.
Provides high performance long distance connections for your wireless network. Compatible with wireless b, g and n standards. Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit. Includes mounting kit. Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and... [See More]
- Pattern Type: Directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from TACO Communications Inc.
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical (optional feature)
- Applications: Modem or Wireless Network; TV or Radio Broadcast
- Primary Frequency Range: 1428.0 to 1490.0
from Comtelco Industries, Inc.
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 120DEG TYPE "N" TERMINATION. [See More]
- Pattern Type: Directional
- Primary Frequency Range: 825.0 to 896.0
- Polarization: Horizontal; Vertical
- Secondary Frequency Ranges (Multi-band Only): 1850-1990 MHz
from Cobham Antennas Systems
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 1000.0 to 1400.0
- Polarization: Circular; Other; Right Circular
- Gain: 10
from AvaLAN Wireless Systems, Inc.
Weatherproof and rugged. 19 dBi gain. 12 ″ square by 2 ″ thick. Includes pole mount bracket and 4 ′ RF cable [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0
- Applications: Modem or Wireless Network
- Gain: 19
from Rohde & Schwarz USA, Inc.
R &S ®HE400 is primarily intended for locating transmitters and interference sources. The direction of signal sources can be found by pointing the antenna towards the direction of maximum signal strength. It is optimized for Rohde & Schwarz devices, e.g. the R &S ®PR100 and the R... [See More]
- Pattern Type: Directional
- Form Factor / Mounting: External
- Primary Frequency Range: 0.0 to 8000.0
from Vaisala
An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units. The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical Vaisala... [See More]
- Pattern Type: Directional
- Polarization: Vertical
- Applications: Meteorological Profile Data or Artillery Ballistic Preparation
- Primary Frequency Range: 1660.0 to 1700.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Pattern Type: Directional
- Gain: 34.4
- Primary Frequency Range: 10700.0 to 11700.0
- VSWR: 1.5 to 1.8
from PHOENIX CONTACT USA
Directional antenna, 2.4 GHz/5 GHz, gain: 9 dBi, polarization: linear, opening angle: h/v 75 °/55 °, degree of protection: IP67, seawater-resistant, connection: N (female), incl. mounting bracket and mast clips, ATEX and IECEx approval [See More]
- Pattern Type: Directional
- Gain: 9
- Primary Frequency Range: 5150.0 to 5875.0
- Operating Temperature: 104 to 167
from HUBER+SUHNER AG
Features. Directional antenna for indoor and outdoor applications. Gain from 9 to 23 dBi. Configuration SiSo, MiMo 2x2 or MiMo 3x3. Norms: Industry EN 60068 [See More]
- Pattern Type: Directional
- Gain: 9 to 23
- Primary Frequency Range: 433.0 to 5000.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from Linx Technologies
DB1-LP Series High-Gain Multi-Band Antenna. The DB1-LP Series antenna features multiple frequency bands at 824 – 960MHz, 1.71 – 2.17GHz and 2.40 – 2.48GHz. Its directional pattern and high gain characteristics help maximize range and link reliability. Compared to a typical Yagi... [See More]
- Pattern Type: Directional
- Polarization: Vertical
- Applications: Multi-band
- Primary Frequency Range: 824.0 to 960.0
from Advanced Technical Materials, Inc.
Lightweight aluminum material, corrosion resistant finish [See More]
- Pattern Type: Directional
- Polarization: Circular
- Applications: RF Testing; Microwave
- Primary Frequency Range: 1120.0 to 1700.0
from Ubiquiti Networks, Inc.
2x2 MIMO airMAX ® ac Sector AP. The LiteBeam ™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing. airMAX ac Sector Coverage. The LiteBeam ac AP features a 2x2 MIMO antenna and communicates with multiple airMAX ac CPEs within a 120 °... [See More]
- Pattern Type: Directional
- Form Factor / Mounting: Stationary
- Applications: Modem or Wireless Network
- Technology Type: Panel
from R.A. Miller Industries, Inc.
The 37P-4 is designed for use with Glide Slope receivers for reliable performance. The antenna is lightweight and is suitable for mounting either in a radome or externally on the aircraft. The antenna is provided with an adapter plate with an 11" radius for mounting on rounded fuselages. The antenna... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 329.0 to 336.0
- Applications: Aerospace or Military
from Belden Inc.
Directional antenna [See More]
- Pattern Type: Directional
from SFCable.com
14dBi directional operation boosts your signal to a further distance in a specific direction. Features 100cm CFD-200 low loss cable for flexible deployment. Provides easy installation mounting kits. [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0
- Applications: Modem or Wireless Network
- Gain: 14
from Quarktwin Technology Ltd.
1.575GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 3GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from QuinStar Technology, Inc.
QuinStar Technology ’s QAP series open waveguide probes have been carefully designed to perform near-field measurements. These probes are compatible with many standard waveguide sizes and can operate over a large range of frequencies. The probe ’s open ends are tapered in order to... [See More]
- Pattern Type: Directional
- Technology Type: Rectangular Open Ended
- Primary Frequency Range: 8000.0 to 325000.0
from TACO Communications Inc.
This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment. [See More]
- Pattern Type: Directional
- Polarization: Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2485.0 to 2500.0
from Comtelco Industries, Inc.
DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 120DEG TYPE "N" TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 921.0 to 960.0
- Polarization: Horizontal; Vertical
- Secondary Frequency Ranges (Multi-band Only): 1805-1880 MHz
from Cobham Antennas Systems
Cobham Antenna Systems, Microwave Antennas has developed a dual-polar UHF sector antenna specifically for use in the White Space frequency bands (470MHz - 790MHz). Cobham's wideband SA11-90-0.6VH/2178 antenna provides both vertical and horizontal polarisation. In conjunction with radios, having... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 470.0 to 698.0
- Polarization: Circular; Other; Vertical & Horizontal
- Gain: 11
from AvaLAN Wireless Systems, Inc.
High-gain 23 element log-periodic directional antenna covering 824-2170 MHz. Covers GSM900, TDMA, CDMA, AMPS, TACS, GSM 1800, PCS, PCN, GSM 1900 and UMTS ranges. Robust aluminum alloy construction resists extreme weather conditions. Mounts to pole with included stainless steel clamps [See More]
- Pattern Type: Directional
- Primary Frequency Range: 824.0 to 2170.0
- Applications: Cellular or PCS Terminal
- Gain: 11
from Rohde & Schwarz USA, Inc.
The Log-Periodic Directional Antenna R &S ®HL050S7 consists of a Log-Periodic Antenna R &S ®HL050 with preamplifier and is suitable for the reception of linearly polarized waves. The integrated preamplifier is extremely broadband and low-noise. It prevents a significant reduction in... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 850.0 to 26500.0
- Polarization: Linear
- Form Factor / Mounting: External
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Pattern Type: Directional
- Gain: 39
- Primary Frequency Range: 10700.0 to 11700.0
- VSWR: 1.5 to 1.8
from HUBER+SUHNER AG
Features. Directional antenna for indoor and outdoor applications. Gain from 8 to 19 dBi. Configuration SiSo or MiMo 2x2. Norms: Industry EN 60068 [See More]
- Pattern Type: Directional
- Gain: 8 to 19
- Primary Frequency Range: 866.0 to 5000.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protected housing. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0
from Ubiquiti Networks, Inc.
5 GHz airMAX ® ac Bridge with RF Isolated Reflector. Incorporating advanced engineering with proprietary airMAX ac technology, the PowerBeam ® ac ISO is ideal for deployments requiring maximum performance and RF isolation. Performance Breakthrough. airMAX ® ac products offer improved... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Basestation
- Form Factor / Mounting: Stationary
from R.A. Miller Industries, Inc.
The AS-5071 is designed for use with Glide Slope receivers for reliable performance. The antenna is lightweight and is suitable for mounting either in a radome or externally on the aircraft. The antenna has an â € œN â € Female Connector and is finished with a chemical... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 329.0 to 336.0
- Applications: Aerospace or Military
from Quarktwin Technology Ltd.
3.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 6GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors. [See More]
- Pattern Type: Directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2485.0
from Comtelco Industries, Inc.
DUAL BAND YAGI 8dBd 745-970/1850-1990MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Multi-band
- Primary Frequency Range: 745.0 to 970.0
from Cobham Antennas Systems
Key Features. Designed for use with C-UAS Systems. Three bands in single housing, 1.6, 2.4 & 5.8 GHz. High power, 25W per band. Circular Polarisation for all bands increases overall effectiveness. Narrow beam, 33 deg reduces interference outside target zone [See More]
- Pattern Type: Directional
- Polarization: Circular
- Applications: Multi-band
- Primary Frequency Range: 1560.0 to 5900.0
from AvaLAN Wireless Systems, Inc.
Low profile and rugged design for outdoor use, high gain, low cost. ♦ High gain, low cost, patented circuit design. ♦ Low profile and rugged design for outdoor use. ♦ Excellent external antenna solution for Motorola ’s 900MHz Canopy ™ broadband wireless platform. [See More]
- Pattern Type: Directional
- Primary Frequency Range: 902.0 to 928.0
- Applications: Modem or Wireless Network
- Gain: 10
from Rohde & Schwarz USA, Inc.
Manually steerable directional antenna for the detection of RF signals and for field-strength measurements. The R &S ®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 850.0 to 26500.0
- Polarization: Linear; Circular; Dual or Slant 45 Polarized
- Form Factor / Mounting: External
from KP Performance Antennas
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique... [See More]
- Pattern Type: Directional
- Secondary Frequency Ranges (Multi-band Only): 4.9 GHz to 6.4 GHz
- Primary Frequency Range: 2300.0 to 2700.0
- Gain: 16.7 to 17.3
from HUBER+SUHNER AG
Features. Directional antenna for indoor coverage. Gain from 7.5 to 11.5 dBi. Configuration SiSo. Norms: Railway EN 50155, Railway EN 45545-2, Railway NFPA130 [See More]
- Pattern Type: Directional
- Gain: 7.5 to 11.5
- Primary Frequency Range: 1900.0 to 5000.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0
from Ubiquiti Networks, Inc.
5 GHz airMAX ® Bridge with RF Isolated Reflector. Incorporating advanced engineering with proprietary airMAX technology, the PowerBeam ®M5 ISO is ideal for deployments requiring maximum performance and RF isolation. Innovative Mechanical Design. The integrated isolator design improves RF... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
5.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 10GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional side reflector panels... [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2485.0 to 2500.0
from Comtelco Industries, Inc.
DUAL DIRECTIONAL HORIZONTAL YAGI ANTENNA KIT 200-225MHz 10dBd IN EITHER DIRECTION. KIT INCLUDED 2PCS Y3363A, 1PC CC220,1PC 2Y22BKT,6 MOUNTING U-BOLTS [See More]
- Pattern Type: Directional
- Polarization: Horizontal
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 200.0 to 225.0
from AvaLAN Wireless Systems, Inc.
Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain. 39 ” long by 14 ” high. Wall mount with 1 ’ RF cable [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0
- Applications: Modem or Wireless Network
- Gain: 15
from Rohde & Schwarz USA, Inc.
Broadband directional antenna for radiomonitoring. The SHF Directional Antenna R &S ®AC308R2 for the frequency range 18 GHz to 26.5 GHz has a reflector diameter of 25 cm. The antenna is available with or without internal preamplifier. The R &S ®AC308R2 is especially suitable for... [See More]
- Pattern Type: Directional
- Form Factor / Mounting: External
- Primary Frequency Range: 18000.0 to 26500.0
from KP Performance Antennas
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique... [See More]
- Pattern Type: Directional
- Secondary Frequency Ranges (Multi-band Only): 4.9 GHz to 6.4 GHz
- Primary Frequency Range: 2300.0 to 2700.0
- Gain: 16.8 to 17
from HUBER+SUHNER AG
Small, directional medium gain WLAN / WiFi / ISM / DECT / cellular band antenna. Variants available optimised for harsh industrial, railway or indoor environment. Features. Directional antenna for outdoor applications. Gain from 3.5 to 14 dBi. Configuration SiSo, MiMo 2x2, MiMo 3x3. Norms: Industry... [See More]
- Pattern Type: Directional
- Gain: 3.5 to 14
- Primary Frequency Range: 866.0 to 5000.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protectrd housing. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5000.0
from Ubiquiti Networks, Inc.
5 GHz, 3x30 ° HD Sector Antenna. The innovative airPrism ® Antenna features significant advances in noise isolation and beam performance for co ‑location deployments in a multipoint network. 3 x 30 ° Beamwidth Coverage. The three Rocket5ac Prism ™ radios are installed at the... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
9.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 18GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional. adjustment arm is available to provide up to 60 ° tilt upward or downward (DELK). [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical (optional feature)
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2485.0 to 2500.0
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 1710.0 to 1880.0
- Polarization: Horizontal; Vertical
- Gain: 10
from Rohde & Schwarz USA, Inc.
Broadband directional antenna with down converter. The R &S ®HF907DC SHF Directional Antenna with Down Converter combines two key features into a single product: It extends the frequency range of portable receivers (e.g. R &S ®PR100) up to 18 GHz. It allows localization of... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 7500.0 to 18000.0
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-25-8PFP-6-NF, 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from HUBER+SUHNER AG
Smallest form factor mm-wave antenna minimising the visual impact of point-to-point radios. Features. Directional antennas for outdoor use. Gain from 38 to 43 dBi. Configuration SiSo [See More]
- Pattern Type: Directional
- Gain: 38 to 43
- Primary Frequency Range: 60000.0 to 80000.0
from Ubiquiti Networks, Inc.
airMAX ® 2x2 BaseStation Sector Antenna. Pair the airMAX ® Sector Antenna with a Rocket ™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough Design and Performance. The innovative airMAX ® Sector Antennas feature carrier-class construction and... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0 to 5000.0
- Applications: Modem or Wireless Network
- Gain: 13 to 20
from Quarktwin Technology Ltd.
1.85GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 3GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
This Sectoral Panel antenna is designed for the licensed 3.5 GHz WiMax frequency band. The antenna acts as a base station or cell site for a multiple point network. The reflector panels can be installed to change the beam width. See the specifications chart below for more details. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 3300.0 to 3800.0
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBd 1850-1970MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 1850.0 to 1970.0
- Polarization: Horizontal; Vertical
- Gain: 10 to 12
from KP Performance Antennas
The KP-25-8PFP-6-RSP 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from HUBER+SUHNER AG
Directional high gain WLAN / WiFi / ISM band antenna for indoor and outdoor applications. [See More]
- Pattern Type: Directional
- Primary Frequency Range: 866.0 to 5000.0
- Applications: Modem or Wireless Network
from Ubiquiti Networks, Inc.
airMAX ® 2x2 High-Gain Yagi Antenna. Pair the airMAX ® Yagi Antenna with a Rocket ™M900 BaseStation for directive coverage in Point-to-Point (PtP) bridging or Point-to-Multipoint (PtMP) networks. 2x2, Dual-Polarity Design. The airMAX ® Yagi Antenna is a high-gain array antenna that... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
3.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 6GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a fibreglass cover for superiority durability. The reflector wings are adjustable to provide the optimum RF pattern for each... [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 4900.0 to 5800.0
from Comtelco Industries, Inc.
ENCLOSED YAGI 4dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Horizontal; Vertical
- Gain: 4 to 6
from KP Performance Antennas
The KP-26-QPFP-6-NF Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Female connectors for 4x4 MIMO applications. It is a UV protected,... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from HUBER+SUHNER AG
Features. Directional yagi antenna for railway trackside and tunnel applications. Gain 14 dBi. Configuration SiSo. Norms: Railway EN 50125, Railway EN 45545-2 [See More]
- Pattern Type: Directional
- Gain: 14
- Primary Frequency Range: 2400.0
- Technology Type: Yagi
from Ubiquiti Networks, Inc.
airMAX ® 2x2 PtP Bridge Dish Antenna. Pair the RocketDish ™ with a Rocket ™M BaseStation for Point ‑to ‑Point (PtP) bridging and network backhauls. Breakthrough Design and Performance. The powerful airMAX ® RocketDish ™ Antennas feature carrier-class... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Modem or Wireless Network
- Gain: 24 to 34
from Quarktwin Technology Ltd.
5.53GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 10GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical (optional feature)
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5700.0 to 5850.0
from Comtelco Industries, Inc.
ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Horizontal; Vertical
- Gain: 12 to 14
from KP Performance Antennas
The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected,... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from HUBER+SUHNER AG
Directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features. Railway roof-top directional antenna. Gain from 11 to 14 dBi. Norms: Railway EN 50155, Railway EN... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Vehicular
- Gain: 11 to 14
from Ubiquiti Networks, Inc.
airMAX ® ac 2x2 BaseStation Sector Antenna. The airMAX ® ac Sector Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket ™5ac radios in Point ‑to ‑MultiPoint (PtMP) networks. They are compatible with RocketM5... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Modem or Wireless Network
- Gain: 21 to 22
from Quarktwin Technology Ltd.
9.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 18GHz SMA Male Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
- Applications: Bluetooth, WLAN
from TACO Communications Inc.
These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical (optional feature)
- Applications: Modem or Wireless Network; RFID
- Primary Frequency Range: 890.0 to 960.0
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 1850.0 to 1990.0
- Polarization: Horizontal; Vertical
- Gain: 9
from KP Performance Antennas
The KP-26-QPFP-6-RSP Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 4 (four) pigtails... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 7250.0
from Ubiquiti Networks, Inc.
airMAX ® ac 2x2 PtP Bridge Dish Antenna. The RocketDish ™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket ™5ac radios for Point ‑to ‑Point (PtP) bridging and backhauls. They are compatible with the... [See More]
- Pattern Type: Directional
- Form Factor / Mounting: Stationary
- Applications: Modem or Wireless Network
- Technology Type: Reflector
from Quarktwin Technology Ltd.
30.25MHz Directional Antenna RF Antenna 500kHz ~ 60MHz SMA Female Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical
- Applications: Aerospace or Military
- Primary Frequency Range: 118.0 to 136.0
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Horizontal; Vertical
- Gain: 7 to 9
from KP Performance Antennas
The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna... [See More]
- Pattern Type: Directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Modem or Wireless Network
- Primary Frequency Range: 3300.0 to 3800.0
from Ubiquiti Networks, Inc.
airMAX ®ac BaseStation. Available in three models, the Rocket ® ac features airMAX ®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint) models also feature airPrism ™ technology to further enhance 5 GHz performance in... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
200.0045MHz Directional Antenna RF Antenna 9kHz ~ 400MHz SMA Female Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for. resistance to moisture. There are two low band models and one high... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical (optional feature)
- Applications: TV or Radio Broadcast; Receive Antenna
- Primary Frequency Range: 54.0 to 60.0
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Horizontal; Vertical
- Gain: 12.5 to 14.5
from KP Performance Antennas
The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point... [See More]
- Pattern Type: Directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Basestation; Modem or Wireless Network
- Primary Frequency Range: 3500.0 to 3800.0
from Ubiquiti Networks, Inc.
airMAX ® BaseStation. Featuring enhanced radio performance and mix-and-match industrial design, the Rocket ™M is ideal for deployment in Point-to-Point (PtP) bridging or Point-to-MultiPoint (PtMP) applications. Plug and Play Integration. Rocket ™ radios seamlessly work together with... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0 to 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
15.0045MHz Directional Antenna RF Antenna 9kHz ~ 30MHz SMA Female Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical (optional feature)
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from Comtelco Industries, Inc.
FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT [See More]
- Pattern Type: Directional
- Primary Frequency Range: 1600.0 to 6000.0
- Polarization: Horizontal; Vertical
- Gain: 8
from KP Performance Antennas
The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO... [See More]
- Pattern Type: Directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Basestation; Modem or Wireless Network
- Primary Frequency Range: 3500.0 to 3800.0
from Ubiquiti Networks, Inc.
airMAX ® Bridge. Featuring a dish reflector design and dual-polarity performance, the NanoBridge ®M is Ubiquiti Networks' pioneering all-in-one design for an airMAX ® CPE. Long-Range Links: 50+ km. With its high-gain reflector, the NanoBridge ®M provides high performance at a range... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0 to 3650.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
30.0045MHz Directional Antenna RF Antenna 9kHz ~ 60MHz SMA Female Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure. [See More]
- Pattern Type: Directional
- Polarization: Horizontal (optional feature); Vertical
- Applications: TV or Radio Broadcast; Receive Antenna
- Primary Frequency Range: 162.0
from Comtelco Industries, Inc.
FULLY WELDED 3-ELEMENT YAGI WITH ENCLOSED FEED 7dBd 200-225MHz DIRECT "N" TERMINATION [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 220.0 to 225.0
from KP Performance Antennas
The KP Performance KP-3DPFP10 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO... [See More]
- Pattern Type: Directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Basestation; Modem or Wireless Network
- Primary Frequency Range: 3500.0 to 3800.0
from Ubiquiti Networks, Inc.
airMAX ® CPE. Featuring a grid reflector design and single-polarity, narrow-beamwidth performance, the airGrid ®M is ideal for applications requiring low-cost and lightweight CPE devices. Long-Range Links. Designed to be a highly directive CPE device, the airGrid ®M performs at a range... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
200.25MHz Directional Antenna RF Antenna 500kHz ~ 400MHz SMA Female Magnetic [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log... [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical (optional feature)
- Applications: Aerospace or Military
- Primary Frequency Range: 190.0 to 250.0
from Comtelco Industries, Inc.
MULTI BAND PANEL ANTENNA 7.5dBi 698-930/1710-2100MHz 12" PIGTAIL WITH "N"-FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 698.0 to 930.0
- Applications: Multi-band
- Secondary Frequency Ranges (Multi-band Only): 1710-2100 MHz
from KP Performance Antennas
The KP Performance KP-3QOMNI-8 omni antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or... [See More]
- Pattern Type: Directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Basestation; Modem or Wireless Network
- Primary Frequency Range: 3500.0 to 8500.0
from Ubiquiti Networks, Inc.
High-Performance airMAX ® ac Bridge. Incorporating innovative industrial design with proprietary airMAX ® ac technology, the NanoBeam ® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved Surge Protection. The NanoBeam ® AC... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Basestation
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 4dBi SMA Female, N Type [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N ” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment. [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical (optional feature)
- Applications: TV or Radio Broadcast
- Primary Frequency Range: 126.0 to 132.0
from Comtelco Industries, Inc.
MULTI BAND PANEL ANTENNA 7.5dBi 806-960/1800-1980MHz 12" PIGTAIL WITH "N"-FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 806.0 to 960.0
- Applications: Multi-band
- Secondary Frequency Ranges (Multi-band Only): 1800-1980 MHz
from KP Performance Antennas
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-2DP33S-45 is a 33 Degree, 19.0 dBi sector antenna operating from 2.3 GHz to 2.7 GHz. This antenna features 2 ports and... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2300.0 to 2700.0
- Applications: Basestation
- Gain: 19
from Ubiquiti Networks, Inc.
High-Performance airMAX ® ac Bridge. Incorporating a dish reflector design with proprietary airMAX ® ac technology, the PowerBeam ® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection. Featuring enhanced protection against ESD events, the... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5000.0
- Applications: Basestation
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 44dBi SMA Female, N Type [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from TACO Communications Inc.
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6. [See More]
- Pattern Type: Directional
- Polarization: Horizontal; Vertical (optional feature)
- Applications: TV or Radio Broadcast
- Primary Frequency Range: 60.0 to 70.0
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 14dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Vertical
- Gain: 12 to 14
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Pattern Type: Directional
- Gain: 24.5
- Primary Frequency Range: 4900.0 to 6400.0
- VSWR: 1.3 to 1.8
from Ubiquiti Networks, Inc.
High-Performance airMAX ® Bridge. Incorporating innovative industrial design with advanced technology, the NanoBeam ®M is the latest generation of Ubiquiti Networks ® airMAX ® CPE for customer locations. Plug and Play Installation. The NanoBeam ® mounts to a variety of surfaces... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 4dBi SMA Female, N Type [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Horizontal; Vertical
- Gain: 16 to 18
from KP Performance Antennas
The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference by utilizing a 120-degree gain pattern and ±45-degree slant dual polarization scheme. Includes 2 x 36 ” N-Male... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2000.0
- Applications: Basestation
- Gain: 14.5
from Ubiquiti Networks, Inc.
High-Performance airMAX ® Bridge. Incorporating a dish reflector design with advanced technology, the PowerBeam ™ is the latest generation of Ubiquiti Networks ® airMAX ® CPE for customer locations. Integrated Radio Design. Ubiquiti ’s InnerFeed ® technology integrates... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2000.0 to 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 45dBi SMA Female, N Type [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 7.5dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Vertical
- Gain: 5.5 to 7.5
from KP Performance Antennas
The KP Performance KPPA-900DP-FP is 900 MHz 13.5 dBi dual pol directional flat panel antenna that offers high gain in a thin low profile package. The KPPA-900DP-FP flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless... [See More]
- Pattern Type: Directional
- Gain: 13.5
- Primary Frequency Range: 902.0 to 928.0
- VSWR: 1.5
from Ubiquiti Networks, Inc.
Indoor/Outdoor airMAX ® CPE. Featuring a panel antenna and dual-polarity performance, the NanoStation ®M is ideal for Point-to-MultiPoint (PtMP) applications requiring high-performance CPE devices with a sleek form factor. Compact CPE Design. The NanoStation ®M features the CPE design... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 900.0 to 5000.0
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Quarktwin Technology Ltd.
3.35GHz Directional Antenna RF Antenna 700MHz ~ 6GHz 5dBi SMA Female, N Type [See More]
- Pattern Type: Directional
- Technology Type: Directional Antenna
from Comtelco Industries, Inc.
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5700.0 to 5900.0
- Polarization: Horizontal; Vertical
- Gain: 12 to 14
from KP Performance Antennas
The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs. The Kp Performance KPPA-2HV5HV-90SS is a high performance dual-band sector... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 2000.0 to 5000.0
- Applications: Basestation
- Gain: 15.2 to 15.9
from Ubiquiti Networks, Inc.
Interchangeable Isolation ™ Antennas for PrismStation ™. With a range of different beam widths, the isolation antennas are interchangeable and feature high-performance beam patterns ideal for a range of deployment needs. Used with the PrismStation 5AC and IsoStation radios, these... [See More]
- Pattern Type: Directional
- Primary Frequency Range: 5150.0 to 5850.0
- Applications: Modem or Wireless Network
- Gain: 13 to 19