Left Hand Circular (LHCP) Antennas
from Richardson RFPD
DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f) [See More]
- Polarization: Left Hand Circular
- Gain: 8
- Primary Frequency Range: 1850.0 to 1990.0
- VSWR: 1.5
from Richardson RFPD
Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking devices. The embedded antenna ’s extreme compact size and lightweight make it perfect for... [See More]
- Polarization: Left Hand Circular
- Gain: 5
- Primary Frequency Range: 1608.0 to 1628.0
- VSWR: 1.3
from Richardson RFPD
Globalstar Patch Antenna Element [See More]
- Polarization: Left Hand Circular
- Gain: 3
- Primary Frequency Range: 1602.5 to 1627.5
- Technology Type: Patch
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Polarization: Left Hand Circular
- Gain: 4
- Primary Frequency Range: 1602.0 to 1628.0
- VSWR: 1.5
from U B Corp.
This ruggedly constructed unit was developed especially for EW applications and offers a frequency range greater than one full octave. [See More]
- Polarization: Circular; Left Hand Circular
- VSWR: 2.5
- Gain: 0.0 to 2.7
- Power: 1
from Rohde & Schwarz USA, Inc.
Log-periodic directional antenna consisting of R &S ®HL024A1 and passive polarization switching network. The directional R &S ®HL024S2 with crossed antenna elements can be used for waves with horizontal, vertical, left-hand or right-hand circular polarization. It consists of the... [See More]
- Polarization: Horizontal; Vertical; Left Hand Circular; Right Hand Circular
- Form Factor / Mounting: External
- Primary Frequency Range: 1000.0 to 18000.0
- Technology Type: LogPeriodic
from L-com, Inc.
The HyperGain HG2409PCL series antennas are a compact Left Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized... [See More]
- Polarization: Left Hand Circular
- Gain: 8
- Primary Frequency Range: 2400.0
- Technology Type: Patch
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Module. Protocol: Satellite Communications. Frequency Range: 2.32GHz ~ 2.345GHz. Length: 45.2 mm. Width: 35.8 mm. Height: 15.1 mm. Gain Display: 3. VSWR: 1.5. Polarization: LHCP. Mounting: Magnetic Mount. Features: IP67... [See More]
- Polarization: Left Hand Circular
- Gain: 3
- Primary Frequency Range: 2320.0 to 2345.0
- VSWR: 1.5
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: APAE. Type: Passive Patch. Protocol: Satellite Communications. Frequency Range: 2338. Bandwidth Range: 30. Length: 25 mm. Width: 25 mm. Height: 4 mm. Gain Display: 5. Polarization: LHCP. Mounting: Thru-Hole Mount Adhesive tape. [See More]
- Polarization: Left Hand Circular
- Gain: 5
- Primary Frequency Range: 0.0
- Technology Type: Patch
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: APAK. Type: Passive Patch. Protocol: GNSS/GPS/GLONASS, Satellite Communications. Frequency Range: 1.561GHz ~ 1.602GHz | 2.32GHz ~ 2.345GHz. Length: 40 mm. Width: 40 mm. Height: 12.2 mm. Gain Display: 2.7 | 4. Polarization: RHCP | LHCP. Mounting:... [See More]
- Polarization: Left Hand Circular; Right Hand Circular
- Primary Frequency Range: 1561.0 to 2345.0
- Applications: GPS
- Gain: 2.7 to 4