Slant 45 / Dual Antennas

43 Results
Antenna Unit -- 85004909 [85004909 from HUBER+SUHNER AG]
from Richardson RFPD

WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45 ° pol, 3 x 3 MIMO; Conn. N (f) [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Gain: 18
  • Primary Frequency Range: 4900.0 to 6100.0
  • VSWR: 1.8
3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant -- KP-3SCX4-65
from KP Performance Antennas

The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 3300.0 to 3800.0
Microwave Directional Antenna -- AC008
from Rohde & Schwarz USA, Inc.

Manually steerable directional antenna for the detection of RF signals and for field-strength measurements. The R &S ®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives... [See More]

  • Polarization: Linear; Circular; Dual or Slant 45 Polarized
  • Primary Frequency Range: 850.0 to 26500.0
  • Pattern Type: Directional
  • Form Factor / Mounting: External
800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female -- HG9010DPU
from L-com, Inc.

Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT, M2M and cellular. Features. 1 degree electrical down tilt. Dual slant polarization ( ±45... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Omni directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 800.0 to 900.0
0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz -- FPD.5-4.7-17
from Radio Waves, Inc.

The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4400.0 to 5000.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 16.4 to 17.5
Slant 45 Antenna for airFiber® -- airFiber®X Antenna
from Ubiquiti Networks, Inc.

Slant 45 Antenna for airFiber ®. The airFiber ® X Antennas feature significant advances in noise isolation and beam performance to complement the airFiber X radios for carrier backhauls and Point-to-Point (PtP) bridging. Compact Footprint for Deployment Flexibility. The compact form factor... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation
  • Primary Frequency Range: 2400.0 to 11000.0
3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna -- KP-3SX4-90
from KP Performance Antennas

The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 3500.0 to 3800.0
SHF Directional Antenna with Down Converter -- HF907DC
from Rohde & Schwarz USA, Inc.

Broadband directional antenna with down converter. The R &S ®HF907DC SHF Directional Antenna with Down Converter combines two key features into a single product: It extends the frequency range of portable receivers (e.g. R &S ®PR100) up to 18 GHz. It allows localization of... [See More]

  • Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
  • Primary Frequency Range: 7500.0 to 18000.0
  • Pattern Type: Directional
  • Form Factor / Mounting: External
0.3 m | 1 ft Flat Panel Antenna, Dual-polarized, 5.15-5.85GHz -- FPD1-5-24
from Radio Waves, Inc.

The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 5150.0 to 5850.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 22.4 to 23.5
3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna -- KP-3DPFP20
from KP Performance Antennas

The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 3500.0 to 3800.0
0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz -- HPLPD1-15
from Radio Waves, Inc.

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 14250.0 to 15350.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 30 to 31.1
3.5 GHz to 3.8 GHz, 60 Degree, 10 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna -- KP-3DPFP10
from KP Performance Antennas

The KP Performance KP-3DPFP10 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 3500.0 to 3800.0
0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz -- HPD2-5W
from Radio Waves, Inc.

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6000.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 28 to 29.3
3.5 to 3.8 GHz, 8.5 dBi, ±45 Slant Polarization, 4-Port Omni Antenna -- KP-3QOMNI-8
from KP Performance Antennas

The KP Performance KP-3QOMNI-8 omni antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 3500.0 to 8500.0
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 1.7-1.9GHz -- SPD2-1.8
from Radio Waves, Inc.

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 1700.0 to 1900.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 17.4 to 18.4
4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant -- KPP-5DP45S-45
from KP Performance Antennas

The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45 °, high gain of 20.5 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 5.9 GHz. The sector antenna has an aesthetically small footprint and delivers consistent... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation
  • Primary Frequency Range: 4900.0 to 5900.0
0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7 -- POMNQX-2.7
from Radio Waves, Inc.

The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements. 4-port OMNI antenna,... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Omni directional
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Primary Frequency Range: 2400.0 to 2700.0
4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with Mimosa C5C Quick Attach -- KP-5PDC5C-1
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 22.5 to 24.5
0.9 | 3 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz -- HPD3-5W
from Radio Waves, Inc.

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3 ft parabolic antenna engineered to deliver reliable radio links with a stable 32.8 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6000.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 31.5 to 32.8
4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with N-Type connectors -- KP-5PDN-1
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 22.5 to 24.5
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 1.7-1.9GHz -- SPD3-1.8
from Radio Waves, Inc.

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 1700.0 to 1900.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 20.9 to 21.9
4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter -- KP-5PDUIS5-1
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 22.5 to 24.5
1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz -- HPD4-5W
from Radio Waves, Inc.

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6000.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 33.8 to 35.1
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Mimosa C5C Quick Attach -- KP-5PDC5C-2
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 27.5 to 29.5
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.25-5.85GHz -- HPD4-5.2
from Radio Waves, Inc.

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 5250.0 to 5850.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 34.2 to 34.7
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors -- KP-5PDN-2
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 27.5 to 29.8
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz -- SPD4-10
from Radio Waves, Inc.

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 10150.0 to 10700.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 40 to 40.2
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter -- KP-5PDUIS5-2
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6400.0
  • Applications: Modem or Wireless Network
  • Gain: 27.5 to 29.5
1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz -- HPD6-5W
from Radio Waves, Inc.

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 4900.0 to 6000.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 36.8 to 38.2
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter -- KP-5PDUIS5-2
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
  • Gain: 29.5
  • Primary Frequency Range: 4900.0 to 6400.0
  • VSWR: 1.3 to 1.8
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz -- SPD6-10
from Radio Waves, Inc.

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Primary Frequency Range: 10150.0 to 10700.0
  • Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
  • Gain: 43.4 to 43.6
4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, +/-45 Slant -- KPP-5DP65S-45
from KP Performance Antennas

The KPP-5DP65S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65 °, high gain of 17.0 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers consistent... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Basestation
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 1-Foot Parabolic, Cambium ePMP13L Adapter -- KP-5PDE13L-1
from KP Performance Antennas

The KP-5PDE13L-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. This 1-foot 5GHz ProLine Parabolic Antenna is engineered to... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 1-Foot Parabolic, Ubiquiti Rocket 5AC Lite Adapter -- KP-5PDRACL-1
from KP Performance Antennas

The KP-5PDRACL-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket 5AC-Lite radio. This 1-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 1-Foot Parabolic, Ubiquiti Rocket Prism Gen 2 Adapter -- KP-5PDRPG2-1
from KP Performance Antennas

The KP-5PDRPG2-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-UPRG2 radio adapter which is designed specifically for the Ubiquiti Rocket Prism 5AC and 5AC Gen 2 radios. This 1-foot 5GHz ProLine Parabolic Antenna is engineered to suppress... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter -- KP-5PDE13L-2
from KP Performance Antennas

The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Ubiquiti Rocket 5AC Lite Adapter -- KP-5PDRACL-2
from KP Performance Antennas

The KP-5PDRACL-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket 5AC-Lite radio. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Ubiquiti Rocket Prism Gen 2 Adapter -- KP-5PDRPG2-2
from KP Performance Antennas

The KP-5PDRPG2-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-UPRG2 radio adapter which is designed specifically for the Ubiquiti Rocket Prism 5AC and 5AC Gen 2 radios. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 30 Degree Horn, Cambium ePMP13L Adapter -- KP-5HA-30-E13L
from KP Performance Antennas

The KP-5HA-30-E13Lis a high performance symmetrical horn antenna with a 6 dB beamwidth of 30 ° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 30 Degree Horn, Cambium ePMP2000 -- KP-5HA-30-E2K
from KP Performance Antennas

The KP-5HA-30-E2K is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30 ° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP2000 radio adapter which is designed specifically for the Cambium... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 30 Degree Horn, Dual Pol. N-type Adapter -- KP-5HA-30-N
from KP Performance Antennas

The KP-5HA-30-N is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30 ° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-N radio adapter with 2 x N-type female connectors that are compatible with... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 30 Degree Horn, Ubiquiti Isostation/PrismStation -- KP-5HA-30-UIS5
from KP Performance Antennas

The KP-5HA-30-UIS5 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30 ° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-UIS5 radio adapter which is designed specifically for the Ubiquiti... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0
4.9 GHz to 6.4GHz, 30 Degree Horn, Ubiquiti Rocket 5AC Lite Adapter -- KP-5HA-30-RACL
from KP Performance Antennas

The KP-5HA-30-RACL is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30 ° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti... [See More]

  • Polarization: Dual or Slant 45 Polarized
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 4900.0 to 6400.0