Vehicular Antennas

18 Results
Virtual Antenna -- OMNIAmXTEND™
from Ignion

OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The OMNIA mXTEND ™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE... [See More]

  • Applications: Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 400.0 to 8000.0
5G OTA Antenna Test System for Far Field up to 133cm
from Copper Mountain Technologies

This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 133 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of frequency extender... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 54000.0
5G OTA Antenna Test System for Far Field up to 193cm
from Copper Mountain Technologies

This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 193 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of frequency extender... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 54000.0
5G OTA Antenna Test System for Far Field up to 72cm
from Copper Mountain Technologies

This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 72 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of frequency extender... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 54000.0
mmWave OTA Antenna Test System for Far Field up to 158cm
from Copper Mountain Technologies

This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 158 cm far-field measurements in frequency ranges up to 220 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 220000.0
mmWave OTA Antenna Test System for Far Field up to 235cm
from Copper Mountain Technologies

This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 235 cm far-field measurements in frequency ranges up to 220 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 220000.0
mmWave OTA Antenna Test System for Far Field up to 80cm
from Copper Mountain Technologies

This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 80 cm far-field measurements in frequency ranges up to 220 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic... [See More]

  • Applications: Aerospace or Military; Satellite Communications; Vehicular
  • Additional Features: Military or Aerospace Specifications
  • Primary Frequency Range: 220000.0
Antenna AT-803/VRC
from R.A. Miller Industries, Inc.

The AT-803/VRC Antenna is designed for omni-directional UHF communications. The antenna is an unbalanced, broadband coaxial stub antenna for vehicular application. Mounting is achieved with four (4) 1/4" bolts. The antenna is manufactured and qualified to the U. S. Army CECOM drawing SM-D-345512. [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 225.0 to 400.0
  • Pattern Type: Omni directional
Door Handle Keyless Antenna
from Schaffner EMC Inc.

Door handle keyless antenna, also called LFA antenna, is placed in door handle of a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner ’s keyless antenna is to emit radio frequency signal to identify owner ’s... [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 0.0 to 0.1
  • Pattern Type: Omni directional
  • Operating Temperature: -40 to 185
2.4 GHz Mobile Omni -- OM-2.4-7.2M
from TACO Communications Inc.

This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount). [See More]

  • Applications: Modem or Wireless Network; Vehicular
  • Polarization: Vertical
  • Pattern Type: Omni directional
  • Primary Frequency Range: 2450.0 to 2485.0
Omni-directional Roof-top Railway Antenna -- SENCITY® Rail
from HUBER+SUHNER AG

Omni-directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features. Omni-directional roof-top railway antenna. Gain from 4 to 9 dBi. Configuration SiSo or MiMo 2x2. [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 433.0 to 5000.0
  • Pattern Type: Omni directional
  • Gain: 4 to 9
Low Profile Mobile Antenna -- A2582B
from Comtelco Industries, Inc.

LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION [See More]

  • Applications: Cellular or PCS Terminal; Vehicular
  • Polarization: Vertical
  • Pattern Type: Omni directional
  • Primary Frequency Range: 806.0 to 896.0
Automotive Antennas -- EM-KR-H
from ACE Antenna Company

As increasing multi-media usage in a vehicle, the necessity of various antennas is also increasing. ACE ’s automotive antenna accumulating ACE ’s 30 years antenna technology is combined to telematics in different industry. The world ’s first Shark-fin type antenna combined 9... [See More]

  • Applications: Vehicular
  • Operating Temperature: -40 to 203
  • Form Factor / Mounting: Portable
Antenna AV-7F
from R.A. Miller Industries, Inc.

The AV-7F is a high performance vehicular antenna for use on all surface vehicles where communications on the aircraft VHF COM frequency band is required. Heavy duty constructed with a tapered 17-7PH stainless steel whip and spring mount. All exposed fittings are chrome-plated brass or stainless... [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 118.0 to 137.0
  • Pattern Type: Omni directional
Omni-directional Rooftop Antenna -- SENCITY® Road
from HUBER+SUHNER AG

Vehicle roof-top antenna family for heavy-duty, bus and LRV/Metro. Provides several antenna elements in one compact housing. Features. Omni-directional rooftop antennas for heavy-duty, bus and LRV/Metro. Gain from 4 to 7 dBi. Configuration SiSo or MiMo 2x2. Norms: Automotive ISO 16750 [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 400.0 to 5000.0
  • Pattern Type: Omni directional
  • Gain: 4 to 7
VHF Motorcycle Antenna -- A1812MC
from Comtelco Industries, Inc.

VHF MOTORCYCLE ANTENNA INCLUDES SHOCK SPRING. SPECIFY CENTER FREQUENCY OR FIELD TUNE [See More]

  • Applications: HighFrequency; Vehicular; Motorcycle, Very High Frequency
  • Polarization: Vertical
  • Pattern Type: Omni directional
  • Primary Frequency Range: 150.0 to 174.0
Antenna AV-7M
from R.A. Miller Industries, Inc.

The AV-7M is a high performance vehicular antenna for use on all surface vehicles where communications on the aircraft VHF COM frequency band is required. Heavy duty constructed with a tapered 17-7PH stainless steel whip and spring mount. All exposed fittings are chrome-plated brass or stainless... [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 118.0 to 137.0
  • Pattern Type: Omni directional
Railway Roof-top Directional Antenna -- SENCITY® Rail Excel
from HUBER+SUHNER AG

Directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features. Railway roof-top directional antenna. Gain from 11 to 14 dBi. Norms: Railway EN 50155, Railway EN... [See More]

  • Applications: Vehicular
  • Primary Frequency Range: 2400.0 to 5000.0
  • Pattern Type: Directional
  • Gain: 11 to 14