Fiberglass Insulation Strip Heaters

2 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Strip Heaters
from WATTCO

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]

  • Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240