Single Phase Strip Heaters

10 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.10 to 4.15
Ceramic Insulated Finned Strip Heater -- FS Series
from Backer Hotwatt Inc.

Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.07 to 4.32
Strip Heaters
from WATTCO

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.10 to 4.15
Ceramic Insulated Strip Heater -- CS Series
from Backer Hotwatt Inc.

Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.04 to 4.32
Mica Insulated Strip Heater -- ST Series
from Backer Hotwatt Inc.

Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 900
  • kWatts: 0.10 to 2.70
Mighty-Tuff Strip Heaters -- MIS Series
from Chromalox

Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust design can produce 1200 °F (650 °C) sheath temperatures and long life because of the... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.20 to 3.05
Ceramic Insulated Finned Strip Heaters -- FSH
from OMEGA Engineering, Inc.

•. Excellent for Use in Air Heating, Air Ovens, and Load Banks. •. Seamless Stainless Steel Sheath. •. Post Terminals. •. Ceramic Element Support. •. Magnesium Oxide Packing [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 800
  • Length: 8 to 36
Ceramic Insulated Strip Heaters -- HCS
from OMEGA Engineering, Inc.

FEATURES. The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649 °C (1200 °F) and watt densities up to 40 W per square inch. Because of the seamless stainless steel sheath, these ceramic-insulated strip heaters are dimensionally stable... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • Length: 5 to 89
Finned Strip Heaters -- OTF Strip Heater
from OMEGA Engineering, Inc.

bull;. Rugged, Reliable Premium Quality. •. 250 to 4150 Watts. •. 120, 240 Volt Single Phase. •. 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins. •. Maximum Work Temperatures from 107 to 295 °C (225 to 565 °F). •. Available with Rust- Resistant Iron or Chrome-Steel... [See More]

  • Phase: Single Phase AC Voltage
  • kWatts: 0.25 to 4.15
  • Maximum Operating (Sheath) Temperature: 750
  • Watt Density: 8 to 26
High Temperature Strip Heaters -- NSA
from OMEGA Engineering, Inc.

The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500 °F with Incoloy sheath material. Applications include heating of large tanks, vats and heating ducts while... [See More]

  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1500
  • kWatts: 0.12 to 0.40