Steel Strip Heaters
from Tempco Electric Heater Corporation
Specially treated rust-resistant steel sheath casing provides physical strength, high emissivity and good thermal conductivity for sheath temperatures up to 900 °F (480 °C). For corrosive atmospheres and/or sheath temperatures up to 1200 °F (650 °C), stainless steel sheath is... [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 900 to 1200
- kWatts: 0.75 to 1.75
from WATTCO
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]
- Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1200
- AC Voltage Required: 120 to 240
from Backer Hotwatt Inc.
Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip... [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 900
- AC Voltage Required: 120 to 240
from DME Company
Time tested materials & manufacturing techniques make this heater a proven, economical, reliable performer. In applications where a flat surface requires uniform heating, the strip heater has no equal. [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel
- Insulation Options: Mica