Nickel Alloy Strip Heaters

3 Results
High Temperature Strip Heaters -- NSA
from OMEGA Engineering, Inc.

The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500 °F with Incoloy sheath material. Applications include heating of large tanks, vats and heating ducts while... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1500
  • AC Voltage Required: 120 to 240
Seamless Incoloy Sheath Strip Heaters -- NS & NSL
from OMEGA Engineering, Inc.

Strip-heater advantages for highertemperature applications are offered by NS series. The heater design, materials and construction give long life for given power densities. The Incoloy sheath encloses nickelchromium resistance wire embedded in a densely compacted refractory material selected for... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 480
Seamless Strip Heater -- SSE, SSEM & SSNHM
from OMEGA Engineering, Inc.

Seamless strip elements are supplied without mounting tabs as standard. Overall length (dimension A) is with mounting tab; dimension D is length without mounting tabs [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 950
  • AC Voltage Required: 120 to 240