Ceramic Insulation Strip Heaters

3 Results
Ceramic Insulated Finned Strip Heater -- FS Series
from Backer Hotwatt Inc.

Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Insulation Options: Ceramic
  • Thickness: 0.0150 to 3
  • Maximum Operating (Sheath) Temperature: 1112
Ceramic Insulated Finned Strip Heaters -- FSH
from OMEGA Engineering, Inc.

•. Excellent for Use in Air Heating, Air Ovens, and Load Banks. •. Seamless Stainless Steel Sheath. •. Post Terminals. •. Ceramic Element Support. •. Magnesium Oxide Packing [See More]

  • Insulation Options: Ceramic
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 800
  • AC Voltage Required: 120 to 240