Stainless Steel Strip Heaters

14 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Insulated Finned Strip Heater -- FS Series
from Backer Hotwatt Inc.

Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Strip Heaters - CST37-060E -- CST37-060E
from Backer Marathon, Inc.

Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for temperatures up to... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • kWatts: 0.15
  • AC Voltage Required: 120
  • Length: 6
Channel Strip Heaters
from Tempco Electric Heater Corporation

Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200 °F (650 °C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire is evenly stretched and precisely strung through the ceramic insulator, providing... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.12 to 1.60
Strip Heaters
from WATTCO

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]

  • Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Insulated Strip Heater -- CS Series
from Backer Hotwatt Inc.

Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Finned Channel Strip Heaters
from Tempco Electric Heater Corporation

Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200 °F (650 °C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire is evenly stretched and precisely strung through the ceramic insulator, providing... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • AC Voltage Required: 480
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.25 to 4.15
Custom Strip Heaters
from DME Company

Time tested materials & manufacturing techniques make this heater a proven, economical, reliable performer. In applications where a flat surface requires uniform heating, the strip heater has no equal. [See More]

  • Sleeve (Sheath) Material: Stainless Steel; Steel
  • Insulation Options: Mica
Mica Strip Heater -- HST
from Acrolab Ltd.

Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900 ° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • AC Voltage Required: 120 to 480
Finned Strip Heaters
from Vulcan Electric Co.

Finned Strip Heaters are manufactured with the same one-piece welded construction as our standard Strip Heaters except that heat-dissipating fins are added to the outer sheath. The fins are specially designed and mechanically attached to provide efficient heating in many air or gas process heating... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Maximum Operating (Sheath) Temperature: ? to 1200
Ceramic Insulated Finned Strip Heaters -- FSH
from OMEGA Engineering, Inc.

•. Excellent for Use in Air Heating, Air Ovens, and Load Banks. •. Seamless Stainless Steel Sheath. •. Post Terminals. •. Ceramic Element Support. •. Magnesium Oxide Packing [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 800
  • AC Voltage Required: 120 to 240
Mineral Strip Heater -- HSMI
from Acrolab Ltd.

Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400 °... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Insulation Options: Mineral
  • AC Voltage Required: 120 to 480
Strip Heaters
from Vulcan Electric Co.

Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is Underwriters Labs Recognized, and... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Maximum Operating (Sheath) Temperature: ? to 1200
Ceramic Insulated Strip Heaters -- HCS
from OMEGA Engineering, Inc.

FEATURES. The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649 °C (1200 °F) and watt densities up to 40 W per square inch. Because of the seamless stainless steel sheath, these ceramic-insulated strip heaters are dimensionally stable... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240