Magnesium Oxide Strip Heaters

4 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Insulated Finned Strip Heater -- FS Series
from Backer Hotwatt Inc.

Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Strip Heaters
from WATTCO

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]

  • Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Ceramic Insulated Strip Heater -- CS Series
from Backer Hotwatt Inc.

Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240