Three Phase Strip Heaters
from WATTCO
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1200
- kWatts: 0.10 to 4.15
from WATTCO
Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1200
- kWatts: 0.10 to 4.15
from Chromalox
120, 208, 240, 277 and 480 Volt. Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In ². UL Listed. Applications. For coal, ore, resins and other bulk handling equipment. Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes,... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 0.11 to 1.10
- AC Voltage Required: 120 to 480
- Watt Density: 9
from Chromalox
120V - 480V. Maximum 15A. Silicone Laminate with Stainless Shroud. Widths: 6", 12" and 24" Other Widths, Consult Factory. Lengths: 12"- 96". UL & CSA. These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 0.20 to 1.73
- AC Voltage Required: 120 to 480
- Length: 12 to 96