Aluminum Strip Heaters

2 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Maxistrip Heaters
from Tempco Electric Heater Corporation

Ruggedly constructed .315 diameter heating elements are the heat source for Maxistrip heaters, providing excellent life. Specially designed aluminum track houses the tubular heating element, providing an excellent heat sink for rapid heat transfer and good temperature uniformity. The surface contact... [See More]

  • Sleeve (Sheath) Material: Aluminum
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 650
  • kWatts: 0.13 to 1.08