No Insulation Strip Heaters

5 Results
Mighty-Tuff Strip Heaters -- MIS Series
from Chromalox

Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust design can produce 1200 °F (650 °C) sheath temperatures and long life because of the... [See More]

  • Insulation Options: No Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Finned Strip Heaters -- OTF Strip Heater
from OMEGA Engineering, Inc.

bull;. Rugged, Reliable Premium Quality. •. 250 to 4150 Watts. •. 120, 240 Volt Single Phase. •. 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins. •. Maximum Work Temperatures from 107 to 295 °C (225 to 565 °F). •. Available with Rust- Resistant Iron or Chrome-Steel... [See More]

  • Insulation Options: No Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 750
  • kWatts: 0.25 to 4.15
High Temperature Strip Heaters -- NSA
from OMEGA Engineering, Inc.

The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500 °F with Incoloy sheath material. Applications include heating of large tanks, vats and heating ducts while... [See More]

  • Insulation Options: No Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1500
  • AC Voltage Required: 120 to 240
OT Series Strip Heater -- OT
from OMEGA Engineering, Inc.

OMEGALUX ® strip heaters are used principally for convection-type air heating and clamp-on installations. When selecting strip heaters for either, two important factors must be considered: 1. The proper sheath material for resisting any rusting and oxidizing inherent in the process or... [See More]

  • Insulation Options: No Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 120 to 240
Rugged, Reliable Strip Heaters -- SN and SNH
from OMEGA Engineering, Inc.

•. 3 /4" (1.9 cm) and 1" (2.54) Wide. •. Rugged, Reliable Premium Quality. •. 100 to 1500 Watts. •. 2 Terminals at One End. •. C.S.A. Certified. •. SN Series- 3 /4" Width SNH Series-1"Width [See More]

  • Insulation Options: No Insulation
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240