Polyimide Strip Heaters

2 Results
Kapton® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 572
Polyimide Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 572