Synthetic Rubber Strip Heaters

2 Results
EPDM Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Sleeve (Sheath) Material: SynRubber; EPDM
  • Maximum Operating (Sheath) Temperature: 347
Xtremeduty™ Tank Heater -- SLTH
from Chromalox

120V - 480V. Maximum 15A. Silicone Laminate with Stainless Shroud. Widths: 6", 12" and 24" Other Widths, Consult Factory. Lengths: 12"- 96". UL & CSA. These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using... [See More]

  • Sleeve (Sheath) Material: SynRubber
  • AC Voltage Required: 120 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 0.20 to 1.73