VDE Toroidal Transformers

2 Results
Toroidal Transformers -- 2857485 [15614551 from Distrelec Group AG]
from RS Components, Ltd.

Variable transformer = 230VAC 1.25A 230V [See More]

  • Agency: RoHS; VDE; VDE 0552
  • Output Voltage: 0.0 to 230
  • Primary Voltage: 230
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Agency: CSA; UL; VDE
  • Primary Frequency: 50 / 60 Hz
  • Single Phase Configuration: Dual
  • Primary Voltage: 115