Temperature Controlled Storage Tanks and Process Tanks

3 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Heated Storage Tanks -- HSEAL-H Series
from Westeel

The HSEAL-H – Heated from Westeel provides worry free aboveground storage for all applications where keeping the product above freezing temperature is important. The double wall construction ensures maximum risk management for virtually any liquid. The 110% secondary containment meets all... [See More]

  • Features: Double Wall; Temperature Controlled
  • Material: Steel
  • Type: Chemical Tank; Fuel/Oil Tank
Heated Vertical Environmental Protection Tanks -- VEPT-H Series
from Westeel

The Vertical Environmental Protection Tank-Heated from Westeel provides worry free above ground storage for all applications when keeping the product above freezing temperature is important. The double wall construction ensures maximum risk management for virtually any liquid. The 110% secondary... [See More]

  • Features: Double Wall; Temperature Controlled
  • Material: Steel
  • Type: Chemical Tank; Fuel/Oil Tank