Corrosion Protection Storage Tanks and Process Tanks

54 Results
Composite Pressure Tanks -- FCT Series
from Myers by Pentair

PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water. Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for Easy Piping [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 40 to 120
  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
Fire Protection Tanks
from ZCL Composites, Inc.

FIBERGLASS TANKS ARE THE TANKS OF CHOICE FOR STANDBY WATER STORAGE. System designers and installers know that the best standby sources of water for fire protection needs are stored in an underground or aboveground fiberglass tank. Our watertight tanks are the reliable, long-term solution for safely... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Outdoor Use; Underground Use
  • Material: Composite/Fiberglass
  • Type: Fire Protection Tank
Aboveground Commercial Vertical Fiberglass Water Tank -- 6' Diameter
from Containment Solutions, Inc. (CSI)

Aboveground Commercial Tanks. Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible. Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since... [See More]

  • Features: Corrosion Protection; Outdoor Use; Vented
  • Volume Capacity: 1250 to 2000
  • Type: Water Tank
  • Diameter / Width: 72
Chemical / Leachate Tank -- 10-ft Diameter
from Xerxes Corporation

Underground storage tanks for chemical storage and landfill leachate collection is a very "niche" application that project owners and designers are very selective about when looking to a manufacturer. Xerxes' unparalleled experience in fabrication of underground tanks for the storage of petroleum... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment; Underground Use
  • Volume Capacity: 10000 to 40000
  • Type: Chemical Tank; Leachate
  • Diameter / Width: 120
Aqua-Sweep™ Separator Tank -- AQSW-265
from Westeel

The Aqua-Sweep ™ oil water separator tank available from Westeel works with storm water drainage systems to eliminate or reduce accidental and chronic low-level releases of oil-polluted water. Each corrosion protected tank is built to STI standards, with a strict third party quality control... [See More]

  • Features: Corrosion Protection; Outdoor Use; Underground Use
  • Volume Capacity: 132
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 46
Mud Tank
from GN Solids control Co., Ltd.

Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank... [See More]

  • Features: Corrosion Protection
  • Material: Steel
  • Type: General Purpose/ Bulk Storage Tank; Process Tank
330 Gallon Polypropylene Grease Interceptor -- ID-330-GRINT-PP
from TFI/ Inline Design Corporation

TFI/Inline Design manufactures polypropylene Grease Interceptors, or “Grease Traps ”, which are commonly used in the restaurant industry. As a beneficial alternative to either metal or concrete grease interceptors, polypropylene interceptors offer advantages such as ease of installation,... [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 330
  • Type: Food/Beverage Tank
  • Diameter / Width: 48
Chemical Tank -- FRP-6
from L. F. Manufacturing, Inc.

We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity,... [See More]

  • Features: Corrosion Protection; Fireproof; Insulated (optional feature); Outdoor Use; Underground Use
  • Volume Capacity: 44.88
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank
  • Diameter / Width: 24
Chemical Feed Station -- CFS 40
from Assmann Corporation of America

Light weight, easy to handle, self contained chemical feed systems [See More]

  • Features: Corrosion Protection; Outdoor Use; Spill Containment
  • Volume Capacity: 40
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; Fuel/Oil Tank; Hazardous Tank; Process Tank; Water Tank
  • Diameter / Width: 26
Stainless Steel Portable Pressure Vessel -- 10690
from Pope Scientific, Inc.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII... [See More]

  • Features: Corrosion Protection; Portable
  • Volume Capacity: ? to 1
  • Type: Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances
  • Height: 8.5
Composite Pressure Tanks -- PSC Series
from Myers by Pentair

Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity. Rugged Outer Shell. Exclusive, Replaceable Butyl Air Cell. One-Piece Molded Inner Liner. 300-Grade... [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 14 to 119
  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
Industrial Wastewater Tanks
from ZCL Composites, Inc.

CUSTOMIZED AND SECURE LIQUID CHEMICAL STORAGE. ZCL | Xerxes aboveground and underground liquid chemical storage tanks are custom-designed and custom-fabricated, using premium resin systems designed to meet your project ’s specific site and storage requirements. Our tanks can be manufactured to... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Outdoor Use
  • Volume Capacity: 60000
  • Type: Wastewater Tank
  • Material: Composite/Fiberglass
Aboveground Residential Rainwater Harvesting Tank -- RWH AGT (36)-300
from Containment Solutions, Inc. (CSI)

Aboveground Residential Tanks. Regardless of where you live you have probably been subjected to voluntary or mandatory water restrictions. These are typically during summer months when temperatures and water use peaks for irrigation. The irony is that the over use of water during this time of year... [See More]

  • Features: Corrosion Protection; Outdoor Use; Vented
  • Volume Capacity: 300
  • Type: Water Tank
  • Diameter / Width: 36
Commercial Septic Tank
from Xerxes Corporation

Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of... [See More]

  • Features: Corrosion Protection; Outdoor Use; Underground Use
  • Volume Capacity: 1000 to 1500
  • Type: Water Tank; Residential Wastewater
  • Diameter / Width: 69.96
C-Ring™ Secondary Containment System
from Westeel

Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture. A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel ’s C-Ring Secondary Containment System has become the preferred option... [See More]

  • Features: Corrosion Protection; Outdoor Use
  • Material: Steel
  • Type: Fuel/Oil Tank; Hazardous Tank; Petrochemical, Gas, Fertilizer, Agriculture
SidePort Composite Fibrewound Contact Tanks -- SP Series
from Myers by Pentair

PRO-Source SidePort Composite Contact Tank - Constructed of all NSF / FDA listed materials, these SidePort fibrewound tanks contain no harmful traces of metal that could pass into your water. Superior Design Composite Construction. Environmentally Safe and 100% Lead-Free. 10% More Drawdown... [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 30 to 264
  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 36
Multicompartment Underground Fuel Tanks
from ZCL Composites, Inc.

Fuel marketers and fleet fueling owners often need to store different grades and types of fuel in a single location. ZCL | Xerxes multicompartment fiberglass tanks, compatible with petroleum, diesel and new biofuels, offer a wide range of fuel storage possibilities in a single, compact installation. [See More]

  • Features: Corrosion Protection; Outdoor Use; Spill Containment; Underground Use
  • Volume Capacity: 40000
  • Type: Fuel/Oil Tank
  • Material: Composite/Fiberglass
Compartment Underground Double-wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Compartment Tanks. Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including diesel. Since compartment tanks... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Spill Containment; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Fuel/Oil Tank
  • Diameter / Width: 48
Double Wall Multicompartment Tank -- 8-ft Diameter Base Tank
from Xerxes Corporation

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Underground Use
  • Volume Capacity: 3000 to 12000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 96
Fireguard® Horizontal -- FG Series
from Westeel

Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard design provides the ultimate protection against costly and environmentally damaging... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 250 to 11050
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 57.6 to 124
Steel Epoxy Lined Air-Over-Water Tanks -- AW Series
from Myers by Pentair

The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank. Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This... [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 30 to 120
  • Type: Expansion Tank; Water Tank
  • Pressure Rating: 75
Onsite Wastewater Tanks
from ZCL Composites, Inc.

WE OFFER RELIABLE WASTEWATER STORAGE YOU CAN TRUST. ZCL | Xerxes onsite wastewater tanks protect communities and the environment with sustainable, long-lasting septic and wastewater storage. Built to be reliable and highly efficient, our fiberglass tanks offer customers watertight,... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Outdoor Use; Underground Use
  • Volume Capacity: 60000
  • Type: Wastewater Tank
  • Material: Composite/Fiberglass
Double-Wall Fuel Storage Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Double-Wall Fuel Storage Tanks. CSI's advanced double-wall technology gives storage tank owners, municipalities, counties, provinces, and states proven protection against petroleum contamination of underground water supplies. In addition to our UL listing, our tanks comply with the EPA's... [See More]

  • Features: Corrosion Protection; Double Wall; Spill Containment; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Fuel/Oil Tank
  • Diameter / Width: 48
Pipeline Sump Tanks
from Xerxes Corporation

Xerxes corrosion resistant tanks are increasingly being specified for a variety of oil and gas industry applications. As the North American pipeline infrastructure and related facilities continues to expand, owners and their design engineering firms are using Xerxes storage tanks for the collection... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Underground Use
  • Volume Capacity: 600 to 10000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 48 to 96
Fuel-Vault™ Horizontal AST -- Model FV-H Series
from Westeel

Fuel-Vault Horizontal AST is the easiest and environmentally safest way to store flammable or combustible liquids. Available in many different sizes and with multi compartment configurations, demand Westeel's Fuel-Vault for your storage needs. [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment
  • Volume Capacity: 995 to 20675
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 63 to 162
Steel Pressure Tanks -- PS Series
from Myers by Pentair

PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel. Electrostatically-Applied Polyester Paint. Seamless, One-Piece Water Cell. One-Piece Composite Service Connection [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 2 to 199
  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 8.4 to 24
Potable Water Storage Tanks
from ZCL Composites, Inc.

STORING CLEAN DRINKING WATER CAN BE REFRESHINGLY SIMPLE. Health and safety requirements for drinking water systems can be complex, but sourcing a tank that meets them shouldn ’t be. Engineers design water distribution and handling systems with ZCL | Xerxes potable water storage tanks, because... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Outdoor Use; Portable; Underground Use
  • Volume Capacity: 60000
  • Type: Water Tank
  • Material: Composite/Fiberglass
Fire Protection Underground Double-wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Fire Protection. Lightweight Flowtite tanks can be custom built for any fire protection system design. We understand the requirements of fire protection systems, and manufacture our tanks to National Fire Protection Association (NFPA) specifications. By providing a dedicated source of water required... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Chemical Tank
  • Diameter / Width: 48
Water Conservation Tanks for Underground and Aboveground Applications
from Xerxes Corporation

Xerxes water tanks in either underground or abovegroundconfigurations have become a superior option for a wide range of water capture and storage applications. Water is increasingly viewed as a limited and precious resource. Collecting and reusing it has taken on a new significance. Green Building... [See More]

  • Features: Corrosion Protection; Fireproof; Insulated; Outdoor Use
  • Diameter / Width: 48 to 96
  • Type: Water Tank
  • Material: Composite/Fiberglass
Fuel-Vault™ Vertical AST -- Model FV-V Series
from Westeel

Fuel-Vaul is the easiest and environmentally safest way to store flammable or combustible liquids. The Fuel-Vaul vertical tank is engineered to provide environmentally safe handling and storage of flammable and combustible liquids. Easy to use and install, its double containment storage system... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment
  • Volume Capacity: 267 to 3319
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 45.6 to 114
Steel Pressure Tanks -- PSP Series
from Myers by Pentair

PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity. 100% Leak Tested. Heavy-Gauge Steel Tank Construction. Seamless, One-Piece Water Cell. Electrostatically-Applied Polyester Paint. Tested-Tough Composite Base. [See More]

  • Features: Corrosion Protection
  • Volume Capacity: 19 to 119
  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
Underground Fuel Storage Tanks
from ZCL Composites, Inc.

Tank owners and system designers of underground fuel systems need tanks that provide secure storage of fuel over time. ZCL | Xerxes fiberglass double-wall tanks are an excellent solution because they are corrosion-resistant, both inside and out. Our tanks have a proven record of compatibility with... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Underground Use
  • Volume Capacity: 50000
  • Type: Fuel/Oil Tank
  • Material: Composite/Fiberglass
Fuelmaster® System
from Containment Solutions, Inc. (CSI)

FuelMaster ® System. Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented; Underground Use
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95
Water Tank -- 4-ft Diameter
from Xerxes Corporation

Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many competitive products. Xerxes... [See More]

  • Features: Corrosion Protection; Outdoor Use; Underground Use
  • Volume Capacity: 600 to 1500
  • Type: Water Tank
  • Diameter / Width: 48
Recycoil® Horizontal -- Model HR Series
from Westeel

Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil horizontal tank is engineered to provide environmentally safe handling and storage of used oil or other hazardous materials. Easy to use and install, its double containment construction provides... [See More]

  • Features: Corrosion Protection; Outdoor Use; Vented
  • Volume Capacity: 161 to 506
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 30 to 40.8
Water Conservation Tanks
from ZCL Composites, Inc.

OUR HIGH-PERFORMANCE TANKS ARE THE RELIABLE WATER SOLUTION. ZCL | Xerxes fiberglass water storage tanks provide maximum reliability and watertight performance, making them ideal for a range of water capture and storage applications, including rainwater harvesting, stormwater retention and detention,... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Outdoor Use
  • Volume Capacity: 60000
  • Type: Water Tank
  • Material: Composite/Fiberglass
GenCube® Tanks
from Containment Solutions, Inc. (CSI)

GenCube ™. Diesel / Fuel Oil Supply Tanks. Gen Cube ™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube rectangular design... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 60 to 20000
  • Type: Fuel/Oil Tank; Hazardous Tank
  • Diameter / Width: 34 to 96
Recycoil® Vertical -- Model VR Series
from Westeel

Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil vertical tank is engineered to provide environmentally safe handling and storage of used oil or other hazardous materials. Easy to use and install, its double containment storage system provides... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Portable; Vented
  • Volume Capacity: 296 to 1002
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 45.5 to 69
Grease Interceptor Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Grease Interceptors. Grease interceptors (also referred to as grease traps for smaller applications) are temporary storage/disposal tanks for wastewater in grease producing environments. Contaminants in this particular type of wastewater are made up of "fats, oils, and grease " (FOG). As FOG... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Water Tank
  • Diameter / Width: 48
Vacu-Vault® Horizontal AST -- Model VV Series
from Westeel

Vacu-Vault is an innovative technological approach to storing flammable or combustible liquids. The Vacu-Vault Above Ground Storage Tank (AST) has a vacuum drawn between the primary and secondary tank to confirm tank integrity. Easy to use and install, this unique design provides cost effective... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment (optional feature)
  • Volume Capacity: 285 to 19800
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 44.4 to 154
Hoover Vault™ Tanks
from Containment Solutions, Inc. (CSI)

Hoover Vault ™ Tanks. Containment Solutions, Inc. (CSI) provides safe, affordable solutions for the storage of flammable and combustible liquids. If you are concerned about the effects fuel storage has on your bottom line, look at the advantages of aboveground fire-protected storage tanks. Our... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95
Hydroguard® System
from Containment Solutions, Inc. (CSI)

HydroGuard ® System for Underground Storage. A comprehensive underground "storage system " designed to minimize exposure and lower operating costs well in to the future. The HydroGuard ® System is the most dependable storage system available. At the core of this package is the... [See More]

  • Features: Corrosion Protection; Double Wall; Spill Containment; Vented; Underground Use
  • Volume Capacity: 600 to 40000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 48 to 120
KomboTank™ Multiple Product Storage -- KB 2 x 250
from Containment Solutions, Inc. (CSI)

KomboTank ™. Containment Solutions' KomboTank ™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof (optional feature); Outdoor Use; Portable; Spill Containment; Vented
  • Volume Capacity: 500
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank; Hazardous Tank
  • Diameter / Width: 44
Onsite Septic Underground Double-wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Onsite Septic. EPA statistics show that onsite septic systems serve approximately 25 % of the U.S. population and 40 % of all new housing development. Conventional systems can leak, causing "blackwater " to contaminate soil and ground water. The key to the onsite market's growth is a... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Hazardous Tank; Septic Tank
  • Diameter / Width: 48
Potable Water Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Potable Water. CSI manufactures Flowtite ® fiberglass tanks according to NSF 61 and AWWA standards for potable water storage. Because of their lightweight design, Flowtite tanks are easy to transport and easy to install making them popular in remote areas where a dependable, drinkable water... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Water Tank
  • Diameter / Width: 48
Rainwater Harvesting Underground Double-wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Underground Rainwater Tanks. Rainwater harvesting (RWH) captures, diverts and stores rainwater for later use. With proper planning and design, your system can be built to capture up to 100 % of the surface area rainwater. Flowtite fiberglass tanks can store wastewater, graywater, rainwater,... [See More]

  • Features: Corrosion Protection; Outdoor Use; Vented
  • Volume Capacity: 550 to 1500
  • Type: Water Tank
  • Diameter / Width: 48
Rehabilitation Wetwells
from Containment Solutions, Inc. (CSI)

Rehabilitation Wetwells. Just like Rehabilitation Manholes, rehab wetwells can be installed within existing lift stations to provide a long-term and cost-effective solution to wetwell rehab. CSI rehab wetwells are manufactured using the same composite and process as standard wetwells so they... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Diameter / Width: 36 to 240
  • Type: Hazardous Tank; Water Tank; Wetwell
  • Height: 36 to 420
ReTank®
from Containment Solutions, Inc. (CSI)

ReTank ®. ReTank ® is an on-site retrofit system which allows you to turn any Containment Solutions, Owens Corning or other manufacturers' fiberglass single-wall tank into a hydrostatically monitored double-wall tank. Benefits include reducing costs of tank replacement and using existing... [See More]

  • Features: Corrosion Protection; Spill Containment; Underground Use
  • Material: Composite/Fiberglass
  • Type: Fuel/Oil Tank; Hazardous Tank
SafeWaste™ Used Oil Storage System -- SW250
from Containment Solutions, Inc. (CSI)

SafeWaste ™. Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste ™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention... [See More]

  • Features: Corrosion Protection; Outdoor Use; Portable; Spill Containment; Vented
  • Volume Capacity: 250
  • Type: Fuel/Oil Tank
  • Diameter / Width: 44
Stormwater Collection Underground Double-wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Stormwater Collection. In many rural areas of the world water can be scarce where annual rainfall is low. Although stormwater is a proven water collection source for these abnormally dry rural communities, similar water shortages can occur in urban areas as well even where average rainfall amounts... [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Water Tank
  • Diameter / Width: 48
Triple-Wall Tank -- 4' Diameter
from Containment Solutions, Inc. (CSI)

Triple-Wall Tanks. In 1997, CSI designed the UL listed triple-wall fiberglass tank for use in environmentally sensitive areas where tertiary containment is required. The triple-wall tank design provides secondary containment for the standard secondary containment system. Triple-wall tanks offer... [See More]

  • Features: Corrosion Protection; Spill Containment; Vented; Underground Use
  • Volume Capacity: 550 to 1500
  • Type: Fuel/Oil Tank
  • Diameter / Width: 48
Urea DEF Storage Tank
from Containment Solutions, Inc. (CSI)

Urea DEF Storage. Containment Solutions (CSI) was the first fiberglass tank manufacturer in North America to complete independent third party testing for Urea DEF compatibility. CSI underground fiberglass chemical tanks meet the quality and storage requirements in the ISO standard and the PEI... [See More]

  • Features: Corrosion Protection; Double Wall (optional feature); Vented; Underground Use
  • Volume Capacity: 8000 to 40000
  • Type: Chemical Tank
  • Diameter / Width: 96 to 144
WasteEvac® Used Oil Storage System -- H240
from Containment Solutions, Inc. (CSI)

WasteEvac ®. WasteEvac ® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids... [See More]

  • Features: Corrosion Protection; Double Wall; Outdoor Use (optional feature); Portable; Spill Containment; Vented
  • Volume Capacity: 240
  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
  • Diameter / Width: 38
Wetwells (Lift Stations)
from Containment Solutions, Inc. (CSI)

Wetwells (Lift Stations). Wetwells, or lift stations, are used to move sewage from lower to higher elevation, particularly where the elevation of the source is not sufficient for gravity flow or when the use of gravity alone will result in excessive excavation and higher construction costs. [See More]

  • Features: Corrosion Protection; Vented; Underground Use
  • Diameter / Width: 36 to 240
  • Type: Hazardous Tank; Water Tank; Wetwell
  • Height: 36 to 420