Pressure Vessel Storage Tanks and Process Tanks

45 Results
3M PPS 16121 High Output Mini Pressure Cup -- 16121 MINI PRESSURE CUP [7000119727 from 3M]
from Ellsworth Adhesives

3M PPS Mini Pressure Cup 16121 is used in place of metal cups for pressure cup guns. 6 oz Cup. [See More]

  • Type: Pressure Vessel
60 Gallon Receiver Tank
from EXAIR

Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved ” for compressed air. EXAIR ’s new Model 9500-60 60 Gallon Receiver Tank can... [See More]

  • Type: Air Receiver; Pressure Vessel
  • Pressure Rating: 200
  • Volume Capacity: 60
  • Material: Steel
CRN & ASME Pressure Vessels
from WATTCO

ASME and CRN certified Pressure vessels are critical pieces of equipment in the field of engineering and various industrial applications. The purpose of an ASME pressure vessel is to safely contain and handle liquids and/or gases under pressure, adhering to the standards set by the American Society... [See More]

  • Type: Pressure Vessel
  • Material: Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
  • Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
3M PPS 16124 High Output Large Pressure Cup -- 16124 LARGE PRESSURE CUP [7000119668 from 3M]
from Ellsworth Adhesives

3M Large Pressure Cup 16124 is used in place of metal cups for pressure cup guns. Each cup includes one large cup with hose and hose port and one retaining collar and shroud assembly. Hard cup supports large and medium lids and liners. 850 mL Cup. [See More]

  • Type: Pressure Vessel
Techcon TS1258 Pressure Pot -- TS1258 [TS1258 from Techcon]
from Ellsworth Adhesives

Techcon Systems TS1258 Pressure Pot. 100 psi pressure pot is designed to accommodate all solvent and epoxy fluids, as well as CA's and UV's. Techcon components are recommended for use with other Techcon Parts only. [See More]

  • Type: Pressure Vessel
Horizontal and Vertical Liquid Receivers
from BITZER US, Inc.

The horizontal and vertical liquid receivers are available for HFC/(H)CFC refrigerants, ammonia, hydrocarbon and carbon dioxide and fulfil the various requirements of refrigeration and air conditioning technology. Operating temperatures of –10 °C to 120 °C are possible with a maximum... [See More]

  • Type: Pressure Vessel; Process Tank; Refrigeration Systems
  • Pressure Rating: 406 to 653
Pressurized Accumulator Tank -- 30573-001
from Xylem Applied Water Systems

Pressurized Accumulator Tank. Model No.: 30573-001. Compact pneumatic bladder tank is designed for smaller systems and space. Mounts easily in any position. Perfect for low volume water supply applications. Tank is pressurised to 10 psi (0.7 bar) and can be fine-tuned to the cut-inpressure of a pump [See More]

  • Type: Pressure Vessel; Accumulator Tank
  • Pressure Rating: 125
  • Volume Capacity: 0.2500
High Pressure Storage System
from Advanced Gas Technologies

DOT cylinders to 6000 psig available. ASME cylinders to 7000 psig available. Multi-cylinder assemblies available complete with storage rack. Manifolding [See More]

  • Type: Gas Cylinder; Hazardous Tank; Pressure Vessel
  • Diameter / Width: 12.75 to 24
  • Volume Capacity: 109 to 700
  • Pressure Rating: 974 to 9420
Blowdown Vessel -- BDV60
from Spirax-Sarco

Boiler blowdown. Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 18.11 to 70.87
  • Volume Capacity: 24.3 to 482
  • Height: 1830 to 2515
Chemical -- 1100L Portable Tank UN T19
from CCR Containers

bull; SS- 316 Ti / 1.4571. • Manhole Flange : double groove. • Internal diameter : 465 mm. • Number of closures : 20 bolts. • Safety system : relief valve 2 ‘ ’1/2 set at 7,34 bar, bursting disc at 8,07 bar, manometer 0/10 bar. • Liquid line : ball valve 1... [See More]

  • Type: Pressure Vessel
Boiler Feed and Recovery System Surge Tank -- SRG-1200
from Cleaver-Brooks

Because condensate return volume is largely unpredictable, a surge tank provides a means to collect intermittent condensate returns and supply water at a relatively constant volume, while limiting discharge to drain. Features: ASME Heads. 1/4" Thick (Minimum) Shell. Boosts Condensate Return... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 48
  • Volume Capacity: 1200
  • Material: Steel
Frick® Economizer
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

Frick ® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated to chill the main stream of high pressure liquid passing through the heat exchanger shell side. Features and... [See More]

  • Type: Pressure Vessel
  • Pressure Rating: 350
  • Diameter / Width: 5.56 to 10.75
Containment Cell -- CC29X60X1K
from Fluitron, Inc.

Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via frangible walls,... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Hazardous Tank; Pressure Vessel
  • Height: ? to 144
  • Diameter / Width: 29
  • Material: Steel
Stainless Steel Tanker Trailer Brenner
from BakerCorp

Ideal Usage. Chemical storage and transport. Distribution of finished, intermediate and waste products. Storage of product overruns. Benefit. Roadworthy, reliable, DOT approved interim storage and transfer. Minimizes cross contamination and cleaning cost. SPECIFICATIONS AND ADDITIONAL INFO. 7,000... [See More]

  • Type: Chemical Tank; Pressure Vessel
  • Diameter / Width: 98
  • Volume Capacity: 7000
  • Height: 139
ASME Code Tanks & Vessels
from SSI Fabricated

Flash Tanks & Pressure Vessels. Applications. Process Industry. Metals and Mining. Power Industry. Water and Waste. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Low pressure drop streamlined design. Large strainer screens. Compact end to end dimension. Fabricated Construction. [See More]

  • Type: Pressure Vessel
  • Material: Steel (optional feature); Stainless Steel (optional feature)
Stainless Steel Portable Pressure Vessel -- 10690
from Pope Scientific, Inc.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII... [See More]

  • Type: Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances
  • Height: 8.5
  • Volume Capacity: ? to 1
  • Pressure Rating: ? to 175
Custom Pressure Vessels - 100 - 15,000 psig
from GENERON

As a leading manufacturer of Custom Pressure Vessels, 2 Phase Separators and 3 Phase Separators, and Process Skids, GENERON delivers the highest standards and reliable products to end users, OEM's, and manufacturers. GENERON provides a full range of Design, Engineering, Project Management, Quality... [See More]

  • Type: Pressure Vessel
  • Pressure Rating: 100 to 15000
  • Diameter / Width: 192
  • Material: Steel (optional feature); Stainless Steel (optional feature)
Carbon Steel Air Receiver Tank -- T1-400 - 1 Gallon
from MAXPRO Technologies, Inc.

400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 6
  • Volume Capacity: 1
  • Height: 16
Pressure Tank -- TS1258
from Techcon

Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications. [See More]

  • Type: Pressure Vessel
  • Pressure Rating: 70
Geological Vessel
from Harwood Engineering Company

A third standard design was originally developed for geologists who require pressures up to 14 kilobar and temperatures of up to 1500oC in the working cavity, using inert gas as the pressure medium. It has closures on both ends of the cylinder. The top closure carries a pressure port for 200,000... [See More]

  • Type: Pressure Vessel
  • Pressure Rating: 200000
  • Diameter / Width: 0.5000
Pressurized Large Accumulator Tank -- 18810-0000
from Xylem Applied Water Systems

Pressurized Large Accumulator Tank. Will smooth flow from faucets and shower, reducing pump cycling and eliminating pulsations and water hammer. Water is totally separated from air chamber and metal tank by a bladder and polypropylene tank liner. Mounts horizontally, vertically, or upside down. [See More]

  • Type: Pressure Vessel; Accumulator Tank
  • Pressure Rating: 20
  • Volume Capacity: 1
Flash Vessel -- FV
from Spirax-Sarco

Description. The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications. Applications. These vessels are particularly suited to boiler blowdown heat recovery systems where efficient... [See More]

  • Type: Pressure Vessel
  • Height: 48.23 to 59.88
  • Diameter / Width: 6.61 to 17.99
  • Pressure Rating: 203
Chemical -- 1100L Portable Tank UN T20
from CCR Containers

bull; Stainless steel 316 Ti. MANHOLE: • Inside diameter: 465 mm. • Number of closures: 20 bolts. • Safety: relief valve 2 ‘ ’1/2 set at 7,34 bar, rupture disc at 8,07 bar, manometer 10 bar. • Liquid line: ball valve 1 ’ ’1/2 on dip tube. • Gas line:... [See More]

  • Type: Pressure Vessel
Frick® Horizontal Oil Pot
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Johnson Controls, we ’ve engineered Frick ® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick ® are smaller pressure vessels that collect oil rich refrigerant which can... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 8.62 to 12.75
  • Volume Capacity: 5.98 to 14.96
  • Pressure Rating: 300
Pressure Vessel
from Fluitron, Inc.

Fluitron offers a wide range of laboratory, pilot, and some production scale pressure vessels for use as reactors, accumulators, autoclaves, hydrostatic test tanks, storage vessels, process vessels, etc. [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel; Process Tank
  • Pressure Rating: 500 to 150000
  • Volume Capacity: 10 to 500
  • Material: Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium; Nickel Alloy
Carbon Steel Air Receiver Tank -- T15-200 - 17 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 16" Dia. x 24" H,66 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 16
  • Volume Capacity: 17
  • Height: 24
Pressure Tank / Reservoir -- TS1254
from Techcon

The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure dispensing for all... [See More]

  • Type: Pressure Vessel
  • Pressure Rating: 70
Manganin Cell Body Vessel
from Harwood Engineering Company

The "usual" workhorse is known as the Manganin Cell Body Vessel. It is made of Aircraft Quality E-4340 and has a single end closure, with a 12H-1 pressure port at the bottom end. The vessel has a bore that can accommodate a 1" diameter by 3" long work piece. Other models will accommodate pieces of... [See More]

  • Type: Pressure Vessel
Pressurized Mini Accumulator Tank -- 30573-0012B
from Xylem Applied Water Systems

Pressurized Mini Accumulator Tank. Compact pneumatic bladder tank is designed for smaller systems and space. Mounts easily in any position. Perfect for low volume water supply applications. Tank is pressurised to 10 psi (0.7 bar) and can be fine-tuned to the cut-inpressure of a pump [See More]

  • Type: Pressure Vessel; Accumulator Tank
  • Pressure Rating: 125
  • Volume Capacity: 0.1680
Chemical -- 1100L Portable Tank UN T22
from CCR Containers

bull; Sainless steel 316 Ti / 1.4571. • Inside diameter: 465 mm. • Number of closures: 20 bolts. • Safety: relief valve 2 ‘ ’1/2 set at 10 bar, rupture disc at 12,1 bar, manometer 0/16 bar. • Liquid line: ball valve 1 ’ ’1/2 on dip tube. • Gas line:... [See More]

  • Type: Pressure Vessel
Frick® Recirculator Vessel
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

Our Frick ® Horizontal and Vertical Recirculators are designed and built to provide easy start-up and years of service, saving you time and money. We manufacture these reliable recirculator vessels specifically to create conditions to separate liquid and vapor refrigerant. At Frick ®, our... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 6.62 to 144
  • Volume Capacity: 0.1496 to 1692
  • Pressure Rating: 250 to 300
Carbon Steel Air Receiver Tank -- T30-200 - 30 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 20
  • Volume Capacity: 30
  • Height: 26
Powder Bomb Vessel
from Harwood Engineering Company

Another “workhorse ”- originally designed for the military for use as a powder bomb- also has a single closure. It has a nominal 2 ” bore and a 200cc working cavity. Its service pressure is limited to 100,000 psi. Variants on this design exist to take the working cavity up to... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 2
  • Volume Capacity: 0.6340
  • Pressure Rating: 100000
Chemical -- 2500L Portable Tank UN T21
from CCR Containers

bull; Material: stainless steel 316 Ti / 1.4571. • Manlid Inside diameter: 465 mm. • Closures: 20 bolts. • Safety: relief valve 2 ‘ ’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar. • Liquid line: ball valve 1 ’ ’1/2 on dip tube. •... [See More]

  • Type: Pressure Vessel
Frick® Refrigeration Receiver
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Frick ® by Johnson Controls, we offer refrigeration receivers designed for your specific needs. Whether you require vertical or horizontal vessel orientation, high pressure receivers, dedicated thermosyphon receivers or a combination of high pressure and thermosyphon together, we ’ve... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 6.62 to 144
  • Volume Capacity: 0.1496 to 1692
  • Pressure Rating: 250 to 300
Carbon Steel Air Receiver Tank -- T4-600 - 4 Gallon
from MAXPRO Technologies, Inc.

600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 10.75
  • Volume Capacity: 4
  • Height: 13.75
Chemical -- 450L Pressure Tank UN T14
from CCR Containers

bull; Material: SS-316 Ti/1.4571. Manhole flange: double groove. • Internal diameter: 465 mm. • Number of closures: 20 bolts. • Safety system: relief valve 2 " 1/2 set a 4,4 bar, bursting disc at 4,84 bar, manometer 0/10 bar. • Liquid line: ball valve 1" 1/2 on dip tube + blind... [See More]

  • Type: Pressure Vessel
Frick® Surge Drum
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Frick ® by Johnson Controls, we offer surge drum options like single direction or dual direction vapor flow to help keep your system operating safely and smoothly. Our Horizontal Surge Drum is a flooded refrigerant surge drum that serves not only as a liquid reservoir, but also as a liquid... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 6.62 to 144
  • Volume Capacity: 0.1496 to 1692
  • Pressure Rating: 250 to 300
Chemical -- Gas Cylinder
from CCR Containers

bull; Capacity: 930 L. • Diam.: 860 mm. • Length : 2350 mm. • Material: SS 304. • Manhole opening: 240 mm. • Liquid and gas valves: 1"1/4. • Tare weight: 690 kg. • Max gross weight: 2180 kg. • Max working pressure: 28 bar. • Test pressure: 42 bar. •... [See More]

  • Type: Pressure Vessel
Frick® Vertical Intercooler
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

The Frick ® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for high temperature loads. Features and Benefits. The Frick ® intercooler is designed and rated... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 12.75 to 96
  • Volume Capacity: 25.96 to 1852
Chemical -- High Pressure Sphere
from CCR Containers

bull; Stainless steel 304 L / 1.4307. • Manlid inside diameter: 420 mm. • Closures: 16 bolts. • Safety: relief valve 1 ‘ ’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar. • Liquid line: ball valve 1 ’ ’ on dip tube. • Gas line: ball... [See More]

  • Type: Pressure Vessel
Frick® Vertical Refrigeration Accumulator
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Frick ® by Johnson Controls, we engineer our Vertical Accumulators to provide protection for refrigeration vapor compressors by preventing occasional liquid in the suction line from entering the suction of the compressors. Our high quality refrigeration accumulator features a 12-96 inch... [See More]

  • Type: Pressure Vessel
  • Diameter / Width: 12 to 96
  • Volume Capacity: 0.1496 to 1692
  • Pressure Rating: 250 to 300
Chemical -- Large Capacity
from CCR Containers

bull; Container in stainless steel 316 / 1.4401. • Carbon steel ISO frame. • Manhole DN500 with 8 SS butterfly swing bolts. • PTFE manhole gasket. • 1 safety valve 2"1/2. • 1 rupture disc. • 1 manometer. • 1 air ball valve 1"; with blind flange. • 1 spare or... [See More]

  • Type: Pressure Vessel
Chemical -- Pressure Tank UN T14
from CCR Containers

Manhole. • Manhole diameter: 500mm 20in. • Number of closures: 20. • Closure type: Bolts and nuts. • Manhole gasket: ptfe. • Manhole cover: yes. Discharge. • Discharge type: Top only. • Liquid line: Ball valve / DN40 / Dip tube / 1 ” ½. • Gas... [See More]

  • Type: Pressure Vessel