Vented Storage Tanks and Process Tanks
from Containment Solutions, Inc. (CSI)
Aboveground Commercial Tanks. Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible. Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since... [See More]
- Features: Corrosion Protection; Outdoor Use; Vented
- Volume Capacity: 1250 to 2000
- Type: Water Tank
- Diameter / Width: 72
from Westeel
Liquid Fertilizer Tanks offer ultimate protection when storing large volumes of liquid fertilizer at the distribution location, or on farm. The single wall design complete with an internal coating provides cost effective, versatile storage options for your application. Options. Custom colours. [See More]
- Features: Spill Containment; Vented
- Volume Capacity: 1296 to 114000
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 44 to 139
from Spirax-Sarco
Boiler blowdown. Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove... [See More]
- Features: Vented
- Volume Capacity: 24.3 to 482
- Type: Pressure Vessel
- Diameter / Width: 18.11 to 70.87
from Containment Solutions, Inc. (CSI)
Aboveground Residential Tanks. Regardless of where you live you have probably been subjected to voluntary or mandatory water restrictions. These are typically during summer months when temperatures and water use peaks for irrigation. The irony is that the over use of water during this time of year... [See More]
- Features: Corrosion Protection; Outdoor Use; Vented
- Volume Capacity: 300
- Type: Water Tank
- Diameter / Width: 36
from Westeel
Bulk Plant Horizontal tanks are engineered for storage of large quantities of flammable or combustible liquids in a cost effective single wall design. [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 350 to 27495
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 52.8 to 157
from Containment Solutions, Inc. (CSI)
Catwalk & Undercatwalk. Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs. Standard Features: UL-142 Listed. [See More]
- Features: Corrosion Protection (optional feature); Vented
- Volume Capacity: 500 to 1000
- Type: Fuel/Oil Tank
- Diameter / Width: 35
from Westeel
Bulk Plant Vertical tanks are the perfect solution for storing large quantities of flammable or combustible liquids in a small space. [See More]
- Features: Vented
- Volume Capacity: 3300 to 38500
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 120 to 552
from Containment Solutions, Inc. (CSI)
Compartment Tanks. Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including diesel. Since compartment tanks... [See More]
- Features: Corrosion Protection; Double Wall (optional feature); Spill Containment; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Fuel/Oil Tank
- Diameter / Width: 48
from Westeel
Centurion W grain bins are designed for on-farm use, and for small commercial operations. The design of the exterior stiffeners is a perfect balance of strength and steel use such that sidewalls are over 2.5 times more efficient at achieving the maximum load possible out of each pound of steel. This... [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 27276 to 62558
- Type: General Purpose/ Bulk Storage Tank
- Height: 271 to 577
from Containment Solutions, Inc. (CSI)
Double-Wall Fuel Storage Tanks. CSI's advanced double-wall technology gives storage tank owners, municipalities, counties, provinces, and states proven protection against petroleum contamination of underground water supplies. In addition to our UL listing, our tanks comply with the EPA's... [See More]
- Features: Corrosion Protection; Double Wall; Spill Containment; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Fuel/Oil Tank
- Diameter / Width: 48
from Westeel
Wide-Corr Centurion flat bottom bins are designed for the rigors of commercial applications (including use in the biofuels industry) and withstand the extra stress caused by continuous use, extreme temperatures, high winds, and heavy snow loads. The Centurion series of bins offer greater resistance... [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 68981 to 175943
- Type: General Purpose/ Bulk Storage Tank
- Height: 456 to 653
from Containment Solutions, Inc. (CSI)
Fire Protection. Lightweight Flowtite tanks can be custom built for any fire protection system design. We understand the requirements of fire protection systems, and manufacture our tanks to National Fire Protection Association (NFPA) specifications. By providing a dedicated source of water required... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Chemical Tank
- Diameter / Width: 48
from Westeel
Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard design provides the ultimate protection against costly and environmentally damaging... [See More]
- Features: Corrosion Protection; Double Wall; Fireproof; Outdoor Use; Spill Containment; Vented
- Volume Capacity: 250 to 11050
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 57.6 to 124
from Containment Solutions, Inc. (CSI)
FuelMaster ® System. Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by... [See More]
- Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented; Underground Use
- Volume Capacity: 250 to 20000
- Type: Fuel/Oil Tank
- Diameter / Width: 43 to 95
from Westeel
Gravity Flow AST's have been used on the farm and in the field for decades. These tanks have seen many improvements over the years and feature embossed ends and heavy gauge construction. Westeel is your #1 source for stand mounted gravity flow AST's. [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 300 to 1000
- Type: Chemical Tank; Fuel/Oil Tank
- Material: Steel
from Containment Solutions, Inc. (CSI)
GenCube ™. Diesel / Fuel Oil Supply Tanks. Gen Cube ™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube rectangular design... [See More]
- Features: Corrosion Protection; Double Wall; Outdoor Use; Spill Containment; Vented
- Volume Capacity: 60 to 20000
- Type: Fuel/Oil Tank; Hazardous Tank
- Diameter / Width: 34 to 96
from Westeel
Westeel's new Econo Vault liquid storage tank is set to become the industry standard for Upstream storage. These multi-purpose & multi-use tanks may be used as is with the welded on tank cradles or placed on Westeel tank stands. The 100% containment (Directive 55 compliant, formerly G55) design... [See More]
- Features: Double Wall; Outdoor Use; Spill Containment; Vented
- Material: Steel
- Type: Chemical Tank; Fuel/Oil Tank
from Containment Solutions, Inc. (CSI)
Grease Interceptors. Grease interceptors (also referred to as grease traps for smaller applications) are temporary storage/disposal tanks for wastewater in grease producing environments. Contaminants in this particular type of wastewater are made up of "fats, oils, and grease " (FOG). As FOG... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Water Tank
- Diameter / Width: 48
from Westeel
Vacu-Vault ® liquid storage tanks are an innovative technological approach to storing flammable or combustible liquids. The Vacu-Vault ® Above Ground Storage Tank (AST) has a vacuum drawn between the primary and secondary tank to confirm tank integrity. Easy to use and install, this unique... [See More]
- Features: Double Wall; Outdoor Use; Vented
- Volume Capacity: 4750 to 85500
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 77 to 131
from Containment Solutions, Inc. (CSI)
Hoover Vault ™ Tanks. Containment Solutions, Inc. (CSI) provides safe, affordable solutions for the storage of flammable and combustible liquids. If you are concerned about the effects fuel storage has on your bottom line, look at the advantages of aboveground fire-protected storage tanks. Our... [See More]
- Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented
- Volume Capacity: 250 to 20000
- Type: Fuel/Oil Tank
- Diameter / Width: 43 to 95
from Westeel
Specially designed for the safe, long-term storage of fertilizer, grain, or seed, Magnum F smoothwall bins are professionally designed hopper bottom bins. A slip-additive in the interior epoxy reduces friction and improves clean-out. [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 6516 to 56507
- Type: General Purpose/ Bulk Storage Tank
- Height: 176 to 529
from Containment Solutions, Inc. (CSI)
HydroGuard ® System for Underground Storage. A comprehensive underground "storage system " designed to minimize exposure and lower operating costs well in to the future. The HydroGuard ® System is the most dependable storage system available. At the core of this package is the... [See More]
- Features: Corrosion Protection; Double Wall; Spill Containment; Vented; Underground Use
- Volume Capacity: 600 to 40000
- Type: Fuel/Oil Tank
- Diameter / Width: 48 to 120
from Westeel
Designed to provide trouble free clean-out and superior protection from corrosion, Westeel's Magnum G smoothwall hopper bottom bins are perfect for the storage of grain, seed, and feed. The steep 40 degree cone slope and 19" opening help eliminate the potential for product hang-up. [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 10612 to 56507
- Type: General Purpose/ Bulk Storage Tank
- Height: 224 to 529
from Containment Solutions, Inc. (CSI)
KomboTank ™. Containment Solutions' KomboTank ™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,... [See More]
- Features: Corrosion Protection; Double Wall; Fireproof (optional feature); Outdoor Use; Portable; Spill Containment; Vented
- Volume Capacity: 500
- Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank; Hazardous Tank
- Diameter / Width: 44
from Westeel
The Mobile Service Single Wall (SW) Above Ground Storage Tank (AST) offers strength, reliability, value and has been the market leader since its inception. It is engineered to provide mobile diesel transportation options for equipment service applications. Easy to use and install, its portable... [See More]
- Features: Outdoor Use; Portable; Vented
- Volume Capacity: 69 to 92
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 18
from Containment Solutions, Inc. (CSI)
Lube Cube ®. Lube Cube ® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than 55-gallon drums. Lube Cube... [See More]
- Features: Corrosion Protection (optional feature); Outdoor Use; Portable; Vented
- Volume Capacity: 60 to 20000
- Type: Fuel/Oil Tank
- Diameter / Width: 32 to 92
from Westeel
The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer ’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without compromising volume. [See More]
- Features: Double Wall (optional feature); Outdoor Use; Portable; Vented
- Volume Capacity: 120 to 216
- Type: Chemical Tank; Fuel/Oil Tank; Mobile Equipment Service APT
- Height: 20.5 to 58.9
from Containment Solutions, Inc. (CSI)
Onsite Septic. EPA statistics show that onsite septic systems serve approximately 25 % of the U.S. population and 40 % of all new housing development. Conventional systems can leak, causing "blackwater " to contaminate soil and ground water. The key to the onsite market's growth is a... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Hazardous Tank; Septic Tank
- Diameter / Width: 48
from Westeel
Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil horizontal tank is engineered to provide environmentally safe handling and storage of used oil or other hazardous materials. Easy to use and install, its double containment construction provides... [See More]
- Features: Corrosion Protection; Outdoor Use; Vented
- Volume Capacity: 161 to 506
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 30 to 40.8
from Containment Solutions, Inc. (CSI)
Potable Water. CSI manufactures Flowtite ® fiberglass tanks according to NSF 61 and AWWA standards for potable water storage. Because of their lightweight design, Flowtite tanks are easy to transport and easy to install making them popular in remote areas where a dependable, drinkable water... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Water Tank
- Diameter / Width: 48
from Westeel
Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil vertical tank is engineered to provide environmentally safe handling and storage of used oil or other hazardous materials. Easy to use and install, its double containment storage system provides... [See More]
- Features: Corrosion Protection; Double Wall; Outdoor Use; Portable; Vented
- Volume Capacity: 296 to 1002
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 45.5 to 69
from Containment Solutions, Inc. (CSI)
Underground Rainwater Tanks. Rainwater harvesting (RWH) captures, diverts and stores rainwater for later use. With proper planning and design, your system can be built to capture up to 100 % of the surface area rainwater. Flowtite fiberglass tanks can store wastewater, graywater, rainwater,... [See More]
- Features: Corrosion Protection; Outdoor Use; Vented
- Volume Capacity: 550 to 1500
- Type: Water Tank
- Diameter / Width: 48
from Westeel
The Road-Vault Double Wall (DW) Above Ground Storage Tank (AST) is the ultimate innovation in portable petroleum transport. It is engineered to provide environmentally safe mobile transportation of flammable or combustible liquids in a Transport Canada (TC) approved container. Easy to use and... [See More]
- Features: Double Wall; Outdoor Use; Portable; Vented
- Volume Capacity: 93 to 156
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 24 to 31
from Containment Solutions, Inc. (CSI)
Rehabilitation Wetwells. Just like Rehabilitation Manholes, rehab wetwells can be installed within existing lift stations to provide a long-term and cost-effective solution to wetwell rehab. CSI rehab wetwells are manufactured using the same composite and process as standard wetwells so they... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Diameter / Width: 36 to 240
- Type: Hazardous Tank; Water Tank; Wetwell
- Height: 36 to 420
from Westeel
The Road-Vault Single Wall (SW) Above Ground Storage Tank (AST) is leading edge innovation in portable petroleum transport. It is engineered to provide safe mobile transportation of flammable or combustible liquids in a Transport Canada (TC) approved container. Easy to use and install, its portable... [See More]
- Features: Double Wall; Outdoor Use; Portable; Vented
- Volume Capacity: 66 to 174
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 24 to 31
from Containment Solutions, Inc. (CSI)
SafeWaste ™. Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste ™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention... [See More]
- Features: Corrosion Protection; Outdoor Use; Portable; Spill Containment; Vented
- Volume Capacity: 250
- Type: Fuel/Oil Tank
- Diameter / Width: 44
from Westeel
Westeel Standard-Corr grain bins with the famous "yellow top" remain the right choice whenever dependable quality and long term value and durability are important. Internal stiffeners provide additional structural strength, enabling Standard-Corr bins to withstand heavy snow loads and the structural... [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 22230 to 32452
- Type: General Purpose/ Bulk Storage Tank
- Height: 200 to 310
from Containment Solutions, Inc. (CSI)
BenchTop. The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel, pump, gauge, and... [See More]
- Features: Corrosion Protection (optional feature); Vented
- Volume Capacity: 180 to 500
- Type: Fuel/Oil Tank
- Diameter / Width: 23 to 51
from Westeel
Utility Cradle AST's provide safe and secure storage for your fuel while having your storage on the ground allows for faster transfer rates using fuel pumps. Available in both ULC certified and non code styles. [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 300 to 1000
- Type: Chemical Tank; Fuel/Oil Tank
- Material: Steel
from Containment Solutions, Inc. (CSI)
Stormwater Collection. In many rural areas of the world water can be scarce where annual rainfall is low. Although stormwater is a proven water collection source for these abnormally dry rural communities, similar water shortages can occur in urban areas as well even where average rainfall amounts... [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Water Tank
- Diameter / Width: 48
from Westeel
Westeel's API-12F Shop Fabricated VEPT (Vertical Environmental Protection Tanks) provide versatile, economical storage solutions. These tanks may be used individually, or may be tied together in batteries depending on specific site requirements. The double wall construction ensures maximum risk... [See More]
- Features: Double Wall; Outdoor Use; Vented
- Volume Capacity: 18756 to 57061
- Type: Chemical Tank; Fuel/Oil Tank
- Height: 297 to 504
from Containment Solutions, Inc. (CSI)
Triple-Wall Tanks. In 1997, CSI designed the UL listed triple-wall fiberglass tank for use in environmentally sensitive areas where tertiary containment is required. The triple-wall tank design provides secondary containment for the standard secondary containment system. Triple-wall tanks offer... [See More]
- Features: Corrosion Protection; Spill Containment; Vented; Underground Use
- Volume Capacity: 550 to 1500
- Type: Fuel/Oil Tank
- Diameter / Width: 48
from Westeel
The VVAC (Vertical Vacuum) Tank from Westeel provides convenient above ground storage for smaller volume applications. The double wall construction ensures maximum risk management for virtually any liquid. Secondary containment has 110% capacity of the primary tank and is continuously vented to the... [See More]
- Features: Double Wall; Spill Containment (optional feature); Vented
- Material: Steel
- Type: Chemical Tank; Fuel/Oil Tank
from Containment Solutions, Inc. (CSI)
Urea DEF Storage. Containment Solutions (CSI) was the first fiberglass tank manufacturer in North America to complete independent third party testing for Urea DEF compatibility. CSI underground fiberglass chemical tanks meet the quality and storage requirements in the ISO standard and the PEI... [See More]
- Features: Corrosion Protection; Double Wall (optional feature); Vented; Underground Use
- Volume Capacity: 8000 to 40000
- Type: Chemical Tank
- Diameter / Width: 96 to 144
from Westeel
Engineered for superior strength without the use of interior or exterior stiffeners, Wide-Corr Farm Series grain bins are made of heavy gauge ultra-flat 4" corrugated G115 galvanized steel. Westeel's premium quality storage solution is a fully-expandable bin that provides the ultimate in bin... [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 22249 to 528110
- Type: General Purpose/ Bulk Storage Tank
- Height: 227 to 556
from Containment Solutions, Inc. (CSI)
WasteEvac ®. WasteEvac ® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids... [See More]
- Features: Corrosion Protection; Double Wall; Outdoor Use (optional feature); Portable; Spill Containment; Vented
- Volume Capacity: 240
- Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
- Diameter / Width: 38
from Westeel
Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock. A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for a wide range of residential, agricultural, municipal, industrial, fire... [See More]
- Features: Outdoor Use; Vented
- Volume Capacity: 760
- Type: Water Tank
- Diameter / Width: 71.65
from Containment Solutions, Inc. (CSI)
Wetwells (Lift Stations). Wetwells, or lift stations, are used to move sewage from lower to higher elevation, particularly where the elevation of the source is not sufficient for gravity flow or when the use of gravity alone will result in excessive excavation and higher construction costs. [See More]
- Features: Corrosion Protection; Vented; Underground Use
- Diameter / Width: 36 to 240
- Type: Hazardous Tank; Water Tank; Wetwell
- Height: 36 to 420