General Purpose/ Bulk Storage Tank Storage Tanks and Process Tanks

124 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
  • Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
Chemical Tank -- FRP-6
from L. F. Manufacturing, Inc.

We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity,... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank
  • Diameter / Width: 24
  • Volume Capacity: 44.88
  • Material: Composite/Fiberglass
1520000N45 - Cone bottom tank, 15 gallons, 45<deg> cone -- GO-06960-26
from Cole-Parmer

bull; Tanks are ideal for small mix and batch applications. • Available in 30 and 45 degree slopes. • Specific gravity ratings are based on the industry's most severe calculation. Small to medium size batch tanks save space and are perfect for smaller and short-term mixing, batch... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 15
Containment Cell -- CC29X60X1K
from Fluitron, Inc.

Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via frangible walls,... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Hazardous Tank; Pressure Vessel
  • Height: ? to 144
  • Diameter / Width: 29
  • Material: Steel
Carbon Steel Air Receiver Tank -- T1-400 - 1 Gallon
from MAXPRO Technologies, Inc.

400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 6
  • Volume Capacity: 1
  • Height: 16
17 Yard Roll-off Box Metal Lid Flip Top
from BakerCorp

Ideal Usage. Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit. Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures. Capacity: Various capacities available depending on model:18 yd3, 20... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Steel
Mud Tank
from GN Solids control Co., Ltd.

Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Process Tank
  • Features: Corrosion Protection
  • Material: Steel
"MPT" Multi-Purpose Tanks
from Taco Comfort Solutions

TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Expansion Tank
  • Pressure Rating: 125
  • Volume Capacity: 50 to 1050
Double-Wall Horizontal-One Product - 1,000
from Eagle Tanks, Inc.

We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build tanks to meet your... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 54
  • Volume Capacity: 1000
  • Material: Steel
Centurion® W Grain Bins -- Model 1000-W Series
from Westeel

Centurion W grain bins are designed for on-farm use, and for small commercial operations. The design of the exterior stiffeners is a perfect balance of strength and steel use such that sidewalls are over 2.5 times more efficient at achieving the maximum load possible out of each pound of steel. This... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 271 to 577
  • Volume Capacity: 27276 to 62558
  • Material: Steel
KomboTank™ Multiple Product Storage -- KB 2 x 250
from Containment Solutions, Inc. (CSI)

KomboTank ™. Containment Solutions' KomboTank ™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank; Hazardous Tank
  • Diameter / Width: 44
  • Volume Capacity: 500
  • Height: 76
Flexible Lightweight Containers For Transport and Storage of Liquids
from ContiTech AG

ContiTech offers a proven range of flexible lightweight containers for the transport, temporary storage or collection of various liquids in a variety of applications. The containers weigh only 170 kilograms and can hold up to 16,000 litres of liquid. The material and seams are absolutely leakproof. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Rubber
  • Volume Capacity: 264 to 26417
  • Features: Outdoor Use; Portable
Custom Blow Molded Reservoirs and Tanks
from Custom-Pak, Inc.

Reservoirs & Tanks. Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge features. Contact us to... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank; Water Tank
  • Features: Portable
  • Material: Plastic
11813 -- 8782
from U.S. Plastic Corporation

This 205 gallon MDPE Pick Up Truck Tank is 52" long, 52" wide and 26" high. This tank will fit Nissan Frontiers, GMC Canyons, Toyota Tacomas, Ford Rangers, Dodge Dakotas and Chevrolet Colorados. The distinct shape of this tank is low-profile to allow for full use of the truck bed space and improved... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 205
0.75 Gallon Rectangular Plastic Tank -- FEP-RT000.75FP
from Plastic-Mart

3/8" wall thickness. ** FDA approved polyethylene. ** Completely enclosed blank tanks. ** Tank dimensions can rotate to your needs. ** Fittings will be installed per your request. PLASTIC MART PUTS THE FITTINGS WHERE YOU NEED THEM, WE CARRY ALL TYPES AND SIZES! PLEASE EMAIL US AT... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Diameter / Width: 8
  • Volume Capacity: 0.7500
  • Height: 5
Chemical Feed Station -- CFS 40
from Assmann Corporation of America

Light weight, easy to handle, self contained chemical feed systems [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; Fuel/Oil Tank; Hazardous Tank; Process Tank; Water Tank
  • Diameter / Width: 26
  • Volume Capacity: 40
  • Height: 38
Aluminum Tank -- BAK
from KTR Corporation

Product features. Made of aluminium, no additional painting required. With oil collecting groove moulded on periphery for collection of leakage oil. Produced for no-pressure operation. Good heat loss capacity due to high caloric conductibility. All tanks are 100% tight and may be stacked without... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Process Tank
  • Diameter / Width: 14.96 to 36.22
  • Volume Capacity: 3.04 to 25.1
  • Height: 12.2 to 30.31
3 Gallon Metal Pressurized Water Storage Tank -- HS-RO-TANK-3GAL
from Watts

The pre-pressurized white metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1/4-inch NPT connection port and a 3 gallon storage capacity. The inside of the... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Material: Steel
  • Volume Capacity: 3
56800VOT45 - HDPE Flat-Bottom Open Top Tank System, 55 gallon -- GO-06960-34
from Cole-Parmer

bull; Open top tank systems provide maximum chemical handling options. Available in flat-bottom and total-drain conical bottom, HDLPE tanks are FDA compliant and meet NSF standard 61. Open-top tanks come equipped with a standard lid cover and molded-in gallon/liter graduation indicators. Lids have... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 22
  • Volume Capacity: 55
  • Height: 37
Pressure Vessel
from Fluitron, Inc.

Fluitron offers a wide range of laboratory, pilot, and some production scale pressure vessels for use as reactors, accumulators, autoclaves, hydrostatic test tanks, storage vessels, process vessels, etc. [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel; Process Tank
  • Pressure Rating: 500 to 150000
  • Volume Capacity: 10 to 500
  • Material: Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium; Nickel Alloy
Carbon Steel Air Receiver Tank -- T15-200 - 17 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 16" Dia. x 24" H,66 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 16
  • Volume Capacity: 17
  • Height: 24
220 Barrel Tanks
from BakerCorp

Ideal Usage. Used for sediment settling for construction projects. Chemical sludge mixing. Feed system for dewatering. Benefit. Smooth interior wall for easy cleanout. Urethane exterior coating. Skid mounted. SPECIFICATIONS AND ADDITIONAL INFO. 220 BBL (9,240 gal) capacity. 1/4" ASTM A36 carbon... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Process Tank
  • Material: Carbon Steel
  • Volume Capacity: 9240
Buffer Tanks
from Taco Comfort Solutions

Buffer tanks are often employed within HVAC systems to provide additional system fluid volume in order to prevent short cycling of heating or cooling apparatus. Taco offers these tanks in sizes from 50 gallons up thru 3000 across 22 tank volumes. Each of these tank models are available with system... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Expansion Tank
  • Volume Capacity: 50 to 3000
Double-Wall Horizontal-Two Product -
from Eagle Tanks, Inc.

We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build tanks to meet your... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Features: Double Wall
Comm Storage Flat Bottom Grain Bins -- Centurion Bin Series
from Westeel

Wide-Corr Centurion flat bottom bins are designed for the rigors of commercial applications (including use in the biofuels industry) and withstand the extra stress caused by continuous use, extreme temperatures, high winds, and heavy snow loads. The Centurion series of bins offer greater resistance... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 456 to 653
  • Volume Capacity: 68981 to 175943
  • Material: Steel
WasteEvac® Used Oil Storage System -- H240
from Containment Solutions, Inc. (CSI)

WasteEvac ®. WasteEvac ® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
  • Diameter / Width: 38
  • Volume Capacity: 240
  • Height: 39
120/120 gal complete gravity system -- 13093
from U.S. Plastic Corporation

This 120/120 Gallon Complete Gravity System includes: 2 - 120 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 - 1" elbow w/barbed ends, 1 - 1" straight w/barbed ends, 4' of braided tubing, 2 - hose clamps and 1 - 1.75 oz. rector seal #5, and 1 - elbow kit. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 120
1 Gallon Rectangular PE & FRP -- R12X6X6C
from Plastic-Mart

1 Gallon Rectangular PE & FRP [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 1
Steel Tank -- BEK
from KTR Corporation

Product features. With bore for oil-level indicator on the side. Without opening for cleaning cover. Cover machining possible according to customer ´s request [See More]

  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank; Process Tank
  • Diameter / Width: 12.2 to 35.43
  • Volume Capacity: 4.23 to 89.55
  • Height: 10.83 to 27.56
34 Gallon Metal Pressurized Water Storage Tank -- HS-RO-TANK-34GAL
from Watts

The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 34 gallon storage capacity. The inside of the... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Material: Steel
  • Volume Capacity: 34
Accessory Replacement Tank for 06925-00 TC1519CA -- GO-06925-02
from Cole-Parmer

Conical-Bottom Tanks [See More]

  • Type: General Purpose/ Bulk Storage Tank
Carbon Steel Air Receiver Tank -- T30-200 - 30 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 20
  • Volume Capacity: 30
  • Height: 26
4000 Gallon Poly Tank
from BakerCorp

Ideal Usage. Refineries, chemical facilities, wastewater treatment plants and wherever corrosive materials are stored. Benefit. Economical long-term solution. Valving allows for three level settings. Ideal for most acids, chemicals and caustics. Weights and Measures. Capacity: 4,000 gal and 6,500... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
  • Volume Capacity: 4000
  • Height: 154
Double-Wall Horizontal-Two Product - 100
from Eagle Tanks, Inc.

We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build tanks to meet your... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Features: Double Wall
  • Height: 48
Magnum-F™ Bins -- Model MAG1000F Series
from Westeel

Specially designed for the safe, long-term storage of fertilizer, grain, or seed, Magnum F smoothwall bins are professionally designed hopper bottom bins. A slip-additive in the interior epoxy reduces friction and improves clean-out. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 176 to 529
  • Volume Capacity: 6516 to 56507
  • Material: Steel
120/180 gal complete gravity system -- 13094
from U.S. Plastic Corporation

This 120/180 Gallon Complete Gravity System includes: 1 - 180 gallon tank, 1 - 120 gallon tank,, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 - 1" elbow w/barbed ends, 1 - 1" straight w/barbed ends, 4' of braided tubing, 2 - hose clamps and 1 - 1.75 oz. rector seal #5, and... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 120 to 180
1 Gallon Rectangular Tank w/ Molded Polyethylene Cover -- R12X6X6A
from Plastic-Mart

1 Gallon Rectangular Tank w/ Molded Polyethylene Cover [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 6
  • Volume Capacity: 1
Steel Tank -- BNK
from KTR Corporation

Product features. Tank according to DIN 24339. With bore for optionally input filter and oil level gauge. With pre-assembled cleaning cover. Cover machining possible according to customer ´s request [See More]

  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank; Process Tank
  • Diameter / Width: 20 to 79.29
  • Volume Capacity: 15.59 to 312
  • Height: 14.17 to 19.69
44 Gallon Metal Pressurized Water Storage Tank -- HS-RO-TANK-44GAL
from Watts

The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 44 gallon storage capacity. The inside of the... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Material: Steel
  • Volume Capacity: 44
Cole-Parmer Utility Tank, 304 SS, 1-1/4 gallon -- GO-07235-05
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Medium gauge [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 2.5
  • Volume Capacity: 1.5
  • Material: Stainless Steel
Carbon Steel Air Receiver Tank -- T4-600 - 4 Gallon
from MAXPRO Technologies, Inc.

600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank; Pressure Vessel
  • Diameter / Width: 10.75
  • Volume Capacity: 4
  • Height: 13.75
4000 Gallon Poly Tank Total Drain
from BakerCorp

Ideal Usage. Tank bottoms, storm and ground water, acids and caustics, fresh or spent chemicals. Benefit. Ideal for most acids, chemicals and caustics. Designed for quick and easy gravity draining and clean-out. Weights and Measures. Capacity: 4,000 gal and 6,500 gal (nominal). Height: 4,000 gal:... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
  • Volume Capacity: 4000
  • Height: 154
Double-Wall Horizontal-Two Product - 10000
from Eagle Tanks, Inc.

We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build tanks to meet your... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 168
  • Diameter / Width: 138
  • Features: Double Wall
Magnum-G™ Bins -- MAG and Feed Bins Series
from Westeel

Designed to provide trouble free clean-out and superior protection from corrosion, Westeel's Magnum G smoothwall hopper bottom bins are perfect for the storage of grain, seed, and feed. The steep 40 degree cone slope and 19" opening help eliminate the potential for product hang-up. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 224 to 529
  • Volume Capacity: 10612 to 56507
  • Material: Steel
180/180 gal complete gravity system -- 13096
from U.S. Plastic Corporation

This 180/180 Gallon Complete Gravity System includes: 2 - 180 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 - 1" elbow w/barbed ends, 1 - 1" straight w/barbed ends, 4' of braided tubing, 2 - hose clamps and 1 - 1.75 oz. rector seal #5, and 1 - elbow kit. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 180
10 gallon Brine Storage Tank -- brine10
from Plastic-Mart

1/4" wall [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13.5
  • Volume Capacity: 10
  • Height: 20.5
Steel Tank -- BSK
from KTR Corporation

Product features. Tanks according to KTR standard. With bores for optionally filler and oil-level indicator. With pre-assembled cleaning cover. Cover machining possible according to customer ´s request [See More]

  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank; Process Tank
  • Diameter / Width: 20 to 59.61
  • Volume Capacity: 10.04 to 99.06
  • Height: 9.06 to 14.96
Metal Storage Tank, 11 in. x 14 in., 4 Gallons -- FRO-132-BL
from Watts

Available in white or blue. Ship weight 10 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 11
  • Volume Capacity: 4
  • Height: 14
Cole-Parmer Utility Tank, 304 SS, 2-1/2 gallon -- GO-07239-05
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Heavy gauge [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 8
  • Volume Capacity: 2.5
  • Material: Stainless Steel
Carbon Steel Reservoir -- MTR1.5G
from MAXPRO Technologies, Inc.

Bench mount with removable lid. 9" x 10" x 5" HG, Connections: (2) 1/2" FNPT(2) 1/4" FNPT, Size including MTG tabs, 9" x 12" x 5" HG [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 10
  • Volume Capacity: 1.5
  • Height: 5
420 BBL Fixed Axle Double Wall Tank
from BakerCorp

Ideal Usage. Environmentally sensitive liquid and vapor containment. Containment near rivers, lakes, bays and urban areas. Benefit. Built-in secondary containment for maximum environmental protection. Large top vapor proof hatches for easy access. Weights and Measures. Capacity Fixed Axle: 420 BBL... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
  • Volume Capacity: 17640
  • Height: 13 to 156
Skid Option - 13'-16'
from Eagle Tanks, Inc.

We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build tanks to meet your... [See More]

  • Type: General Purpose/ Bulk Storage Tank
Standard-Corr Grain Bins -- Model 100 Standard Series
from Westeel

Westeel Standard-Corr grain bins with the famous "yellow top" remain the right choice whenever dependable quality and long term value and durability are important. Internal stiffeners provide additional structural strength, enabling Standard-Corr bins to withstand heavy snow loads and the structural... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 200 to 310
  • Volume Capacity: 22230 to 32452
  • Material: Steel
18509 -- 9703
from U.S. Plastic Corporation

This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 1550
10 Gallon Cylindrical Cone Bottom Open Top Tank w/ Poly Stand -- TC1528AP
from Plastic-Mart

10 Gallon Cylindrical Cone Bottom Open Top Tank w/ Poly Stand [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 15
  • Volume Capacity: 10
  • Height: 28
Metal Storage Tank, 15 in. x 23 in., 14 Gallons -- FRO-1070-BL
from Watts

Available in white or blue. Ship weight 24 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 15
  • Volume Capacity: 14
  • Height: 23
Cole-Parmer Utility Tank, 304 SS, 3-3/4 gallon -- GO-07239-10
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Medium gauge [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 4
  • Volume Capacity: 3.75
  • Material: Stainless Steel
Stainless Steel Reservoir -- MTR1G-H-MP
from MAXPRO Technologies, Inc.

With handle and pump mounting plate. 4" x 10" x 8.5", Connections: (1) 1/2" FNPT(3) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 10
  • Volume Capacity: 1.4
  • Height: 4
630 Gallon Poly Tank Forkliftable
from BakerCorp

Ideal Usage. Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries. Benefit. Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics. Weights and Measures Capacity: Capacity 630 gal... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 48
  • Volume Capacity: 630
  • Height: 63
Wide-Corr® Grain Bins -- Wide Corr Farm Bin Series
from Westeel

Engineered for superior strength without the use of interior or exterior stiffeners, Wide-Corr Farm Series grain bins are made of heavy gauge ultra-flat 4" corrugated G115 galvanized steel. Westeel's premium quality storage solution is a fully-expandable bin that provides the ultimate in bin... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 227 to 556
  • Volume Capacity: 22249 to 528110
  • Material: Steel
24952 -- 11415
from U.S. Plastic Corporation

The 120 gallon round green stock tank is 48" diameter and 24" high. It weighs 32 lbs. and comes standard with a 1-1/2" drain plug. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 120
10 Gallon Cylindrical Cone Bottom Tank w/ Molded Poly Cover -- TC1517CA
from Plastic-Mart

10 Gallon Cylindrical Cone Bottom Tank w/ Molded Poly Cover [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 15
  • Volume Capacity: 10
  • Height: 17
Plastic Storage Tank, 9 in. x 20 in., 4 Gallons -- ROPRO4-W
from Watts

100% polypropylene, will not chip, rust or dent. Available in White, Black, or Blue. NSF ® certified. 5 year limited warranty. Ship weight 10 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 9
  • Volume Capacity: 4
  • Height: 20
Cylindrical Closed-Dome Tank, HDPE, 100 Gal. -- GO-06318-90
from Cole-Parmer

bull; FDA compliant. All tanks have a threaded screw closure with gasket that secuely fits the 6 1/4" fill well. Two mounting flats near the bottom, set 180 <deg > apart, permit installation of a bulkhead fitting up to 2". Domed bottom drains fluid into narrow trough around base rim. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28.5
  • Volume Capacity: 100
  • Height: 51.25
Stainless Steel Reservoir -- MTR2G-MP
from MAXPRO Technologies, Inc.

Bench mount with pump mounting plate. 4" x 10" x 14", Connections: (1) 1/2" FNPT(3) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 14
  • Volume Capacity: 2
  • Height: 4
Baker Mix Tank
from BakerCorp

Ideal Usage. Refineries, chemical facilities, wastewater treatment plants, tank cleaning and heating thick materials. Benefit. Top-mounted injection ports and over-sized hatches provide for easy addition of materials to be mixed. Dual mixing blades and heating coils are standard. Weights and... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
  • Volume Capacity: 17850
  • Height: 149
28861 -- 11368
from U.S. Plastic Corporation

This 8000 gallon polyethylene vertical tank is 120" diameter X 180" height and has a 1.03" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1932 lbs. and will hold up to a 1.7 specific gravity. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 8000
10 Gallon Drum Liner -- TC1419DA
from Plastic-Mart

10 Gallon Drum Liner [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 14
  • Volume Capacity: 10
Pressurized Steel Storage Tanks -- 7100173
from Watts

These tanks are used for storing reverse osmosis water and have been NSF tested and certified against ANSI/ NSF Standard 58 for material and structural integrity requirements. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 3
Cylindrical Closed-Dome Tank, PP, 100 Gal. -- GO-50301-56
from Cole-Parmer

The <B >Polypropylene Closed-Dome Tank </B > has a 30-gallon capacity. Mount mixers off-center â € ”a baffle is not required for optimum mixing. Tanks are constructed of polypropylene. You must order sanitary mixer mount 50301-70 with the tank. Cover is included. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28.5
  • Volume Capacity: 100
  • Height: 51.25
Stainless Steel Reservoir -- MTR2G-WM
from MAXPRO Technologies, Inc.

Wall mount with four mounting tabs. 3" x 12" x 14", Connections: (1) 1/2" FNPT(2) 1/4" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
  • Volume Capacity: 2
  • Height: 14
Dewatering Box Baker Style
from BakerCorp

Ideal Usage. Freeing water from sludge and slurry. Perfect for non-pumpable dewatering situations. Sewer and other cleanouts. Benefit. Stainless steel screen with filter cloths for customized needs. Gasketed door for full compression sealing. Weights and Measures. Capacity: 25 yd3. Height: 5' 0"... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 99
  • Volume Capacity: 5050
  • Height: 5 to 60
300 gal low profile tank 48 x 80 x 21 -- 12048
from U.S. Plastic Corporation

This 300 gallon polyethylene low profile tank has outside dimensions of 48"L X 80"W X 21"H with a .310" nominal wall thickness. This tank comes with a 2"PP bulkhead fitting with EPDM gaskets on the end. Tank comes with an 8" threaded lid, weighs approximately 133 lbs. and will hold up to a 1.7... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 300
10 Gallon FRP Encased Cone Bottom Tank -- TC1517CD
from Plastic-Mart

10 Gallon FRP Encased Cone Bottom Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 15
  • Volume Capacity: 10
  • Height: 17
Cylindrical HDPE tank with cover, 500 gal -- GO-06318-86
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 53
  • Volume Capacity: 500
  • Height: 62
Stainless Steel Reservoir -- MTR8G-SG
from MAXPRO Technologies, Inc.

Bench/floor mount with sight glass. 16.5" x 9.5" x 12", Connections: (3) 1/2" FNPT [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 16.5
  • Volume Capacity: 8
  • Height: 12
Dewatering Box Phase Separator Spectrum
from BakerCorp

Ideal Usage. Separating and dewatering sludges, slurries and waste streams. Benefit. Liquid drains through or can be pumped from the installed filter media panels and out of the container via discharge ports. Weights and Measures. Capacity: 20 yd3, 25 yd3, and 30 yd3. Height: 5' 2" or 7' 2". Width:... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 98
  • Volume Capacity: 3232 to 6060
  • Height: 62 to 86
4293 -- 11321
from U.S. Plastic Corporation

This 1525 Heavy duty polyethylene vertical tank is 64" diameter X 122" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 422 lbs. and will hold up to a 1.9 specific gravity. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 1525
10 Gallon FRP Encased Cylindrical Tank -- TC1321AD
from Plastic-Mart

10 Gallon FRP Encased Cylindrical Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 21
Cylindrical Tank with Cover and Spigot, HDPE, 7-1/2 Gal., 3/16" Wall -- GO-06317-56
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
  • Volume Capacity: 7.5
  • Height: 18
EZ Clean Fixed Axle Safety Vapor Tank
from BakerCorp

Ideal Usage. Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit. “V ” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects. [See More]

  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank
  • Diameter / Width: 102
  • Volume Capacity: 20160
  • Height: 176
5gal nat low profile tank-ctr 2 1/4"nck -- 12784
from U.S. Plastic Corporation

These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They have integral feet on three sides of tank for secure mounting and standard pads for fitting and component locations and... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 5
10 Gallon Light Weight Cylindrical Tank -- TC1321EA
from Plastic-Mart

Light in weight, yet rigid and easy to handle. Ideally suited for photo chemical and other commercial applications. Excellent chemical resistance. Linear polyethylene. Resin complies with Food and Drug Administration regulation 21CFR177.1520(c)3.1 and 3.2. Floating covers available to minimize... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 21
Cylindrical Tank with Cover, HDPE, 10 Gal. -- GO-06317-60
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 20
Intermodal Accurate
from BakerCorp

Ideal Usage. Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit. Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures. Capacity: Various capacities available... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
  • Volume Capacity: 5050
  • Height: 76
80/120 gal complete gravity system -- 13090
from U.S. Plastic Corporation

This 80/120 Gallon Complete Gravity System includes: 1 - 80 gallon tank, 1 - 120 gallon tank, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 - 1" elbow w/barbed ends, 1 - 1" straight w/barbed ends, 4' of braided tubing, 2 - hose clamps and 1 - 1.75 oz. rector seal #5, and... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 80 to 120
10 Gallon Marine Holding Tank -- RH-B263
from Plastic-Mart

10 Gallon Marine Holding Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 13.25
  • Volume Capacity: 10
Cylindrical Tank with Cover, HDPE, 200 Gal. -- GO-06317-31
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 36
  • Volume Capacity: 200
  • Height: 51
Poly Tank Berms
from BakerCorp

Ideal Usage. Projects that require an additional level of protection, particularly environmentally sensitive situations. Benefit. Convenient and easy to set up. Excellent chemical compatibility. Sturdy walls on berms easily handle draped hoses. SPECIFICATIONS AND ADDITIONAL INFO. Chemical resistant... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 4000 to 6500
80/80 gal complete gravity system -- 13088
from U.S. Plastic Corporation

This 80/80 Gallon Complete Gravity System includes: 2 - 80 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 - 1" elbow w/barbed ends, 1 - 1" straight w/barbed ends, 4' of braided tubing, 2 - hose clamps and 1 - 1.75 oz. rector seal #5, and 1 - elbow kit. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 80
10 Gallon Marine Holding Tank -- S-H2010
from Plastic-Mart

TRIONIC offers an extensive line of Marine and RV water and holding tanks to meet most size and durability requirements. All tanks are rotationally molded of a seamless one piece, non-corrosive linear polyethylene that meets FDA acceptance and complies with Coast Guard regulations. Each holding tank... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 10
  • Volume Capacity: 10
Cylindrical Tank with Cover, HDPE, Black, 100 Gal -- GO-06970-06
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28
  • Volume Capacity: 100
  • Height: 44
Steel Tank Berms
from BakerCorp

Ideal Usage. Projects that require an additional level of protection, particularly environmentally sensitive situations. Benefit. Convenient and easy to set up. Excellent chemical compatibility. Sturdy walls on berms easily handle draped hoses. SPECIFICATIONS AND ADDITIONAL INFO. Rigid sidewall... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Steel
80/80/80 gal complete gravity system -- 13089
from U.S. Plastic Corporation

This 80/80/80 Gallon Complete Gravity System includes: 3 - 80 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 3 - brass spring valves, 2 - 1" elbow w/barbed ends, 2 - 1" straight w/barbed ends, 9' of braided tubing, 4 - hose clamps and 1 - 1.75 oz. rector seal #5, and 2 - elbow kits. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 80
10 Gallon Marine Water Tank -- RW-B263
from Plastic-Mart

10 Gallon Marine Water Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Height: 13.25
  • Volume Capacity: 10
HDPE Graduated Container/Tank with Cover, 30 gallon -- GO-06972-16
from Cole-Parmer

bull; Tough and corrosion-resistant. • Rigid yet lightweight. • Straight, no-lip flange is easy to clean. • Fit through standard doors for easy portability. These multi-purpose HDPE tanks are seamlessly designed with high-quality virgin resin and eliminate the major causes of leakage... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 22
  • Volume Capacity: 30
  • Height: 38.88
Vacuum Roll-Off Box 25 cu yd ESP
from BakerCorp

Ideal Usage. Projects using vacuum trucks to move sludge and solids: auto manufacturing, paint booths and paper mills. Benefit. Keeps vacuum trucks or other air movers operating full time. Gasketed door for full compression sealing. Weights and Measures. Capacity: Two capacities available depending... [See More]

  • Type: General Purpose/ Bulk Storage Tank
Applicator Tanks with Sump -- 9639
from U.S. Plastic Corporation

This 12 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 10 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 12
10 Gallon Open Top Cylindrical Polypropylene Tank -- TC1321AB
from Plastic-Mart

10 Gallon Open Top Cylindrical Polypropylene Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 21
HDPE Rectangular Tank with Cover; 11 gallon, 12" L x 12" W x 18" H -- GO-06323-17
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 18
  • Volume Capacity: 11
  • Material: Plastic
Black Vertical Polyethylene Tanks -- 11705
from U.S. Plastic Corporation

This 130 gallon polyethylene vertical tank is 32" diameter X 46" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8 centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 130
10 Gallon Open Top Cylindrical Tank -- R-TC1320AA
from Plastic-Mart

* For added fittings/colors call: 1.866.310.2556 [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13.5
  • Volume Capacity: 10
  • Height: 20.5
HDPE Rectangular Tank with Cover; 2 gallon, 8" L x 8" W x 8" H -- GO-06323-03
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 8
  • Volume Capacity: 2
  • Material: Plastic
Blow Molded Applicator Tanks -- 10402
from U.S. Plastic Corporation

This 40 gallon polyethylene blow molded applicator tank has outside dimensions of 36"L X 24"W X 19"H with a .080" minimum wall thickness. This tank comes with a 3/4-11 GHT fitting on the end. Tank comes with a 5" vented lid, and weighs approximately 15.5 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 40
10 Gallon Open Top Cylindrical Tank w/ Molded Poly Cover -- TC1321AA
from Plastic-Mart

One piece molded heavy walled tanks designed to withstand rugged service. Ideal for handling acids and caustics. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (C) 3.1 and 3.2. Excellent chemical and impact resistance for long dependable service. Operating... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 21
HDPE Rectangular Tank with Cover; 6 gallon, 14" L x 10" W x 10" H -- GO-06323-05
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 10
  • Volume Capacity: 6
  • Material: Plastic
Close Top Vertical Batch Tank -- 12301
from U.S. Plastic Corporation

This 55 gallon vertical batch tank is 23" diameter and 38" tall. It has a nominal wall thickness of 0.19". This tank comes standard with a 1"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12344 and the adapter is #12345. Weight of tank is 26 lbs. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 55
10 Gallon Open Top Tank -- R-R121218A
from Plastic-Mart

Tank is translucent white [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 18
  • Volume Capacity: 10
PE Conical-Bottom Open-Top Tank with Stand, 100 gallon -- GO-06929-42
from Cole-Parmer

• Tanks give you excellent chemical compatibility. Tanks are available in polypropylene or polyethylene; all stands are made from one-piece molded polyethylene. There are no metal parts <emdash >eliminate rust and corrosion problems.The conical design allows for complete drainage. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 30
  • Volume Capacity: 100
  • Height: 48
Closed-Dome Polyethylene Tanks -- 5314
from U.S. Plastic Corporation

This 30 gallon closed top tank is 18-3/8" in diameter and 38-1/4" tall. It has a 3/16" wall thickness. The fillwell in the top has a 6" ID and it also comes with a 2" buttress bung in the top. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 30
10 Gallon Rv Holding Tank -- R-100H
from Plastic-Mart

10 Gallon Rv Holding Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 11
  • Volume Capacity: 10
PE Low-Profile Cylindrical Tank with Hinged Cover, 105 gallon -- GO-06925-66
from Cole-Parmer

bull; Low-profile design allows for convenient mixing and filling. Tanks are available in either polyethylene (PE) or polypropylene (PP). <b >PE tanks </b > have excellent chemical and impact resistance and are translucent. <b >PP tanks </b > have excellent chemical and... [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 36
  • Volume Capacity: 105
  • Height: 24
Closed-Dome Polypropylene Tanks -- 5317
from U.S. Plastic Corporation

This 30 gallon closed top tank is 18-3/8" in diameter and 38-1/4" tall. It has a 3/16" wall thickness. The fillwell in the top has a 6" ID and it also comes with a 2" NPS bung in the top. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 30
10 Gallon Rv Holding Tank -- R-34H
from Plastic-Mart

10 Gallon Rv Holding Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 6
  • Volume Capacity: 10
Stainless Steel Cylindrical Utility Tank with Cover; 18-8 SS, 20 gal -- GO-07233-20
from Cole-Parmer

Manufactured in heavy-guage 304SS. Tanks are made of tri-ply stainless steel-inner and outer layer if 304SS over a highly conductive carbon steel core with exception of 72330-00, -10, and -20, which are made with standard 18-8 stainless steel. Cover included. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Stainless Steel
  • Volume Capacity: 20
Cross Linked High Density Polyethylene Vertical Bulk Tanks -- 8944
from U.S. Plastic Corporation

This 300 gallon XLPE tank is 35" in diameter and 82" high. It has a 16" access opening and weighs 85 lbs. Fittings can be added for an additional charge and must be quoted by our quotes department. Please submit the completed questionnaire to our quotes department. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 300
10 Gallon Rv Holding Tank -- R-59H
from Plastic-Mart

10 Gallon Rv Holding Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 11
  • Volume Capacity: 10
Stainless Steel Storage Tank with Clip-down Cover, 26.4 gal -- GO-07505-10
from Cole-Parmer

These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. Order dollies separately. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 23.7
  • Volume Capacity: 26.4
  • Material: Stainless Steel
Cross Linked Polyethylene Flat Bottom Tanks -- 8331
from U.S. Plastic Corporation

This 5 gallon cylindrical tank is 11" in diameter and 15" high. It has a wall thickness of .093" and 5.2 lbs. It has graduations every 0.5 gallon and 2 liter. Tank comes with the lid. The stand for this tank is part #5060. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Plastic
  • Volume Capacity: 5
10 Gallon Rv Water Tank -- R-RVB263
from Plastic-Mart

10 Gallon Rv Water Tank [See More]

  • Type: General Purpose/ Bulk Storage Tank; Water Tank
  • Height: 13.25
  • Volume Capacity: 10
Cut Away Tanks -- 9836
from U.S. Plastic Corporation

This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific gravity. There are 2 - 6" x 6" fitting flats on the top and it has a 1-1/4" and a 3/4" fitting in the bottom sump. It also has a 8" vented lid in the top. [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Volume Capacity: 200
10 Gallon Square Cone Bottom Specialty Rinse Tank -- A-SP0010-SQ8
from Plastic-Mart

Specialty Rinse Tanks. THERE IS NO STAND OFFERED. includes: 8" lid. 1 1/4" outlet. 10 lbs. Manufacturer: Ace Roto-Mold [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Height: 21
  • Volume Capacity: 10
Cylindrical Flat Bottom, Open Top Fiberglass -- 10283
from U.S. Plastic Corporation

70 Gallon 24" Dia x 36" H [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Material: Composite/Fiberglass
  • Volume Capacity: 70
10 Gallon Vertical Plastic Storage Tank "Free Shipping" -- A-VT0010-12
from Plastic-Mart

A-VT0010-12, translucent white 10 gallon plastic storage tank includes: 8" lid. 3/4" female threaded outlet fitting. Gallon Indicators. A-VT0010-12 is rotomolded utilizing FDA compliant food grade polyethylene resins & are NSF Approved. Optional Colors or Additional Fittings Available By Request [See More]

  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
  • Volume Capacity: 10
  • Height: 25