Fireproof Storage Tanks and Process Tanks

6 Results
Water Conservation Tanks for Underground and Aboveground Applications
from Xerxes Corporation

Xerxes water tanks in either underground or abovegroundconfigurations have become a superior option for a wide range of water capture and storage applications. Water is increasingly viewed as a limited and precious resource. Collecting and reusing it has taken on a new significance. Green Building... [See More]

  • Features: Corrosion Protection; Fireproof; Insulated; Outdoor Use
  • Diameter / Width: 48 to 96
  • Type: Water Tank
  • Material: Composite/Fiberglass
Fireguard® Horizontal -- FG Series
from Westeel

Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard design provides the ultimate protection against costly and environmentally damaging... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 250 to 11050
  • Type: Chemical Tank; Fuel/Oil Tank
  • Height: 57.6 to 124
Fuelmaster® System
from Containment Solutions, Inc. (CSI)

FuelMaster ® System. Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented; Underground Use
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95
Chemical Tank -- FRP-6
from L. F. Manufacturing, Inc.

We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity,... [See More]

  • Features: Corrosion Protection; Fireproof; Insulated (optional feature); Outdoor Use; Underground Use
  • Volume Capacity: 44.88
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank
  • Diameter / Width: 24
Hoover Vault™ Tanks
from Containment Solutions, Inc. (CSI)

Hoover Vault ™ Tanks. Containment Solutions, Inc. (CSI) provides safe, affordable solutions for the storage of flammable and combustible liquids. If you are concerned about the effects fuel storage has on your bottom line, look at the advantages of aboveground fire-protected storage tanks. Our... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System -- FRSW1000
from Containment Solutions, Inc. (CSI)

SafeWaste ™. Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste ™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention... [See More]

  • Features: Corrosion Protection; Fireproof; Outdoor Use; Portable; Spill Containment; Vented
  • Volume Capacity: 1000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 113