Insulated Storage Tanks and Process Tanks

6 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Water Conservation Tanks for Underground and Aboveground Applications
from Xerxes Corporation

Xerxes water tanks in either underground or abovegroundconfigurations have become a superior option for a wide range of water capture and storage applications. Water is increasingly viewed as a limited and precious resource. Collecting and reusing it has taken on a new significance. Green Building... [See More]

  • Features: Corrosion Protection; Fireproof; Insulated; Outdoor Use
  • Diameter / Width: 48 to 96
  • Type: Water Tank
  • Material: Composite/Fiberglass
Fire-Rated Above Ground Storage Tanks (AST) -- Fireguard®
from Westeel

Fireguard ® is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard ® design provides the ultimate protection against costly and environmentally... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 343 to 12623
  • Type: Chemical Tank; Fuel/Oil Tank
  • Diameter / Width: 38 to 110
Fuelmaster® System
from Containment Solutions, Inc. (CSI)

FuelMaster ® System. Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented; Underground Use
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95
Palletank® Jacketed for LevMixer® and Magnetic Mixer -- FXC113382
from Sartorius Lab Instruments GmbH & Co. KG

Insulated dimple jacket: High heat transfer efficiency. Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate. Process security: Compliant with ASME and PED directives. Standard Tri Clamp connection: Easy implementation with direct connection to the facilities. Face... [See More]

  • Features: Double Wall; Insulated
  • Volume Capacity: 26.42
  • Type: Drug/Pharmaceutical Tank; Process Tank
  • Diameter / Width: 27.4
Hoover Vault™ Tanks
from Containment Solutions, Inc. (CSI)

Hoover Vault ™ Tanks. Containment Solutions, Inc. (CSI) provides safe, affordable solutions for the storage of flammable and combustible liquids. If you are concerned about the effects fuel storage has on your bottom line, look at the advantages of aboveground fire-protected storage tanks. Our... [See More]

  • Features: Corrosion Protection; Double Wall; Fireproof; Insulated; Outdoor Use; Spill Containment; Vented
  • Volume Capacity: 250 to 20000
  • Type: Fuel/Oil Tank
  • Diameter / Width: 43 to 95