Gas Cylinder Storage Tanks and Process Tanks
from Linde North America, Inc.
Drum tanks are an intermediate sized supply package that commonly provide between 400kg and 1500kg of product contents. Also known as ton tanks, drum tank size and capacity depends on exact drum specification and product density. Drum tanks are a commonly used supply package for a wide range of low... [See More]
- Type: Gas Cylinder
from Andax Industries
The CO2 Cylinder fits firmly and seals solidly to inflate the Andax Inflatable Containment Tank (ICT). Having additional CO2 Cylinders ensures your ICT will always be ready to use. This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to... [See More]
- Type: Gas Cylinder
from Advanced Gas Technologies
DOT cylinders to 6000 psig available. ASME cylinders to 7000 psig available. Multi-cylinder assemblies available complete with storage rack. Manifolding [See More]
- Type: Gas Cylinder; Hazardous Tank; Pressure Vessel
- Diameter / Width: 12.75 to 24
- Volume Capacity: 109 to 700
- Pressure Rating: 974 to 9420