Stainless Steel Storage Tanks and Process Tanks

19 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
  • Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Palletank® for LevMixer® and Magnetic Mixer -- FXC110820
from Sartorius Lab Instruments GmbH & Co. KG

Palletank ® for LevMixer ® and Magnetic Mixer for liquid in liquid mixing and solid – liquid mixing operations that require moderate to high mixing intensity such as media and buffer preparation, product formulation and reformulation or viral inactivation. The Palletank ® for... [See More]

  • Material: Stainless Steel
  • Volume Capacity: 13.21
  • Type: Process Tank
  • Diameter / Width: 32.48
Cole-Parmer Utility Tank, 304 SS, 1-1/4 gallon -- GO-07235-05
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Medium gauge [See More]

  • Material: Stainless Steel
  • Volume Capacity: 1.5
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 2.5
Sanitary Process and Mixing Vessel
from BMT USA, LLC

BMT USA offers custom sanitary process and storage vessels to meet your exacting requirements. From basic single walled, non-jacketed stainless steel storage tanks to sophisticated bioreactor vessels, we can assist you in designing equipment that meets your process needs. Our vessels are designed... [See More]

  • Material: Stainless Steel
  • Volume Capacity: 1.5 to 6000
  • Type: General Purpose/ Bulk Storage Tank (optional feature); Process Tank (optional feature); Mixing, Bioreactor
  • Features: Double Wall (optional feature); Insulated (optional feature); Portable (optional feature); Vented (optional feature)
Gemini Dual Containment Tank Systems & Level Guages -- 3937
from U.S. Plastic Corporation

Keep track of your tank levels with Manual float type level gauges. The manual float gauges easily install in any 2" top opening and give you instant level of your double walled tanks. Gauges are available in stainless steel/poly or all polyethylene models. Level listed in 1/8, 1/4, 3/8, 1/2, 5/8,... [See More]

  • Material: Stainless Steel
  • Volume Capacity: 15
Stainless Steel Portable Pressure Vessel -- 10690
from Pope Scientific, Inc.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII... [See More]

  • Material: Stainless Steel
  • Volume Capacity: ? to 1
  • Type: Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances
  • Height: 8.5
Process Tanks
from EXACT Dispensing Systems

Features. Available in sizes from 2 – 60 gallon. Air and electrically driven agitators for filled materials, or for degassing. ASME code for pressures to 110 psi, as well as full vacuum. Ultrasonic/Capacitance Level Sensing with Low and/or High level alarms. Automatic refill controls. Heat. [See More]

  • Material: Steel; Stainless Steel; Galvanized Steel
  • Volume Capacity: 2 to 60
  • Type: Process Tank
  • Pressure Rating: 110
Aseptic Storage Tanks -- Steritank
from Alfa Laval Inc.

Aseptic tanks designed and manufactured to store liquids and viscous products, including dairy products, prior to aseptic filling. SteriTank aseptic tanks consist of stainless steel vessels with product inlet at the top or the bottom, depending on the products involved. They are designed to meet the... [See More]

  • Material: Stainless Steel
  • Pressure Rating: 58
  • Type: Food/Beverage Tank
550 Gallon Stainless Steel Tote Tank Hoover
from BakerCorp

Ideal Usage. Acidic and caustic storage and transport for refineries, chemical facilities, and wastewater treatment plants. Benefit. All wetted surfaces are made of stainless steel. Stackable and suited for storage of flammable materials. SPECIFICATIONS AND ADDITIONAL INFO. 550 gallons (nominal),... [See More]

  • Material: Stainless Steel
  • Volume Capacity: 550
  • Type: Chemical Tank
  • Diameter / Width: 48
Stainless Steel Reservoir -- MTR1G-H-MP
from MAXPRO Technologies, Inc.

With handle and pump mounting plate. 4" x 10" x 8.5", Connections: (1) 1/2" FNPT(3) 1/4" FNPT [See More]

  • Material: Stainless Steel
  • Volume Capacity: 1.4
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 10
Cole-Parmer Utility Tank, 304 SS, 2-1/2 gallon -- GO-07239-05
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Heavy gauge [See More]

  • Material: Stainless Steel
  • Volume Capacity: 2.5
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 8
Gemini Dual Containment Tank Systems & Level Guages -- 3983
from U.S. Plastic Corporation

Keep track of your tank levels with Manual float type level gauges. The manual float gauges easily install in any 2" top opening and give you instant level of your double walled tanks. Gauges are available in stainless steel/poly or all polyethylene models. Level listed in 1/8, 1/4, 3/8, 1/2, 5/8,... [See More]

  • Material: Stainless Steel
Stainless Steel Tanker Trailer Brenner
from BakerCorp

Ideal Usage. Chemical storage and transport. Distribution of finished, intermediate and waste products. Storage of product overruns. Benefit. Roadworthy, reliable, DOT approved interim storage and transfer. Minimizes cross contamination and cleaning cost. SPECIFICATIONS AND ADDITIONAL INFO. 7,000... [See More]

  • Material: Stainless Steel
  • Volume Capacity: 7000
  • Type: Chemical Tank; Pressure Vessel
  • Diameter / Width: 98
Stainless Steel Reservoir -- MTR2G-MP
from MAXPRO Technologies, Inc.

Bench mount with pump mounting plate. 4" x 10" x 14", Connections: (1) 1/2" FNPT(3) 1/4" FNPT [See More]

  • Material: Stainless Steel
  • Volume Capacity: 2
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 14
Cole-Parmer Utility Tank, 304 SS, 3-3/4 gallon -- GO-07239-10
from Cole-Parmer

304 stainless steel (SS) utility tank. Can withstand temperatures up to 650 <deg >F (182 <deg >C). Medium gauge [See More]

  • Material: Stainless Steel
  • Volume Capacity: 3.75
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 4
Stainless Steel Reservoir -- MTR2G-WM
from MAXPRO Technologies, Inc.

Wall mount with four mounting tabs. 3" x 12" x 14", Connections: (1) 1/2" FNPT(2) 1/4" FNPT [See More]

  • Material: Stainless Steel
  • Volume Capacity: 2
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
Stainless Steel Cylindrical Utility Tank with Cover; 18-8 SS, 20 gal -- GO-07233-20
from Cole-Parmer

Manufactured in heavy-guage 304SS. Tanks are made of tri-ply stainless steel-inner and outer layer if 304SS over a highly conductive carbon steel core with exception of 72330-00, -10, and -20, which are made with standard 18-8 stainless steel. Cover included. [See More]

  • Material: Stainless Steel
  • Volume Capacity: 20
  • Type: General Purpose/ Bulk Storage Tank
Stainless Steel Reservoir -- MTR8G-SG
from MAXPRO Technologies, Inc.

Bench/floor mount with sight glass. 16.5" x 9.5" x 12", Connections: (3) 1/2" FNPT [See More]

  • Material: Stainless Steel
  • Volume Capacity: 8
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 16.5
Stainless Steel Storage Tank with Clip-down Cover, 26.4 gal -- GO-07505-10
from Cole-Parmer

These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. Order dollies separately. [See More]

  • Material: Stainless Steel
  • Volume Capacity: 26.4
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 23.7