Expansion Tank Storage Tanks and Process Tanks

33 Results
"MPT" Multi-Purpose Tanks
from Taco Comfort Solutions

TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Expansion Tank
  • Pressure Rating: 125
  • Volume Capacity: 50 to 1050
ASME Potable Water Expansion Tanks -- 0212035
from Watts

Series DETA ASME Potable Water Expansion Tanks are used on commercial and industrial potable hot water applications to absorb the increased volume of water created by thermal expansion. It also maintains balanced pressure throughout the potable water supply system by keeping system pressure below... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 24
  • Volume Capacity: 70
  • Height: 47
Water Heater Expansion Tank -- STRN-CRK-01
from Honeywell International, Inc.

VERTICAL TYPE. AIR PURGER (AP400), FLOATVENT (FV180), FILL VALVE (F449), PURGER CONNECTION SIZE 1 INCH INCLUSIONS/FEATURES. 1/2 INCH NPT INLET/OUTLET CONNECTION. FACTORY PRE CHARGED AIR CHARGE TYPE. 12 PSI AIR CHARGE CAPACITY. BUTYL DIAPHRAGM TYPE. WEIGHT 11 LB. TK300 MODEL [See More]

  • Type: Expansion Tank; Water Tank
Composite Pressure Tanks -- FCT Series
from Myers by Pentair

PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water. Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for Easy Piping [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
  • Volume Capacity: 40 to 120
  • Material: Composite/Fiberglass; Fiber Wound Composite
Non-ASME Expansion Tanks -- Series HFT Pre Charged Expansion Tank
from Bell & Gossett, a xylem brand

The Series HFT tank is designed to absorb the force of thermal expansion of heating water and to maintain proper pressurization in a closed hydronic system. The heavy duty butyl diaphragm separates system water from the air in the tank preventing water logging problems. Residential and Light... [See More]

  • Type: Expansion Tank
  • Pressure Rating: ? to 100
  • Volume Capacity: 2 to 86
  • Material: Steel
Composite Fibrewound Contact Tanks
from STA-RITE by Pentair

Pro-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. BOTTOM SYSTEM CONNECTION: 1-1/4" socket. TOP SYSTEM CONNECTION: 1-1/4" socket. HEIGHT INLET/OUTLET TO FLOOR: 1.5" (3.8 cm) to 2" (5.1 cm). OVERALL HEIGHT: 56.5" (144 cm) to 72.5" (184 cm). DIAMETER: 16" (41 cm)... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
  • Volume Capacity: 40 to 120
  • Height: 56.5 to 72.5
Buffer Tanks
from Taco Comfort Solutions

Buffer tanks are often employed within HVAC systems to provide additional system fluid volume in order to prevent short cycling of heating or cooling apparatus. Taco offers these tanks in sizes from 50 gallons up thru 3000 across 22 tank volumes. Each of these tank models are available with system... [See More]

  • Type: General Purpose/ Bulk Storage Tank; Expansion Tank
  • Volume Capacity: 50 to 3000
ASME Pressurized Expansion Tanks -- 0212001
from Watts

Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank... [See More]

  • Type: Expansion Tank
  • Diameter / Width: 12
  • Volume Capacity: 10.9
  • Height: 26
Water Heater Expansion Tank -- TAXV-015
from Honeywell International, Inc.

HORIZONTAL TYPE. ASME SECTION VIII, DIV 1 APPLICABLE STANDARD. COMMERCIAL APPLICATION. MAXIMUM 240 DEG F TEMPERATURE RATING. MAXIMUM 125 PSI PRESSURE RATING. 1/2 INCH X 1/2 INCH INLET/OUTLET CONNECTION. STEEL TANK MATERIAL. 12 INCH DIA X 19 1/4 INCH H TANK DIMENSIONS. FACTORY PRE CHARGED AIR CHARGE... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 12
  • Volume Capacity: 2.5
  • Height: 19.25
Composite Pressure Tanks -- PSC Series
from Myers by Pentair

Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity. Rugged Outer Shell. Exclusive, Replaceable Butyl Air Cell. One-Piece Molded Inner Liner. 300-Grade... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
  • Volume Capacity: 14 to 119
  • Height: 31.3 to 78.5
Potable Water Diaphragm Expansion Tanks (Non-Code)
from Bell & Gossett, a xylem brand

Bell & Gossett expansion tanks are designed to absorb the force of thermal expansion in hydronic heating and domestic potable water systems. Series HFT tanks for hydronic heating systems are available in sizes from 2 – 86 gallons. Tanks for potable water systems, Series PT and PTA (ASME... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 0.0 to 150
  • Volume Capacity: 2 to 528
  • Material: Steel
Composite Fibrewound Pressure Tanks
from STA-RITE by Pentair

Designed and manufactured with capacities to match a wide range of fresh-water needs, Pro-Source composite tanks are the choice for lasting durability and value. Rugged Outer Shell. Exclusive, Replaceable Butyl Air Cell. One-Piece Molded Inner Liner. 300-Grade Stainless Steel Service Connection. [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
  • Volume Capacity: 14 to 119
  • Height: 31.3 to 78.5
CA and CX Series Expansion Tanks
from Taco Comfort Solutions

These Taco tanks are designed to solve a long-time problem in the hydronics industry. In old style, plain steel tanks, the direct air-to-water interface can allow the air to be absorbed into solution and carried to other parts of the system. The results can be waterlogged tanks, air-bound terminal... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 125
ASME Pressurized Expansion Tanks -- 0212011
from Watts

Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing... [See More]

  • Type: Expansion Tank
  • Diameter / Width: 12
  • Volume Capacity: 10
  • Height: 25
Water Heater Expansion Tank -- TK300-15
from Honeywell International, Inc.

VERTICAL TYPE. MAXIMUM 240 DEG F TEMPERATURE RATING. AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES. MAXIMUM 100 PSI PRESSURE RATING. 1/2 INCH MALE NPT INLET/OUTLET CONNECTION. DRAWN STEEL TANK MATERIAL. 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS. FACTORY PRE CHARGED AIR CHARGE TYPE. 12 PSI AIR... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 8
  • Volume Capacity: 1
  • Height: 12.62
SidePort Composite Fibrewound Contact Tanks -- SP Series
from Myers by Pentair

PRO-Source SidePort Composite Contact Tank - Constructed of all NSF / FDA listed materials, these SidePort fibrewound tanks contain no harmful traces of metal that could pass into your water. Superior Design Composite Construction. Environmentally Safe and 100% Lead-Free. 10% More Drawdown... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 36
  • Volume Capacity: 30 to 264
  • Material: Composite/Fiberglass; Fiber Wound Composite
Potable Water Diaphragm Expansion Tanks (ASME)
from Bell & Gossett, a xylem brand

The Series PT expansion tank is designed to absorb the forces of expanding water and protect a potable water system from pressure build up. The FDA approved heavy duty butyl diaphragm with polypropylene liner (sizes PT-5 through PT-210V) and FDA approved heavy duty butyl bladder (sizes PT-451... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 0.0 to 250
  • Volume Capacity: 2.1 to 528
  • Material: Steel
Steel Pressure Tanks
from STA-RITE by Pentair

Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features. Heavy-Gauge Steel. Electrostatically-Applied Polyester Paint. Seamless, One-Piece Water Cell. One-Piece Composite Service Connection. DRAWDOWN IN: 1.6... [See More]

  • Type: Expansion Tank; Water Tank
  • Material: Steel; Epoxy Lined
  • Volume Capacity: 2 to 119
CBX Expansion Tanks
from Taco Comfort Solutions

Taco CBX Expansion Tanks are bladder type tanks that provide permanent separation of air and water. Designed for use in hydronic systems and non-potable, hydropneumatic and drawn down applications, they are tough, durable, long-lasting and come in a variety of sizes and capacities to fit your... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 125
Non-Potable Water Expansion Tanks, Pipe Mount and Free Standing -- 0066607
from Watts

Series ETX, ETSX Non-Potable Water Expansion Tanks are for use in commercial and residential closed loop hydronic heating system piping to control the thermal expansion of hot water and maintain system pressure below the relief setting of the relief valve. The pre-pressurized steel tank features a... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 8 to 21
  • Volume Capacity: 2.1 to 81
  • Height: 12.5 to 62
Water Heater Expansion Tank -- TK300-30A-1
from Honeywell International, Inc.

VERTICAL TYPE. AIR PURGER (AP400), FLOATVENT (FV180) INCLUSIONS/FEATURES. 1/2 INCH MALE NPT INLET/OUTLET CONNECTION. 24 INCH H TANK DIMENSIONS. FACTORY PRE CHARGED AIR CHARGE TYPE. 12 PSI AIR CHARGE CAPACITY. BUTYL DIAPHRAGM TYPE. MAXIMUM ACCEPTANCE VOLUME 9.5 L. WEIGHT 13 LB. TK300 MODEL [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 24
  • Volume Capacity: 2.51
  • Height: 24
Steel Epoxy Lined Air-Over-Water Tanks -- AW Series
from Myers by Pentair

The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank. Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This... [See More]

  • Type: Expansion Tank; Water Tank
  • Pressure Rating: 75
  • Volume Capacity: 30 to 120
  • Material: Steel; Epoxy Lined
Pre-charged Expansion Tanks -- Series B-LA
from Bell & Gossett, a xylem brand

Pre-charged Expansion Tanks contain either a bladder or a diaphragm to separate the air charge from the system water. Tanks are design to absorb the expansion forces of heating/cooling system water while maintaining proper system pressurization under varying operating conditions. ASME Section VIII,... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 0.0 to 250
  • Volume Capacity: 8 to 3963
  • Material: Steel
PAX Series Potable Water Expansion Tanks
from Taco Comfort Solutions

These bladder-type tanks provide permanent separation of air and water. All wetted components are built of FDA-approved materials. Available in 11 models to meet all your potable water needs. Features include: Removable Heavy-Duty Butyl Rubber Bladder. Factory Pre-Charged to Job Specifications. [See More]

  • Type: Expansion Tank
  • Pressure Rating: 125
Potable Water Expansion Tanks -- PLT
from Watts

Series PLT Potable Water Expansion Tanks are designed to absorb the increased volume of water created by thermal expansion and to maintain balanced pressure throughout the potable water supply system. Series PLT tanks feature a pre-pressurized steel tank with an expansion membrane that prevents... [See More]

  • Type: Expansion Tank; Water Tank
  • Pressure Rating: 150
Water Heater Expansion Tank -- TK30PV100FM
from Honeywell International, Inc.

VERTICAL TYPE. SUPERVENT (PV075), FILL VALVE (FM911), SUPERVENT CONNECTION SIZE 1 INCH INCLUSIONS/FEATURES. 1/2 INCH MALE NPT INLET/OUTLET CONNECTION. 11 INCH DIA X 15 1/2 INCH H TANK DIMENSIONS. TK MODEL [See More]

  • Type: Expansion Tank; Water Tank
  • Height: 15.5
  • Diameter / Width: 11
Steel Pressure Tanks -- PS Series
from Myers by Pentair

PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel. Electrostatically-Applied Polyester Paint. Seamless, One-Piece Water Cell. One-Piece Composite Service Connection [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 8.4 to 24
  • Volume Capacity: 2 to 199
  • Height: 12.6 to 68
Pre-Charged Expansion Tanks for Well Water – ASME (WTA) -- Series WTA
from Bell & Gossett, a xylem brand

Designed for Potable Well Water and Booster Pump Systems. The Series WTA expansion tank is an ASME constructed precharged vessel. The WTA tanks will help protect the pump and pressure switches against short cycling. The well tank delivers adequate water under pressure between pump cycles to meet the... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 0.0 to 150
  • Volume Capacity: 18 to 528
  • Material: Steel
PS Series Steel Expansion Tanks
from Taco Comfort Solutions

Taco Plain Steel Expansion Tanks are fabricated in accordance with ASME Section VIII Div. 1 to assure quality and performance. They are available either painted or galvanized in sizes from 15 GAL. to 500 GAL. capacity. Optional saddles for horizontal installation are also available. Maximum Working... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 125
  • Volume Capacity: 15 to 500
  • Material: Steel
Water Heater Expansion Tank -- TX-12
from Honeywell International, Inc.

VERTICAL TYPE. SBCCI, NSF61, IAPMO APPLICABLE STANDARD. COMMERCIAL WATER HEATER APPLICATION. MAXIMUM 200 DEG F TEMPERATURE RATING. MAXIMUM 150 PSI PRESSURE RATING. 3/4 INCH MALE NPT INLET/OUTLET CONNECTION. STEEL TANK MATERIAL. 11 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS. POLYPROPYLENE TANK INNER... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 11
  • Volume Capacity: 3.2
  • Height: 12.62
Steel Pressure Tanks -- PSP Series
from Myers by Pentair

PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity. 100% Leak Tested. Heavy-Gauge Steel Tank Construction. Seamless, One-Piece Water Cell. Electrostatically-Applied Polyester Paint. Tested-Tough Composite Base. [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 16 to 24
  • Volume Capacity: 19 to 119
  • Height: 21 to 68
Pre-Charged Expansion Tanks for Well Water – Non-Code (WT) -- Series WT
from Bell & Gossett, a xylem brand

Designed for Potable Well Water and Booster Pump Systems. The Series “WT ” expansion tank will help protect the pump and pressure switches against short cycling. The Potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide... [See More]

  • Type: Expansion Tank
  • Pressure Rating: 0.0 to 150
  • Volume Capacity: 18 to 528
  • Material: Steel
Water Heater Expansion Tank -- XPS-030V
from Honeywell International, Inc.

VERTICAL TYPE. COMMERCIAL WATER HEATER APPLICATION. MAXIMUM 240 DEG F TEMPERATURE RATING. AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES. MAXIMUM 100 PSI PRESSURE RATING. 1 INCH FEMALE NPT INLET/OUTLET CONNECTION. STEEL TANK MATERIAL. 15 3/8 INCH DIA X 23 7/8 INCH H TANK DIMENSIONS. FACTORY PRE... [See More]

  • Type: Expansion Tank; Water Tank
  • Diameter / Width: 15.38
  • Volume Capacity: 11.3
  • Height: 23.88