Plastic Storage Tanks and Process Tanks

122 Results
4000 Gallon Poly Tank
from BakerCorp

Ideal Usage. Refineries, chemical facilities, wastewater treatment plants and wherever corrosive materials are stored. Benefit. Economical long-term solution. Valving allows for three level settings. Ideal for most acids, chemicals and caustics. Weights and Measures. Capacity: 4,000 gal and 6,500... [See More]

  • Material: Plastic
  • Volume Capacity: 4000
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
Auto Detail Tanks -- AD9401
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: Water Tank
  • Diameter / Width: 26.5
28861 -- 11368
from U.S. Plastic Corporation

This 8000 gallon polyethylene vertical tank is 120" diameter X 180" height and has a 1.03" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1932 lbs. and will hold up to a 1.7 specific gravity. [See More]

  • Material: Plastic
  • Volume Capacity: 8000
  • Type: General Purpose/ Bulk Storage Tank
AC-1150
from Glenn Industries Inc.

Polyethylene Cistern Tanks [See More]

  • Material: Plastic; Polyethylene
  • Height: 60
  • Volume Capacity: 1150
330 Gallon Polypropylene Grease Interceptor -- ID-330-GRINT-PP
from TFI/ Inline Design Corporation

TFI/Inline Design manufactures polypropylene Grease Interceptors, or “Grease Traps ”, which are commonly used in the restaurant industry. As a beneficial alternative to either metal or concrete grease interceptors, polypropylene interceptors offer advantages such as ease of installation,... [See More]

  • Material: Plastic
  • Volume Capacity: 330
  • Type: Food/Beverage Tank
  • Diameter / Width: 48
Technic Polypropylene Tanks
from Technic, Inc.

Technic manufactures polypropylene tanks as part of automated systems, manual tank lines or individual tanks. All tanks are constructed from natural, stress relieved polypropylene material. Tank fabrication includes butt welding or fold/weld methods to enhance tank strength and reduce the potential... [See More]

  • Material: Plastic
  • Type: Chemical Tank; Process Tank
Acid Neutralization Tank -- TC1114K
from Hazmat Storage

Includes sealing and piping hardware [See More]

  • Material: Plastic; PE, PP
  • Volume Capacity: 5
  • Type: Chemical Tank
  • Diameter / Width: 11
Horizontal Poly Storage Tanks
from ISC Sales, Inc.

Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity horizontal tanks are extremely... [See More]

  • Material: Plastic
  • Volume Capacity: 150 to 600
  • Type: Chemical Tank; Water Tank
  • Diameter / Width: 408 to 684
Plastic Storage Tank, 12 in. x 14 in., 4 Gallons -- PRO4000W
from Watts

Available in white. Ship weight 10 lbs. [See More]

  • Material: Plastic
  • Volume Capacity: 4
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
1520000N45 - Cone bottom tank, 15 gallons, 45<deg> cone -- GO-06960-26
from Cole-Parmer

bull; Tanks are ideal for small mix and batch applications. • Available in 30 and 45 degree slopes. • Specific gravity ratings are based on the industry's most severe calculation. Small to medium size batch tanks save space and are perfect for smaller and short-term mixing, batch... [See More]

  • Material: Plastic
  • Volume Capacity: 15
  • Type: General Purpose/ Bulk Storage Tank
Chemical Feed Station -- CFS 40
from Assmann Corporation of America

Light weight, easy to handle, self contained chemical feed systems [See More]

  • Material: Plastic; Crosslink and Linear PE Available
  • Volume Capacity: 40
  • Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; Fuel/Oil Tank; Hazardous Tank; Process Tank; Water Tank
  • Diameter / Width: 26
Custom Blow Molded Fuel and Oil Tanks
from Custom-Pak, Inc.

Fuel & Oil Tanks. Custom-Pak was one of the first companies in the world to obtain both EPA (U.S. Environmental Protection Agency) and CARB (California Air Resources Board) certifications for blow molded fuel tanks. Last year Custom-Pak produced over 5 million fuel tanks for customers around the... [See More]

  • Material: Plastic
  • Type: Fuel/Oil Tank
4000 Gallon Poly Tank Total Drain
from BakerCorp

Ideal Usage. Tank bottoms, storm and ground water, acids and caustics, fresh or spent chemicals. Benefit. Ideal for most acids, chemicals and caustics. Designed for quick and easy gravity draining and clean-out. Weights and Measures. Capacity: 4,000 gal and 6,500 gal (nominal). Height: 4,000 gal:... [See More]

  • Material: Plastic
  • Volume Capacity: 4000
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 96
Auto Detail Tanks -- AD9402
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 330
  • Type: Water Tank
  • Diameter / Width: 43
Black Vertical Polyethylene Tanks -- 11705
from U.S. Plastic Corporation

This 130 gallon polyethylene vertical tank is 32" diameter X 46" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8 centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity. [See More]

  • Material: Plastic
  • Volume Capacity: 130
  • Type: General Purpose/ Bulk Storage Tank
ACCB-10
from Glenn Industries Inc.

From 15 to 7500 gallon capacities. Cone bottoms are a 20 degree taper except as noted by (45 degree). FDA approved. Fittings easily installed to your recommendation. 110-175-220-300-500-1050-2500 gallon tanks include polyethylene stand. Steel stands available for all other sizes listed. Please... [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 13
  • Volume Capacity: 10
  • Height: 21
Below Ground Septic Tank -- TN5451ST
from Hazmat Storage

Manhole extension, sanitary tees, pipe gaskets, and risers available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 300
  • Type: Septic System
  • Diameter / Width: 54
Vertical Poly Storage Tanks
from ISC Sales, Inc.

Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature... [See More]

  • Material: Plastic
  • Volume Capacity: 100 to 2500
  • Type: Chemical Tank; Water Tank
  • Diameter / Width: 360 to 1152
Plastic Storage Tank, 9 in. x 20 in., 4 Gallons -- ROPRO4-W
from Watts

100% polypropylene, will not chip, rust or dent. Available in White, Black, or Blue. NSF ® certified. 5 year limited warranty. Ship weight 10 lbs. [See More]

  • Material: Plastic
  • Volume Capacity: 4
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 9
56800VOT45 - HDPE Flat-Bottom Open Top Tank System, 55 gallon -- GO-06960-34
from Cole-Parmer

bull; Open top tank systems provide maximum chemical handling options. Available in flat-bottom and total-drain conical bottom, HDLPE tanks are FDA compliant and meet NSF standard 61. Open-top tanks come equipped with a standard lid cover and molded-in gallon/liter graduation indicators. Lids have... [See More]

  • Material: Plastic
  • Volume Capacity: 55
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 22
Custom Blow Molded Reservoirs and Tanks
from Custom-Pak, Inc.

Reservoirs & Tanks. Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge features. Contact us to... [See More]

  • Material: Plastic
  • Features: Portable
  • Type: General Purpose/ Bulk Storage Tank; Fuel/Oil Tank; Water Tank
630 Gallon Poly Tank Forkliftable
from BakerCorp

Ideal Usage. Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries. Benefit. Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics. Weights and Measures Capacity: Capacity 630 gal... [See More]

  • Material: Plastic
  • Volume Capacity: 630
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 48
Auto Detail Tanks -- AD9403
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 220
  • Type: Water Tank
  • Diameter / Width: 30.5
Closed Top 15 Cone Bottom Batch Tanks -- 12344
from U.S. Plastic Corporation

This stand fits vertical and cone bottom tanks with a 23" diameter. To use this stand with vertical tanks you must use the #12345 adapter. Cone bottom tanks for this stand include #12321, #12323, #12336, and #12337. Vertical Tanks for this stand include #12301, #12303, #4800 and #4801. [See More]

  • Material: Plastic
AE-1035
from Glenn Industries Inc.

1035 to 4035 gallon capacities. Various diameters, lengths and heights for any requirement you may have. Galvanized hold-down bands for secure placement. Manway and vent standard. Also available in black. See also horizontal leg tanks [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 78
  • Volume Capacity: 1035
  • Height: 52
Below Ground Water Tank -- TN5451WT
from Hazmat Storage

Suitable for potable water, FDA 21 CFR 177.150 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 300
  • Type: Water Tank
  • Diameter / Width: 54
Pressurized Steel Storage Tanks -- 7100173
from Watts

These tanks are used for storing reverse osmosis water and have been NSF tested and certified against ANSI/ NSF Standard 58 for material and structural integrity requirements. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area. [See More]

  • Material: Plastic
  • Volume Capacity: 3
  • Type: General Purpose/ Bulk Storage Tank
Cylindrical Closed-Dome Tank, HDPE, 100 Gal. -- GO-06318-90
from Cole-Parmer

bull; FDA compliant. All tanks have a threaded screw closure with gasket that secuely fits the 6 1/4" fill well. Two mounting flats near the bottom, set 180 <deg > apart, permit installation of a bulkhead fitting up to 2". Domed bottom drains fluid into narrow trough around base rim. [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28.5
Poly Tank Berms
from BakerCorp

Ideal Usage. Projects that require an additional level of protection, particularly environmentally sensitive situations. Benefit. Convenient and easy to set up. Excellent chemical compatibility. Sturdy walls on berms easily handle draped hoses. SPECIFICATIONS AND ADDITIONAL INFO. Chemical resistant... [See More]

  • Material: Plastic
  • Volume Capacity: 4000 to 6500
  • Type: General Purpose/ Bulk Storage Tank
Auto Detail Tanks -- AD9404
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 200
  • Type: Water Tank
  • Diameter / Width: 30
Closed-Dome Polyethylene Tanks -- 5314
from U.S. Plastic Corporation

This 30 gallon closed top tank is 18-3/8" in diameter and 38-1/4" tall. It has a 3/16" wall thickness. The fillwell in the top has a 6" ID and it also comes with a 2" buttress bung in the top. [See More]

  • Material: Plastic
  • Volume Capacity: 30
  • Type: General Purpose/ Bulk Storage Tank
AH-1065
from Glenn Industries Inc.

35 to 1625 gallon capacities. Various diameters and heights to accommodate your existing or future requirements. Galvanized hold-down bands for secure placement. Manway and vent standard. Also available in black. See also elliptical leg tanks [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 56
  • Volume Capacity: 1065
Brine Tank -- TC1829HA
from Hazmat Storage

Tank fittings, accessories, and covers available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 30
  • Type: Water Tank
  • Diameter / Width: 30
Cylindrical Closed-Dome Tank, PP, 100 Gal. -- GO-50301-56
from Cole-Parmer

The <B >Polypropylene Closed-Dome Tank </B > has a 30-gallon capacity. Mount mixers off-center â € ”a baffle is not required for optimum mixing. Tanks are constructed of polypropylene. You must order sanitary mixer mount 50301-70 with the tank. Cover is included. [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28.5
Auto Detail Tanks -- AD9405
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 150
  • Type: Water Tank
  • Diameter / Width: 30
Closed-Dome Polypropylene Tanks -- 5317
from U.S. Plastic Corporation

This 30 gallon closed top tank is 18-3/8" in diameter and 38-1/4" tall. It has a 3/16" wall thickness. The fillwell in the top has a 6" ID and it also comes with a 2" NPS bung in the top. [See More]

  • Material: Plastic
  • Volume Capacity: 30
  • Type: General Purpose/ Bulk Storage Tank
APCO-100
from Glenn Industries Inc.

Polyethylene Pest Control Tanks (PCO) [See More]

  • Material: Plastic; Polyethylene
  • Height: 29
  • Volume Capacity: 100
Conical Bottom Bulk Tank -- TC8648j
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, metal stands available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 1500
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 86
Cylindrical HDPE tank with cover, 500 gal -- GO-06318-86
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Material: Plastic
  • Volume Capacity: 500
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 53
Auto Detail Tanks -- AD9406
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 180
  • Type: Water Tank
  • Diameter / Width: 36
Cross Linked High Density Polyethylene Vertical Bulk Tanks -- 8944
from U.S. Plastic Corporation

This 300 gallon XLPE tank is 35" in diameter and 82" high. It has a 16" access opening and weighs 85 lbs. Fittings can be added for an additional charge and must be quoted by our quotes department. Please submit the completed questionnaire to our quotes department. [See More]

  • Material: Plastic
  • Volume Capacity: 300
  • Type: General Purpose/ Bulk Storage Tank
APU-200
from Glenn Industries Inc.

Sizes to fit full size or compact pickup trucks. Low profiles. All with 8 " vented lids [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 52
  • Volume Capacity: 200
  • Height: 30
Conical Bottom Tank with Stand -- TN4249JP
from Hazmat Storage

Lighter, easier maintenance from polyethylene stands [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 175
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 42
Cylindrical Tank with Cover and Spigot, HDPE, 7-1/2 Gal., 3/16" Wall -- GO-06317-56
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Material: Plastic
  • Volume Capacity: 7.5
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 12
Auto Detail Tanks -- AD9407
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 60
  • Type: Water Tank
  • Diameter / Width: 28
Cross Linked Polyethylene Flat Bottom Tanks -- 8331
from U.S. Plastic Corporation

This 5 gallon cylindrical tank is 11" in diameter and 15" high. It has a wall thickness of .093" and 5.2 lbs. It has graduations every 0.5 gallon and 2 liter. Tank comes with the lid. The stand for this tank is part #5060. [See More]

  • Material: Plastic
  • Volume Capacity: 5
  • Type: General Purpose/ Bulk Storage Tank
AS-1000-1
from Glenn Industries Inc.

Polyethylene Septic Tanks [See More]

  • Material: Plastic; Polyethylene
  • Height: 60
  • Volume Capacity: 1000
Crosslinked PE Open Top Tank -- TC2236AX
from Hazmat Storage

ASTM D1998-91 compliance available, 40-CFR-264.193 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 55
  • Type: Chemical Tank
  • Diameter / Width: 22
Cylindrical Tank with Cover, HDPE, 10 Gal. -- GO-06317-60
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Material: Plastic
  • Volume Capacity: 10
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 13
Holding Water Tanks -- 12H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 18
  • Type: Water Tank
  • Diameter / Width: 23
Cross Linked Polyethylene Fuel Tanks -- 8971
from U.S. Plastic Corporation

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. [See More]

  • Material: Plastic
  • Volume Capacity: 6
  • Type: Fuel/Oil Tank
AST-14
from Glenn Industries Inc.

Polyethylene Sprayer Tanks [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 14
Crosslinked PE Storage Tank -- TC3536IX
from Hazmat Storage

ASTM-D-1998-91 compliance available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 110
  • Type: Chemical Tank
  • Diameter / Width: 35
Cylindrical Tank with Cover, HDPE, 200 Gal. -- GO-06317-31
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Material: Plastic
  • Volume Capacity: 200
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 36
Holding Water Tanks -- 13H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 20
  • Type: Water Tank
Cross Linked Polyethylene Fuel Tanks -- 8972
from U.S. Plastic Corporation

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. [See More]

  • Material: Plastic
  • Volume Capacity: 12
  • Type: Fuel/Oil Tank
ATT-110
from Glenn Industries Inc.

Capacities from 50 to 300 Gallons. One piece seamless construction. FDA approved for potable water. Fittings of all sizes installed where required. Access lids also available (standard on transport tanks). Lightweight and Durable [See More]

  • Material: Plastic; Polyethylene
  • Height: 18.5
  • Volume Capacity: 110
Double Wall Bulk Storage Tank -- TC3539DC
from Hazmat Storage

FDA 21 CFR 177.1520, 40CFR-264.193 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 100
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 35
Cylindrical Tank with Cover, HDPE, Black, 100 Gal -- GO-06970-06
from Cole-Parmer

bull; Sturdy design complies with with FDA 21 CFR 117.1520. • Contain drips with stepped-flange design. • Get easier sampling of liquids <emdash >tanks over 30 gallons are designed for near-total drainage. • No seperate part number for lid <emdash >all tanks include lid... [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 28
Holding Water Tanks -- 16H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 19
  • Type: Water Tank
  • Diameter / Width: 22.5
Cross Linked Polyethylene Fuel Tanks -- 8973
from U.S. Plastic Corporation

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. [See More]

  • Material: Plastic
  • Volume Capacity: 12
  • Type: Fuel/Oil Tank
AV--9150
from Glenn Industries Inc.

From 65 to 12,000 gallon capacities. Various diameters and heights to accommodate your existing or future requirements. Available in linear or cross-linked polyethylene. Also available in black. Manway and vent are standard. Fittings to adapt to your immediate connections or installed to fit your... [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 120
  • Volume Capacity: 9150
  • Height: 203
Elliptical Horizontal Bulk Tank -- TN300XMA
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, legs molded into tank [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 300
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 30 to 48
HDPE Graduated Container/Tank with Cover, 30 gallon -- GO-06972-16
from Cole-Parmer

bull; Tough and corrosion-resistant. • Rigid yet lightweight. • Straight, no-lip flange is easy to clean. • Fit through standard doors for easy portability. These multi-purpose HDPE tanks are seamlessly designed with high-quality virgin resin and eliminate the major causes of leakage... [See More]

  • Material: Plastic
  • Volume Capacity: 30
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 22
Holding Water Tanks -- 18H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 15
  • Type: Water Tank
  • Diameter / Width: 17.25
Cross Linked Polyethylene Fuel Tanks -- 9744
from U.S. Plastic Corporation

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. [See More]

  • Material: Plastic
  • Type: Fuel/Oil Tank
CCTB-1000
from Glenn Industries Inc.

*Includes cover [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 84
  • Volume Capacity: 1000
  • Height: 46
FRP Encased Cone Bottom Tank -- TC1113C
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, hinged covers available [See More]

  • Material: Composite/Fiberglass; Plastic; PE, PP
  • Volume Capacity: 5
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; High sp. grav, temp
  • Diameter / Width: 11
HDPE Rectangular Tank with Cover; 11 gallon, 12" L x 12" W x 18" H -- GO-06323-17
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Material: Plastic
  • Volume Capacity: 11
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 18
Holding Water Tanks -- 19H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 7
  • Type: Water Tank
  • Diameter / Width: 11
Cylindrical Polypropylene Tanks with Covers -- 9220
from U.S. Plastic Corporation

This 5 gallon polypropylene tank has nominal dimensions of 11" diameter X 15" high with a 3/16" wall thickness. Tank is graduated in 0.5 gallon and 2.0 liter increments. Weighs approximately 6 lbs. Tank comes with cover. [See More]

  • Material: Plastic
  • Volume Capacity: 5
  • Type: General Purpose/ Bulk Storage Tank
CDWV-1000
from Glenn Industries Inc.

Available in Black. Speciality fittings available [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 77
  • Volume Capacity: 1000
  • Height: 79
FRP Encased Cylindrical Tank -- TC1113A
from Hazmat Storage

Available with stands and with hinged covers [See More]

  • Material: Composite/Fiberglass; Plastic; PE, PP
  • Volume Capacity: 5
  • Type: Chemical Tank; High Specific Grav.
  • Diameter / Width: 11
HDPE Rectangular Tank with Cover; 2 gallon, 8" L x 8" W x 8" H -- GO-06323-03
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Material: Plastic
  • Volume Capacity: 2
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 8
Holding Water Tanks -- 1H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 20
  • Type: Water Tank
  • Diameter / Width: 23
Double Wall Tanks Cross Linked High Density Polyethylene -- 8942
from U.S. Plastic Corporation

This 550 gallon Double Walled XLPE Tank is 60" in diameter and 73" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering. [See More]

  • Material: Plastic
  • Volume Capacity: 550
  • Type: General Purpose/ Bulk Storage Tank
  • Features: Double Wall
CMBT-110
from Glenn Industries Inc.

Polyethylene Cone Bottom Mini-Bulk Tanks [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 44
  • Volume Capacity: 110
  • Height: 34
Horizontal Sump Bottom Tank -- TN1531LP
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, tank saddles available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 20
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 15
HDPE Rectangular Tank with Cover; 6 gallon, 14" L x 10" W x 10" H -- GO-06323-05
from Cole-Parmer

bull; Easy to handle <emdash >outside rim flange for easy gripping. These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of handling. Tanks are available in larger capacities and other dimensions; call our Application... [See More]

  • Material: Plastic
  • Volume Capacity: 6
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 10
Holding Water Tanks -- 24H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 20
  • Type: Water Tank
  • Diameter / Width: 30
Free Standing Polyethylene Horizontal Bulk Storage Tanks -- 8958
from U.S. Plastic Corporation

This 925 gallon tank is 81" long and 62" in diameter. The overall height with lid is 68". It has a .361" nominal wall thickness. It comes standard with a 2" FNPT fitting (standard on end) and a 16" lid. Tank weighs 292 lbs. The hoop set for this is part # 8964 and skid is #9395. [See More]

  • Material: Plastic
  • Volume Capacity: 925
  • Type: General Purpose/ Bulk Storage Tank
COTC-1200
from Glenn Industries Inc.

From 6 to 2400 gallon capacities. FDA approved. Molded - in calibration on tanks with (*) [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 69
  • Volume Capacity: 1200
  • Height: 84
Light Weight Cylindrical Tank -- TC88EA
from Hazmat Storage

FDA 21 CFR 177.1520 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 1
  • Type: Chemical Tank; Photo-chemical
  • Diameter / Width: 8
LDPE Conical-Bottom Tank System, 100 gallon -- GO-06925-15
from Cole-Parmer

bull; Systems include tank, stand, cover, and bulkhead fittings. Linear polyethelyne tanks have conical bottoms for complete drainage of fluids and are impact and chemical resistant. Tanks can withstand continuous operating temperature of 150 <deg >F (65 <deg >C). Translucent sides let... [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: General Purpose/ Bulk Storage Tank
  • Height: 40.88
Holding Water Tanks -- 26H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 13
  • Type: Water Tank
  • Diameter / Width: 16.75
Full Drain Inductor Tanks and Poly Stand Sets -- 11714
from U.S. Plastic Corporation

This 35 gallon full drain inductor tank with polyethylene legs is 24.5" long, 24.5" wide and 43" in height. Tank fully drains thru the 2" FNPT outlet on the bottom of tank. Comes with a 12" non-vented lid in the top. [See More]

  • Material: Plastic
  • Volume Capacity: 35
  • Type: General Purpose/ Bulk Storage Tank
DLT-1
from Glenn Industries Inc.

Capacities from 1 to 200 Gallons. One piece seamless construction. FDA approved for potable water. Fittings of all sizes installed where required. Access lids also available (standard on transport tanks). Lightweight and Durable [See More]

  • Material: Plastic; Polyethylene
  • Height: 5
  • Volume Capacity: 1
Mini-Bulk Tank -- TN3829IC
from Hazmat Storage

Federal Spill Containment 40CFR 264-193 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 120
  • Type: Chemical Tank
  • Diameter / Width: 38
PE Conical-Bottom Open-Top Tank with Stand, 100 gallon -- GO-06929-42
from Cole-Parmer

• Tanks give you excellent chemical compatibility. Tanks are available in polypropylene or polyethylene; all stands are made from one-piece molded polyethylene. There are no metal parts <emdash >eliminate rust and corrosion problems.The conical design allows for complete drainage. [See More]

  • Material: Plastic
  • Volume Capacity: 100
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 30
Holding Water Tanks -- 29H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 16
  • Type: Water Tank
  • Diameter / Width: 22
Full Drain Inductor Tanks and Poly Stand Sets -- 11715
from U.S. Plastic Corporation

This 60 gallon full drain inductor tank with polyethylene legs is 24.5" long, 24.5" wide and 55" in height. Tank fully drains thru the 2" FNPT outlet on the bottom of tank. Comes with a 12" non-vented lid in the top. [See More]

  • Material: Plastic
  • Volume Capacity: 60
  • Type: General Purpose/ Bulk Storage Tank
DOCB-100
from Glenn Industries Inc.

From 35 to 500 gallon capacities. Cone bottoms are a 20 degree taper. FDA approved. Graduated gallonage for visible capacity levels. Available with covers and support stands. Fittings easily installed of various types. See also closed top cone bottom tanks [See More]

  • Material: Plastic; Polyethylene
  • Diameter / Width: 28
  • Volume Capacity: 100
  • Height: 51
Mobile Mini-Bulk Tank -- TC3536IC
from Hazmat Storage

Fork lift entry for handling [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 110
  • Type: Chemical Tank
  • Diameter / Width: 35
PE Low-Profile Cylindrical Tank with Hinged Cover, 105 gallon -- GO-06925-66
from Cole-Parmer

bull; Low-profile design allows for convenient mixing and filling. Tanks are available in either polyethylene (PE) or polypropylene (PP). <b >PE tanks </b > have excellent chemical and impact resistance and are translucent. <b >PP tanks </b > have excellent chemical and... [See More]

  • Material: Plastic
  • Volume Capacity: 105
  • Type: General Purpose/ Bulk Storage Tank
  • Diameter / Width: 36
Holding Water Tanks -- 2H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 17
  • Type: Water Tank
  • Diameter / Width: 20.75
HDPE Tanks with Covers -- 52064
from U.S. Plastic Corporation

This 1/2 gallon high density polyethylene tank is fully seamless with a substantial downward turned lip. They are almost unbreakable, non-corroding, lightweight, and low cost. The price includes the floating cover. Tanks and covers meet FDA standards. Approximate overall dimensions are 5-3/8"L X... [See More]

  • Material: Plastic
  • Volume Capacity: 0.5000
  • Type: General Purpose/ Bulk Storage Tank
DOTR-110
from Glenn Industries Inc.

From 120 to 785 gallon capacities. FDA approved. One piece seamless construction. Fittings installed where required [See More]

  • Material: Plastic; Polyethylene
  • Height: 17.5
  • Volume Capacity: 110
Open Top Cylindrical Tank -- TC1113A
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, covers and stands available [See More]

  • Material: Plastic; PE, PP
  • Volume Capacity: 5
  • Type: Chemical Tank
  • Diameter / Width: 11
Holding Water Tanks -- 34H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 10
  • Type: Water Tank
  • Diameter / Width: 13
HDPE Tanks with Covers -- 52065
from U.S. Plastic Corporation

This 1 gallon high density polyethylene tank is fully seamless with a substantial downward turned lip. They are almost unbreakable, non-corroding, lightweight, and low cost. The price includes the floating cover. Tanks and covers meet FDA standards. Approximate overall dimensions are 6"L X 9-1/2"W X... [See More]

  • Material: Plastic
  • Volume Capacity: 1
  • Type: General Purpose/ Bulk Storage Tank
Photo Lab Tank -- R101822E
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, covers, fittings and spigots available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 17
  • Type: Chemical Tank; Water Tank
  • Diameter / Width: 10 to 18
Holding Water Tanks -- 35H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 9
  • Type: Water Tank
  • Diameter / Width: 22.5
HDPE Tanks with Covers -- 52066
from U.S. Plastic Corporation

This 3-1/2 gallon high density polyethylene tank is fully seamless with a substantial upward turned lip and ribbed sides. They are almost unbreakable, non-corroding, lightweight, and low cost. The price includes the floating cover and top cover. Tank and covers meet FDA standards. Approximate... [See More]

  • Material: Plastic
  • Volume Capacity: 3.5
  • Type: General Purpose/ Bulk Storage Tank
Pick-Up Truck Tank -- TN5128PT
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, fits full-size and mini trucks [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 210
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 60
Holding Water Tanks -- 36H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 9
  • Type: Water Tank
  • Diameter / Width: 12.5
Heavy Duty PVC Fabricated Tanks -- 9027
from U.S. Plastic Corporation

PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 12" diameter X 12" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV... [See More]

  • Material: Plastic
  • Volume Capacity: 5
  • Type: General Purpose/ Bulk Storage Tank
Rectangular Tank -- R4X1818
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, covers and support frames available [See More]

  • Material: Plastic; PE or PP w/FRP
  • Volume Capacity: 6
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 4 to 18
Holding Water Tanks -- 40H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 14
  • Type: Water Tank
  • Diameter / Width: 16
High Density Polyethylene Tapered Cylindrical Tanks -- 8599
from U.S. Plastic Corporation

This 20 gallon tapered polyethylene tank is 22"outside diameter X 14"high. Wall thickness is 5/16". Cover for this tank is 8615, sold separtately. [See More]

  • Material: Plastic
  • Volume Capacity: 20
  • Type: General Purpose/ Bulk Storage Tank
Round Horizontal Bulk Tank -- TC2218LA
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, legs molded into tank [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 30
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 22
Holding Water Tanks -- 41H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 12
  • Type: Water Tank
  • Diameter / Width: 24
Horizontal Leg Tanks Cross Linked High Density Polyethylene -- 8385
from U.S. Plastic Corporation

This 55 gallon XLPE Horizontal Leg Tank is 29-3/4" high, 33-1/4" long and 25-1/4" wide. It has a 5/16" wall thickness and a 6" opening in the top. This tank weighs 30 lbs. Fittings can be added for an additional charge and must be quoted by our quotes department. Please submit the completed... [See More]

  • Material: Plastic
  • Volume Capacity: 55
  • Type: General Purpose/ Bulk Storage Tank
Tank and Mixer Package -- TC1829AA
from Hazmat Storage

Mix up to 2000 CPS viscosity, stands and accessories available [See More]

  • Material: Plastic; PE, PP
  • Volume Capacity: 30
  • Type: Chemical Tank; Drug/Pharmaceutical Tank
  • Diameter / Width: 18
Holding Water Tanks -- 42H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 15
  • Type: Water Tank
  • Diameter / Width: 7
Large Cone Bottom Polyethylene Tanks - Dome Top -- 11702
from U.S. Plastic Corporation

This 1000 gallon domed top cone bottom tank is 90" in diameter and 54" height. With stand it is 64" in height. Wall thickness is .28". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 15 angle. Weighs 250 lbs. Stand for this tank is #9433 and there is 11" clearance... [See More]

  • Material: Plastic
Tapered Cylindrical Tank -- TC1929FA
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, fittings and accessories available [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 30
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 30
Holding Water Tanks -- 43H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 20
  • Type: Water Tank
  • Diameter / Width: 11
Large Cone Bottom Polyethylene Tanks - Dome Top -- 8880
from U.S. Plastic Corporation

This 1000 gallon domed top cone bottom tank is 64" in diameter and 98" height. With stand it is 112" in height. Wall thickness is .350". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 45 angle. Weighs 252 lbs. Stand for this tank is #8887 and there is 14" clearance... [See More]

  • Material: Plastic
Transport Tank -- Trans 25
from Hazmat Storage

FDA 21 CFR 177.1520 compliant, low profile, space-saving rectangular shape [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 25
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 16 to 18
Holding Water Tanks -- 44H
from Ronco Plastics

Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry. [See More]

  • Material: Plastic
  • Volume Capacity: 12
  • Type: Water Tank
  • Diameter / Width: 14
Large Cone Bottom Polyethylene Tanks - Flat Top -- 11921
from U.S. Plastic Corporation

This 240 gallon flat top cone bottom tank is 42" in diameter and 59" height. With stand it is 69" in height. This is a full drain tank with a molded in 2" FNPT thread on bottom and a 12" vented lid on top. Cone bottom has a 45 angle. Weighs 82 lbs. Stand for this tank is #12042 and there is 10"... [See More]

  • Material: Plastic
Vertical Bulk Storage Tank -- TC1851IA
from Hazmat Storage

FDA 21 CFR 177.1520, Federal Spill containment 4OCFR 264.193 compliant [See More]

  • Material: Plastic; Polyethylene
  • Volume Capacity: 45
  • Type: Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank
  • Diameter / Width: 18