Aluminum Storage Tanks and Process Tanks
2 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company
from Charles Ross & Son Company
The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]
- Material: Aluminum; Exotic Metals; Steel; Stainless Steel
- Features: Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
- Type: General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Aluminum Tank -- BAK
from KTR Corporation
from KTR Corporation
Product features. Made of aluminium, no additional painting required. With oil collecting groove moulded on periphery for collection of leakage oil. Produced for no-pressure operation. Good heat loss capacity due to high caloric conductibility. All tanks are 100% tight and may be stacked without... [See More]
- Material: Aluminum
- Volume Capacity: 3.04 to 25.1
- Type: General Purpose/ Bulk Storage Tank; Process Tank
- Diameter / Width: 14.96 to 36.22