Rotary Dryer (Internal Drum) Process Dryers
from Hebeler LLC.
Cooling Drum Flakers. Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for... [See More]
- Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
- Secondary Capability: Cooling / Freezing
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 2.0 m Diameter x 5.0 m Long
from HiTemp Technology Corporation
The rotary dryer systems can work on powders and sludge for removal of water, oil and solvents. Operating temperatures and process requirements determine sizing, heating methods and production capacity. Many applications may require tests to be performed to optimize system design. Connections are... [See More]
- Equipment Type: Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
- Evaporation Rate: 110
- Applications / Materials Handled: Waste / Sludge
- Heat Source: Steam
from Hebeler LLC.
Description. Most versatile and widely applied dryers. Used to dry food, chemicals, and pharmaceuticals. Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials. Effective for heavy sludges that become saturated and deposit salts. Products sensitive to... [See More]
- Equipment Type: Rotary Dryer (Internal Drum)
- Heat Source: Indirect / Contact / Conduction; Steam
- Applications / Materials Handled: Pastes; Solutions / Liquids; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical; Heavy Sludges
- Dryer Size / Materials of Construction: Drums may be Manufactured from Steel, Cast Iron or Stainless Steel
from Hebeler LLC.
Solid Stating. P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because of their greatly increased heat transfer surface area (typically between 3 and 7 times... [See More]
- Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer; Tubular Vacuum Dryer
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Free Flowing Powders / Granules; Polymers / Molding
- Dryer Size / Materials of Construction: Wide Range of Sizes Available