Waste / Sludge Process Dryers
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Applications / Materials Handled: Fibers / Flakes; Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge; Wood / Wood Products; Cellulose, leather, compost, splints
- Temperature: 104 to 302
- Equipment Type: Fluidized Bed Dryer
- Gas / Air Flow: 109
from HiTemp Technology Corporation
The rotary dryer systems can work on powders and sludge for removal of water, oil and solvents. Operating temperatures and process requirements determine sizing, heating methods and production capacity. Many applications may require tests to be performed to optimize system design. Connections are... [See More]
- Applications / Materials Handled: Waste / Sludge
- Evaporation Rate: 110
- Equipment Type: Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
- Heat Source: Steam
from Witte Company, Inc. (The)
Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]
- Applications / Materials Handled: Bulk Materials / Briquettes; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge; Wood / Wood Products; Plastics, Chemicals
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer