Chemicals / Fertilizers Process Dryers
from Carrier Vibrating Equipment, Inc.
The Tornesh dryer is an innovative drying device combining many of the benefits of fluid bed and flash drying. Carrier Tornesh dryers can process wet solids ranging from 1 micron up to one-half inch diameter. In a short time, the dryer discharges wet materials as dried product. There is no adhesion... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Wet Solids Ranging from 1 Micron up to One-half Inch Diameter
- Equipment Type: Fluidized Bed Dryer; Flash / Pneumatic Dryer
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Applications / Materials Handled: Fibers / Flakes; Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge; Wood / Wood Products; Cellulose, leather, compost, splints
- Temperature: 104 to 302
- Equipment Type: Fluidized Bed Dryer
- Gas / Air Flow: 109
from Hebeler LLC.
Cooling Drum Flakers. Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
- Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 2.0 m Diameter x 5.0 m Long
from Komline
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]
- Applications / Materials Handled: Bulk Materials / Briquettes; Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Temperature: 1200
- Equipment Type: Turbo Tray / Circular Deck Dryer
- Heat Source: Direct / Convection
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Temperature: -4 to 248
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
from Labconco Corporation
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Corrosive Solvents
- Temperature: 33.8 to 212
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Energy Output / Consumption: 110/115 V, 3.1 amps
from Hebeler LLC.
Description. Most versatile and widely applied dryers. Used to dry food, chemicals, and pharmaceuticals. Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials. Effective for heavy sludges that become saturated and deposit salts. Products sensitive to... [See More]
- Applications / Materials Handled: Pastes; Solutions / Liquids; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical; Heavy Sludges
- Heat Source: Indirect / Contact / Conduction; Steam
- Equipment Type: Rotary Dryer (Internal Drum)
- Dryer Size / Materials of Construction: Drums may be Manufactured from Steel, Cast Iron or Stainless Steel
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Temperature: 32 to 248
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
from Labconco Corporation
CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Corrosive Solvents
- Temperature: 33.8 to 212
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Energy Output / Consumption: 230 V, 6 amps
from Heinkel USA
PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]
- Applications / Materials Handled: Slurries; Chemicals / Fertilizers; Pharmaceutical
- Temperature: 14 to 304
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
- Energy Output / Consumption: Agitator Drive: 7.5 kW
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; RNA and proteins
- Temperature: 24.8 to 212
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Energy Output / Consumption: 115V, 60 Hz
from Heinkel USA
PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]
- Applications / Materials Handled: Slurries; Chemicals / Fertilizers; Pharmaceutical
- Temperature: 14 to 275
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Energy Output / Consumption: Agitator Drive: 1.1 kW
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive
- Temperature: 24.8 to 212
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Energy Output / Consumption: 115 V, 16 amps
from Labconco Corporation
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive
- Temperature: 24.8 to 212
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Energy Output / Consumption: 115 V, 16 amps