Fluidized Bed Dryer Process Dryers
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid beds have been used for decades. Our aggregate and sand dryers/coolers offer proven reliability and low operating costs. Rising fuel costs have made fluid bed technology far less costly to operate than rotary dryers. To meet the demanding requirements of aggregate producers,... [See More]
- Equipment Type: Fluidized Bed Dryer
- Secondary Capability: Cooling / Freezing
- Applications / Materials Handled: Sand
- Special Features: Multiple zones or sections with varying conditions
from Witte Company, Inc. (The)
Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Applications / Materials Handled: Bulk Materials / Briquettes; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge; Wood / Wood Products; Plastics, Chemicals
from Kason Corporation
Kason Corporation's fluid bed drying and screening systems are a robust and cost-effective processing solution for businesses looking to improve operational efficiency - while also saving time and money. Our VIBRO-BED drying and screening systems provide flexible solutions for many applications,... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Secondary Capability: Classification / Screening
from Bepex International LLC
Designed or Engineered for thermal treatment of heat-sensitive and fragile feed materials. Multi-zone design allows for extended processing flexibility, including heating and cooling in the same unit. Multiple distributor plates and internal component options provide specific process flexibility. [See More]
- Equipment Type: Fluidized Bed Dryer
- Applications / Materials Handled: Fibers / Flakes
from Marion Process Solutions
WaveMix represents the new wave in thermal processing technology that combines microwave, vacuum and mixing. Wavemix unlocks your potential by using microwave energy to generate returns in your application. Our insight has proven that an agitated bed of material is key to industrial microwave... [See More]
- Equipment Type: Fluidized Bed Dryer
- Heat Source: RF / Microwave / Dielectric
- Applications / Materials Handled: Free Flowing Powders / Granules
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Equipment Type: Fluidized Bed Dryer
- Temperature: 104 to 302
- Applications / Materials Handled: Fibers / Flakes; Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge; Wood / Wood Products; Cellulose, leather, compost, splints
- Gas / Air Flow: 109
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid bed thermal dryers are typically used for coals with a larger size fraction, such as run-of-mine coal. Our vibrating fluid bed units are available in sizes up to 8 ft. wide x 50 ft. long with capacities up to 250 TPH in a single unit, depending on the thermal load. Carrier... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Dryer Size / Materials of Construction: Available in Sizes up to 8 Ft. Wide X 50 Ft. Long
- Applications / Materials Handled: Power / Coal and Coke
from Kason Corporation
Kason Corporation's circular vibratory fluid bed batch dryers, coolers, and agglomerators provide cost-effective processing solutions. The innovative designs take up a smaller space without compromising processing performance. Our VIBRO-BED circular vibratory fluid bed batch dryers, coolers, and... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Secondary Capability: Agglomeration / Granulation; Cooling / Freezing