Vibratory Dryer Process Dryers
from Kason Corporation
Kason Corporation's fluid bed drying and screening systems are a robust and cost-effective processing solution for businesses looking to improve operational efficiency - while also saving time and money. Our VIBRO-BED drying and screening systems provide flexible solutions for many applications,... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Secondary Capability: Classification / Screening
from Witte Company, Inc. (The)
Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Applications / Materials Handled: Bulk Materials / Briquettes; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge; Wood / Wood Products; Plastics, Chemicals
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid bed thermal dryers are typically used for coals with a larger size fraction, such as run-of-mine coal. Our vibrating fluid bed units are available in sizes up to 8 ft. wide x 50 ft. long with capacities up to 250 TPH in a single unit, depending on the thermal load. Carrier... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Dryer Size / Materials of Construction: Available in Sizes up to 8 Ft. Wide X 50 Ft. Long
- Applications / Materials Handled: Power / Coal and Coke
from Kason Corporation
Kason Corporation's circular vibratory fluid bed batch dryers, coolers, and agglomerators provide cost-effective processing solutions. The innovative designs take up a smaller space without compromising processing performance. Our VIBRO-BED circular vibratory fluid bed batch dryers, coolers, and... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Secondary Capability: Agglomeration / Granulation; Cooling / Freezing
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid bed dryers are designed to dry and/or cool a variety of products at a wide range of feed rates. Like conventional fluid bed dryers, vibrating fluid bed dryers function by passing a process gas directly through a bed of solids via a perforated plate or another type of... [See More]
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
- Dryer Size / Materials of Construction: L = 10'-6" to 40'-6"; H = 1'-9" to 2'-6"; W = 2'-6" to 11'-3"
- Applications / Materials Handled: Material that Has a Wide Particle Size Distribution, Sluggish or Sticky Materials, Temperature Sensitive Materials, Fragile Materials