Electric Process Dryers
from Intek Corporation
Junction box on most models for easy wiring. 1 year warranty. Patented design. Thermocouple port provided. Fits M &R automatic printers and others [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3500 W
from Labconco Corporation
The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration system that cools to... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Temperature-sensitive
- Equipment Type: Evaporator; Vacuum Dryer
from GTF Technologies
RENU ™ (Rapid Extraction, Nutrient Upcycling) dries and mills in one quick step to transform and upcycle raw materials into powder. Because the RENU System processes material quickly without natural gas or extreme temperatures, it is energy efficient and has excellent nutrient retention of the... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Foods / Grains
- Equipment Type: Dries & Mills Simultaneously
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Fibers / Flakes; Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge; Wood / Wood Products; Cellulose, leather, compost, splints
- Equipment Type: Fluidized Bed Dryer
- Temperature: 104 to 302
from Intek Corporation
Patented INTEK heating element. Fits TAS automatic printers and others. Thermocouple port provided. For floor model, use with HD-1 Heavy Duty Floor Stand [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 2300 W
from Labconco Corporation
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Corrosive Solvents
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 33.8 to 212
from Intek Corporation
No lighted rocker switch and no chassis fan. Patented INTEK heating element. Easy-clean powder coated black/silver finish. 9 ft. prewired power cord and plug. 1 year warranty. Heavy duty industrial design using 20 ga. steel. Each Model Econo QUICK SILVER Dryer may be used alone or with adjustable... [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3200 W
from Labconco Corporation
CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Corrosive Solvents
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 33.8 to 212
from Intek Corporation
Patented INTEK heating element. Heavy duty industrial design using 20 ga. steel. No moving parts. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. Rust resistant aluminized steel. 1 Year Warranty [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3000 W
from Labconco Corporation
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Solvents
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
from Intek Corporation
Patented INTEK heating element. Chassis fan. Extra long 9 ft prewired power cord and plug. Heavy duty industrial design using 20 gauge steel. Lighted on/off rocker switch. Easy-clean powder coated black/silver finish. 1 year warranty. Each QF Model QUICK Silver Dryer may be used alone or with... [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3500 W
from Labconco Corporation
CentriVap Benchtop Vacuum Concentrators are designed to rapidly concentrate multiple small samples using centrifugal force, vacuum and heat. As many as 132 samples may be processed at once. Sample sizes range from a few microliters up to 25 milliliters. CentriVap Concentrators are also available as... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Solvents
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
from Intek Corporation
Patented INTEK heating element. Linear tracking, in-line design. Adjustable height. Automatic dwell timer (0-60 Sec.). Built-in temperature control. Spring loaded column. Variable speed drive. Lighted on-off switch. 9' power cord. Foot pedal (opt. limit switch available). Standard sequence of... [See More]
- Heat Source: Radiant / Infrared; Electric
- Applications / Materials Handled: Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 2300 W
from Labconco Corporation
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed,... [See More]
- Heat Source: Electric
- Applications / Materials Handled: DNA
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
from Labconco Corporation
With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized concentrator may be... [See More]
- Heat Source: Electric
- Equipment Type: Evaporator; Vacuum Dryer
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; RNA and proteins
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212
from Labconco Corporation
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]
- Heat Source: Electric
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212