Free Flowing Powders / Granules Process Dryers

15 Results
BOLZ-SUMMIX Conical Screw Vacuum Dryer and Mixer -- MF010 - MF600
from Heinkel USA

MF010 - MF600. Conical Screw Vacuum Dryer. Drive concepts for the conical screw dryer. The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers (optional feature); Pharmaceutical (optional feature); Dangerous Products, Flammable and Explosive Dusts, and Humid Crystallized Active Agents
  • Heat Source: Indirect / Contact / Conduction
  • Equipment Type: Vacuum Dryer; Screw / Auger Conveyor Dryer
  • Secondary Capability: Cooling / Freezing
Filter Dryer -- Kilo Laboratory
from Powder Systems Limited (PSL)

PSL is a centre of engineering excellence in the design and manufacture of filter dryers from small-scale synthesis production to full process systems. Our filtration and drying equipment are extremely efficient and ergonomically designed for washing and isolating solids, even in the most difficult... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules
  • Temperature: -68 to 329
PK Tubular Vacuum Dryers (TVD)
from Hebeler LLC.

Solid Stating. P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because of their greatly increased heat transfer surface area (typically between 3 and 7 times... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Polymers / Molding
  • Heat Source: Indirect / Contact / Conduction
  • Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer; Tubular Vacuum Dryer
  • Dryer Size / Materials of Construction: Wide Range of Sizes Available
Process Dryer -- WaveMix
from Marion Process Solutions

WaveMix represents the new wave in thermal processing technology that combines microwave, vacuum and mixing. Wavemix unlocks your potential by using microwave energy to generate returns in your application. Our insight has proven that an agitated bed of material is key to industrial microwave... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules
  • Heat Source: RF / Microwave / Dielectric
  • Equipment Type: Fluidized Bed Dryer
TURBO-DRYER® Thermal Processer
from Komline

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]

  • Applications / Materials Handled: Bulk Materials / Briquettes; Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Temperature: 1200
  • Equipment Type: Turbo Tray / Circular Deck Dryer
  • Heat Source: Direct / Convection
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Temperature: -4 to 248
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
Vacuum Drum Dryers
from Hebeler LLC.

Description. Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres. Can be designed for sterile operations. Can achieve continuous drying without breaking the vacuum by utilizing a variety of airlock configurations,... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Can be Designed for Sterile Operations
  • Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 1.5 m Diameter x 3.7 m Long
  • Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer
Process Dryer -- WaveMix Mini
from Marion Process Solutions

What if? This simple two-word question has been the rocket fuel for research and development since the beginning of time. Meet Mini, Marion's R&D-sized microwave, vacuum and mixing system. Think of it as your test lab's killer app, allowing you to unlock the potential of your product, chart an... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Foods / Grains
  • Heat Source: RF / Microwave / Dielectric
  • Equipment Type: Paddle / Agitator Dryer
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Temperature: 32 to 248
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
Vacuum Pan Dryers
from Hebeler LLC.

Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Fibers / Flakes; Sludge
  • Heat Source: Indirect / Contact / Conduction
  • Equipment Type: Vacuum Dryer; Pan Dryer
  • Secondary Capability: Cooling / Freezing; Crystallization
Condry® Agitated Vacuum Dryer -- TDC 250
from Heinkel USA

TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Slurries
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
Vacuum Rotary Dryers
from Hebeler LLC.

Description. Highly effective for low temperature drying of materials that permit agitation. Solvents released during drying can be recovered. Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents. Conventional vacuum rotary dryer consists of... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Fibers / Flakes
  • Heat Source: Indirect / Contact / Conduction; Steam
  • Equipment Type: Paddle / Agitator Dryer; Rotary Dryer (Internal Drum); Vacuum Dryer
  • Dryer Size / Materials of Construction: Standard or Customized Sizes Can Be Utilized
Termomix® Paddle Dryer / Reactor -- TM 1500
from Heinkel USA

TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Slurries
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Energy Output / Consumption: Agitator Drive: 15 kW
Vacuum Shelf Dryers
from Hebeler LLC.

Description. Available in two configurations - square (rectangular) and round. Highly effective for batch drying a wide variety of materials that require uniform, low-temperature drying without agitation. Material is dried in pans or perforated trays placed on heated shelves of dryer. Steam or other... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Fibers / Flakes
  • Heat Source: Steam
  • Equipment Type: Vacuum Dryer; Shelf Dryer
  • Dryer Size / Materials of Construction: Dryers can be Configured in Standard or Customized Sizes
Turbodry® Agitated Vacuum Pan Dryer -- TD 12/17
from Heinkel USA

TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]

  • Applications / Materials Handled: Free Flowing Powders / Granules; Slurries; Pharmaceutical (optional feature); Sanitary (optional feature)
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 30 kW