Screw / Auger Conveyor Dryer Process Dryers

3 Results
Therma Screw® Dryer
from Bepex International LLC

Gentle processing with almost no dust generation. Strict plug flow provides first-in, first-out processing. Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance. The Thermascrew, hollow-flight screw conveyor, combines the benefits of indirect... [See More]

  • Equipment Type: Screw / Auger Conveyor Dryer
Rotary Dryer Modules
from HiTemp Technology Corporation

The rotary dryer systems can work on powders and sludge for removal of water, oil and solvents. Operating temperatures and process requirements determine sizing, heating methods and production capacity. Many applications may require tests to be performed to optimize system design. Connections are... [See More]

  • Equipment Type: Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
  • Evaporation Rate: 110
  • Applications / Materials Handled: Waste / Sludge
  • Heat Source: Steam
BOLZ-SUMMIX Conical Screw Vacuum Dryer and Mixer -- MF010 - MF600
from Heinkel USA

MF010 - MF600. Conical Screw Vacuum Dryer. Drive concepts for the conical screw dryer. The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as... [See More]

  • Equipment Type: Vacuum Dryer; Screw / Auger Conveyor Dryer
  • Heat Source: Indirect / Contact / Conduction
  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers (optional feature); Pharmaceutical (optional feature); Dangerous Products, Flammable and Explosive Dusts, and Humid Crystallized Active Agents
  • Secondary Capability: Cooling / Freezing