Moisturizing / Humidifying Process Dryers

4 Results
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: -4 to 248
TURBO-DRYER® Thermal Processer
from Komline

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing; Moisturizing / Humidification
  • Applications / Materials Handled: Bulk Materials / Briquettes; Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Equipment Type: Turbo Tray / Circular Deck Dryer
  • Temperature: 1200
Humdity Drying Chamber
from International Thermal Systems LLC.

Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber. The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the freshly... [See More]

  • Secondary Capability: Moisturizing / Humidification
  • Applications / Materials Handled: Lead Acid Battery Plates
  • Equipment Type: Tray / Cabinet / Tunnel Dryer
  • Special Features: Multiple paths, tiers or stages or recirculation through the dryer; Multiple zones or sections with varying conditions
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
  • Applications / Materials Handled: Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: 32 to 248