Direct / Convection Process Dryers

8 Results
TURBO-DRYER® Thermal Processer
from Komline

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]

  • Heat Source: Direct / Convection
  • Applications / Materials Handled: Bulk Materials / Briquettes; Free Flowing Powders / Granules; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Equipment Type: Turbo Tray / Circular Deck Dryer
  • Temperature: 1200
Industrialized Stand-Alone Conveyorized Drying System
from Stoelting Cleaning Equipment

Stand-Alone Conveyorized Drying System can be integrated into a production line, operating in conjunction with virtually any conveyorized parts washer. Spray dryers use a unique high temperature/high flow air drying technology to dry the most complex parts. Standard Features. Stand-alone unit... [See More]

  • Heat Source: Waste Heat; Direct / Convection
  • Applications / Materials Handled: Electronics / Semiconductors
  • Equipment Type: Belt Conveyor Dryer; Straight Pass Dryer
Cable and Wire Drying System -- LINE-Dry
from Air Control Industries Inc.

ACI's unique drying system design allows high velocity air to be delivered very close to the surface of the product breaking the surface tension of the retained water and stripping it back off the cable. Called the ‘DRI-Line Powerpack ’, ACI ’s innovative system achieves vastly... [See More]

  • Heat Source: Direct / Convection
  • Applications / Materials Handled: Cable and Wire
  • Equipment Type: High Velocity Air Dryer
  • Temperature: 176
CentriVap Mobile System -- 7812010
from Labconco Corporation

CentriVap Mobile Systems combine the separate vacuum concentrator and cold trap components into one space-saving console and include casters for portability from laboratory to laboratory. A 12-17 mm Rotor and Solvent Trap are also included. The interior can accommodate a vacuum pump - the only... [See More]

  • Heat Source: Direct / Convection
  • Applications / Materials Handled: Solutions / Liquids; Any Application
  • Equipment Type: Evaporator; Vacuum Dryer
  • Temperature: -67 to 212
Dryer for Metallization Pastes -- DRITECH™
from Despatch - ITW EAE

The new Despatch DriTechTM Dryer introduces a unique hybrid heating. technology for the next generation in metallization drying performance. The dryer is designed to decouple the VOC removal and binder burn-of. for a more efcient drying process. A centrally located point-of-generation. thermal... [See More]

  • Heat Source: Direct / Convection; Hybrid Heating Technology
  • Applications / Materials Handled: Pastes
  • Equipment Type: Belt Conveyor Dryer
  • Temperature: 752
Stand Alone Drying System -- SADS
from Stoelting Cleaning Equipment

In-line drying module, stand-alone SMEMA-compatible unit, can be integrated into a production line, operating in conjunction with any in-line cleaner. The OmniJet uses a unique high temperature/high flow air drying technology that removes and evaporates water from even the most dense and complex... [See More]

  • Heat Source: Waste Heat; Direct / Convection
  • Applications / Materials Handled: Electronics / Semiconductors
  • Equipment Type: Belt Conveyor Dryer; Straight Pass Dryer
Eye Level Drying System -- EL-03
from Air Control Industries Inc.

The ACI EL system is a semi-enclosed unite where the blower is contained within a stainless steel enclosure. [See More]

  • Heat Source: Direct / Convection
  • Applications / Materials Handled: Discrete Parts / Products; Bottles and Cans
  • Equipment Type: Impingement Dryer
  • Special Features: 4 Slot Can Tunnel
Low Noise Level Drying System -- LNL-03
from Air Control Industries Inc.

The ‘LNL ’ system is ACI ’s premium drying solution whereby both the centrifugal blower and the air delivery device(s) are completely housed within a robust stainless steel enclosure. This configuration protects the blower from spray contamination and attenuates noise levels well... [See More]

  • Heat Source: Direct / Convection
  • Applications / Materials Handled: Discrete Parts / Products; Bottles and Cans
  • Equipment Type: Belt Conveyor Dryer; Impingement Dryer; DRI-Line System
  • Special Features: 2 x JetPlates