FLGA Digital Signal Processors (DSP)
2 Results
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Package Type: FLGA; Other; Bare Die, 80-Pin LGA (MLP)
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- Data Bus: 8-Bit
- Pin Count: 80
DSP (Digital Signal Processors) -- E7111-0-102A19-AG [E7111-0-102A19-AG from onsemi]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
EZAIRO 7111 T &R MPQ 250 [See More]
- Package Type: FLGA; Other; 19-LFLGA
- Operating Temperature: 0 to 50
- Clock Speed: 15.36
- Interface Type: I²C; SPI; UART; I²C, PCM, SPI, UART