QFP Digital Signal Processors (DSP)

Last Updated: February 12, 2025

Description

QFP Digital Signal Processors (DSP) are specialized integrated circuits designed to process digital signals efficiently. They are equipped with specialized instructions and addressing modes that allow them to handle complex mathematical operations and signal processing tasks with high speed and precision. These processors are typically used in applications where real-time data processing is crucial.

Working Principle

QFP DSPs operate by converting analog signals into digital form through an analog-to-digital conversion process. Once in the digital domain, these signals can be manipulated using various algorithms such as filtering, Fourier transforms, and frequency analysis. The processors are designed to execute these algorithms efficiently, often using parallel processing techniques to enhance performance. This makes them particularly useful in applications that require high-speed data processing and real-time signal manipulation.

Applications

QFP DSPs are used in a wide range of applications. Specific examples include sound cards and modems, where they handle audio and modem functions. They are also integral to telephony boards, which manage sound and modem operations, and in hardware that performs real-time audio and video compression. These processors are essential in consumer electronics, telecommunications, and multimedia devices, where they enable advanced features and functionalities.

Advantages over other Digital Signal Processors (DSP)

QFP DSPs offer several advantages over other types of DSPs. They are particularly efficient in executing algorithms that involve extensive looping, which can lead to better performance in terms of size, power, and processing speed compared to hardware-based implementations like FPGAs and ASICs. This efficiency makes them ideal for applications that require continuous data flow processing.

Limitations

Despite their advantages, QFP DSPs have certain limitations. They tend to consume more power compared to analog systems due to the high number of transistors involved. Additionally, they are susceptible to electromagnetic interference, which can degrade signal quality. The complexity of their architecture also means that a steep learning curve is involved in their operation, requiring skilled engineers for programming and maintenance.

Considerations

When considering QFP DSPs, several factors should be taken into account. Initial costs can be high due to the complexity of the technology and the need for specialized components. Operating expenses may also be significant, given the power consumption and potential need for shielding against electromagnetic interference. However, these processors are generally durable and offer high accuracy in signal processing tasks. Maintenance and replacement costs can be minimized through proper training and the use of reconfigurable systems that allow for updates and adaptations without the need for complete hardware overhauls.

120 Results
AD21478WYSWZ2A02
from Rochester Electronics

SHARC, 266MHz W/3M Bits RAM LOWER POWER [See More]

  • Package Type: QFP; Other; LQFP100
DSP (Digital Signal Processors) -- 269-1125-ND [Z8937120FSC from Zilog]
from DigiKey

DSP 20MHZ 44-QFP [See More]

  • Package Type: QFP; Other; 44-QFP
  • Pin Count: 44
  • Supply Voltage: 5V
  • Clock Speed: 20
Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST -- 910565-ADMC401BST [ADMC401BST from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910565-ADMC401BST. Series: Motor Control. Operating Temperature Range: -40 °C ~ 85 °C. Package: Bag. Package: 144-LQFP. Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits (ICs). Case / Package: 144-LQFP... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Operating Temperature: -40 to 85
ADBF518WBSWZ402
from Rochester Electronics

BLACKFIN Embedded Processor [See More]

  • Package Type: QFP; Other; LQFP176
DSP (Digital Signal Processors) -- 296-1928-5-ND [TMS320C32PCM40 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP 144-QFP [See More]

  • Package Type: QFP; Other; 144-BQFP
  • Pin Count: 144
  • Supply Voltage: 5V
  • Clock Speed: 40
Embedded - Embedded - DSP (Digital Signal Processors) - AK7738VQ -- 844596-AK7738VQ [AK7738VQ from Asahi Kasei Microsystems Co., Ltd. (AKM)]
from Win Source Electronics

Manufacturer: Asahi Kasei Microsystems. Win Source Part Number: 844596-AK7738VQ. Operating Temperature Range: -40 °C ~ 85 °C. Package: 64-LQFP. Package: Reel - TR. Mounting: Surface Mount. Family Name: AK7738. Categories: Integrated Circuits (ICs). Case / Package: 64-LQFP (10x10). ECCN:... [See More]

  • Package Type: QFP; Other; 64-LQFP (10x10)
  • Operating Temperature: -40 to 85
  • Data Bus: 24-Bit
ADMC401BST
from Rochester Electronics

CMOS, PQFP144 [See More]

  • Package Type: QFP; Other; LQFP144
DSP (Digital Signal Processors) -- DSPB56721AF-ND [DSPB56721AF from NXP Semiconductors]
from DigiKey

AUDIO PROCESSOR SYMPH 80-LQFP [See More]

  • Package Type: QFP; Other; 80-QFP
  • Pin Count: 80
  • Supply Voltage: 3.3V; 1.00V
  • Clock Speed: 200
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZR -- 916075-CS495314-CVZR [CS495314-CVZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916075-CS495314-CVZR. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 128-LQFP. Package: Reel - TR. Mounting: Surface Mount. Family Name: CS495314. Categories: Integrated Circuits (ICs). Case / Package: 128-LQFP (20x14). [See More]

  • Package Type: QFP; Other; 128-LQFP (20x14)
  • Operating Temperature: 0 to 70
  • Data Bus: 32-Bit
ADSP-2100JP
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 24.576MHz, CMOS, PQFP100 [See More]

  • Package Type: QFP; Other; SPQFP100
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56367AG150 -- 080819-DSPB56367AG150 [DSPB56367AG150 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 080819-DSPB56367AG150. Packaging: Tray. Type: Audio Processor. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 150MHz. Non-Volatile Memory: ROM (240 kB). On-Chip RAM: 69kB. Voltage - Core: 1.80V. Family Name: DSPB56367. Categories: Integrated... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Supply Voltage: 1.80V
  • Data Bus: 24-Bit
  • Clock Speed: 150
ADSP-2101BS-40
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 10.24MHz, CMOS, PQFP80 [See More]

  • Package Type: QFP; Other; QFP80
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56371AF150 -- 080820-DSPB56371AF150 [DSPB56371AF150 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 080820-DSPB56371AF150. Packaging: Tray. Type: Audio Processor. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 150MHz. Non-Volatile Memory: ROM (384 kB). On-Chip RAM: 264kB. Voltage - Core: 1.25V. Family Name: DSPB56371. Categories: Integrated... [See More]

  • Package Type: QFP; Other; 80-LQFP (14x14)
  • Supply Voltage: 1.25V
  • Data Bus: 24-Bit
  • Clock Speed: 150
ADSP-21060CZ-133
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 33.3MHz, CMOS, CQFP240 [See More]

  • Package Type: QFP; Other; HQFP240
  • Data Bus: 32-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56371AF180 -- 086103-DSPB56371AF180 [DSPB56371AF180 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 086103-DSPB56371AF180. Packaging: Tray. Type: Audio Processor. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 180MHz. Non-Volatile Memory: ROM (384 kB). On-Chip RAM: 264kB. Voltage - Core: 1.25V. Family Name: DSPB56371. Categories: Integrated... [See More]

  • Package Type: QFP; Other; 80-LQFP (14x14)
  • Supply Voltage: 1.25V
  • Data Bus: 24-Bit
  • Clock Speed: 180
ADSP-21060DW-160
from Rochester Electronics

SHARC Digital Signal Processor [See More]

  • Package Type: QFP; Other; BFCQFP240
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56725AF -- 050966-DSPB56725AF [DSPB56725AF from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 050966-DSPB56725AF. Packaging: Tray. Type: Audio Processor. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 250MHz. Non-Volatile Memory: External. On-Chip RAM: 112kB. Voltage - Core: 1.20V. Categories: Integrated Circuits. Status: Not For New... [See More]

  • Package Type: QFP; Other; 80-LQFP (14x14)
  • Supply Voltage: 1.20V
  • Data Bus: 24-Bit
  • Clock Speed: 250
ADSP-21061KSZ-200
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 50MHz, CMOS, PQFP240 [See More]

  • Package Type: QFP; Other; MQFP 240
  • Data Bus: 32-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C32PCMM50EP -- 934071-SM320C32PCMM50EP [SM320C32PCMM50EP from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 934071-SM320C32PCMM50EP. Series: TMS320C3x. Operating Temperature Range: -55 °C ~ 125 °C (TC). Package: 144-BQFP. Package: Tray. Mounting: Surface Mount. Part Status: Not For New Designs. Family Name: SM320. Categories: Integrated... [See More]

  • Package Type: QFP; Other; 144-QFP (28x28)
  • Operating Temperature: -55 to 125
ADSP-2111BS-66
from Rochester Electronics

ADSP-2111 - 16-Bit Fixed-Point DSP Microprocessor with Host Interface Port, (0C to 70C) [See More]

  • Package Type: QFP; Other; PQFP
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C542PGE2-40 -- 213150-TMS320C542PGE2-40 [TMS320C542PGE2-40 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 213150-TMS320C542PGE2-40. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 5.00V. Mounting: SMD (SMT). Clock Rate: 40MHz. Non-Volatile Memory: ROM (4 kB). On-Chip RAM: 20kB. Voltage - Core: 5.00V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Clock Speed: 40
  • Supply Voltage: 5.00V
  • Operating Temperature: -40 to 100
ADSP-2115KS-100
from Rochester Electronics

ADSP21xx , DSP MicroComputer, 16-Bit [See More]

  • Package Type: QFP; Other; BQFP80
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 -- 055266-TMS320C6713BPYP200 [TMS320C6713BPYP200 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055266-TMS320C6713BPYP200. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: External. On-Chip RAM: 264kB. Voltage - Core: 1.20V. Family Name: TMS320C6713B. Categories:... [See More]

  • Package Type: QFP; Other; 208-HLQFP (28x28)
  • Supply Voltage: 1.20V
  • Data Bus: 32-Bit
  • Clock Speed: 200
ADSP-21362BSWZ-1AA
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 55.55MHz, CMOS, PQFP144 [See More]

  • Package Type: QFP; Other; QFP144
  • Data Bus: 32-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA -- 084688-TMS320F206PZA [TMS320F206PZA from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 084688-TMS320F206PZA. Packaging: Tube/Rail. Type: Fixed Point. Voltage - I/O: 5.00V. Mounting: SMD (SMT). Clock Rate: 40MHz. Non-Volatile Memory: FLASH (64 kB). On-Chip RAM: 9kB. Voltage - Core: 5.00V. Family Name: TMS320F206. Categories:... [See More]

  • Package Type: QFP; Other; 100-LQFP (14x14)
  • Supply Voltage: 5.00V
  • Data Bus: 16-Bit
  • Clock Speed: 40
ADSP-21369BSWZ-1A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 44.44MHz, CMOS, PQFP208 [See More]

  • Package Type: QFP; Other; Lead08 Ld LQFP(28x28 w_8.9mm_heatsink) SW-208-1
  • Data Bus: 32-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120 -- 033300-TMS320VC33PGE120 [TMS320VC33PGE120 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 033300-TMS320VC33PGE120. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 60MHz. Non-Volatile Memory: External. On-Chip RAM: 136.25kB. Voltage - Core: 1.80V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Clock Speed: 60
  • Supply Voltage: 1.80V
  • Operating Temperature: 0 to 90
ADSP-21489KSWZ-3B
from Rochester Electronics

Mixed Signal Processor, 40-Bit Size, 16-Ext Bit, 25MHz, CMOS, PQFP176 [See More]

  • Package Type: QFP; Other; Lead76 Ld LQFP(24x24 w/6mm heatsink) SW-176-2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12 -- 081572-TMS320VC5409APGE12 [TMS320VC5409APGE12 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 081572-TMS320VC5409APGE12. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 120MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 64kB. Voltage - Core: 1.50V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Clock Speed: 120
  • Supply Voltage: 1.50V
  • Operating Temperature: -40 to 100
ADSP-2171BS-104
from Rochester Electronics

DSP MicroComputer, 16-Bit [See More]

  • Package Type: QFP; Other; QFP128
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100 -- 085542-TMS320VC5409PGE100 [TMS320VC5409PGE100 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 085542-TMS320VC5409PGE100. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 100MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 64kB. Voltage - Core: 1.80V. Family Name: TMS320VC5409. Categories:... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Clock Speed: 100
  • Supply Voltage: 1.80V
  • Operating Temperature: -40 to 100
ADSP-2185MKSTZ-300
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 37.5MHz, CMOS, PQFP100 [See More]

  • Package Type: QFP; TQFP; Other; TQFP100
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16 -- 083292-TMS320VC5410APGE16 [TMS320VC5410APGE16 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083292-TMS320VC5410APGE16. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 160MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 128kB. Voltage - Core: 1.60V. Family Name: TMS320VC5410A. Categories:... [See More]

  • Package Type: QFP; Other; 144-LQFP (20x20)
  • Supply Voltage: 1.60V
  • Data Bus: 16-Bit
  • Clock Speed: 160
ADSP21065LSS240-EP
from Rochester Electronics

SHARC DSP Microcomputer, Extended temperature range, Matte Tin finish [See More]

  • Package Type: QFP; Other; MQFP208
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF200 -- 055316-TMS320VC5502PGF200 [TMS320VC5502PGF200 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055316-TMS320VC5502PGF200. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 80kB. Voltage - Core: 1.26V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; Other; 176-LQFP (24x24)
  • Clock Speed: 200
  • Supply Voltage: 1.26V
  • Operating Temperature: -40 to 85
ADSP21CSP01BS200
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, CMOS, PQFP160 [See More]

  • Package Type: QFP; Other; QFP160
  • Data Bus: 16-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF300 -- 033305-TMS320VC5502PGF300 [TMS320VC5502PGF300 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 033305-TMS320VC5502PGF300. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 300MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 80kB. Voltage - Core: 1.26V. Family Name: TMS320VC5502. Categories:... [See More]

  • Package Type: QFP; Other; 176-LQFP (24x24)
  • Supply Voltage: 1.26V
  • Data Bus: 32-Bit
  • Clock Speed: 300
ADUC7032BSTZ-88
from Rochester Electronics

Analog Circuit, PQFP48 [See More]

  • Package Type: QFP; Other; QFP48
ADUC7032BSTZ-8V
from Rochester Electronics

Integrated Precision Battery Sensor For Automotive System [See More]

  • Package Type: QFP; Other; LQFP48
DSPB56374AE [DSPB56374AE from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 24-Bit Size, 0-Ext Bit, 149.9MHz, CMOS, PQFP52 [See More]

  • Package Type: QFP; Other; LQFP52
  • Data Bus: 24-Bit
DSPB56374AFC [DSPB56374AFC from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 24-Bit Size, 0-Ext Bit, 149.9MHz, CMOS, PQFP80 [See More]

  • Package Type: QFP; Other; LQFP80
  • Data Bus: 24-Bit
DSPIC33EP128GS804-I/PT [DSPIC33EP128GS804-I/PT from Microchip Technology, Inc.]
from Rochester Electronics

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PQFP44 [See More]

  • Package Type: QFP; Other; QFP44
  • Data Bus: 16-Bit
HD49815TF-E [HD49815TF-E from Renesas Electronics Corporation]
from Rochester Electronics

Consumer Circuit, CMOS, PQFP120 [See More]

  • Package Type: QFP; TQFP; Other; TQFP120
MC56F8006VLC [MC56F8006VLC from NXP Semiconductors]
from Rochester Electronics

16-Bit Size, 0-Ext Bit, 64MHz, CMOS, PQFP32 [See More]

  • Package Type: QFP; Other; LQFP32
  • Data Bus: 16-Bit
MC56F8027VLD [MC56F8027VLD from NXP Semiconductors]
from Rochester Electronics

MC56F8027 - Microcontroller, 16-Bit, FLASH, 56800E CPU, 32MHz [See More]

  • Package Type: QFP; Other; LQFP64
  • Data Bus: 16-Bit
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- ADSP-2111BS-80 [ADSP-2111BS-80 from Rochester Electronics]
from Shenzhen Shengyu Electronics Technology Limited

DSP, 24-EXT BIT, 20MHZ, CMOS, PQ [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 20
  • Interface Type: Host Interface, Serial Port
Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine -- 143-CS495303-CVZ [CS495303-CVZ from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine [See More]

  • Package Type: QFP; Other; 128-LQFP
  • Pin Count: 128
  • Supply Voltage: 1.89V
  • Operating Temperature: 0 to 70
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- DSPIC30F4011-30I/PT [DSPIC30F4011-30I/PT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

48KB 30 TQFP-44(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.5V~5.5V
DSP (Digital Signal Processors) -- AK7738VQ [AK7738VQ from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC DSP 5ADC 4DAC 24BIT 64KQFP [See More]

  • Package Type: QFP; Other; 64-LQFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 0.0480
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- AK7738VQ [AK7738VQ from AKM Semiconductor, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 5ADC 4DAC 24BIT 64KQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 0.0480
  • Interface Type: I2C, SPI
Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI -- 761-STA1052N1 [STA1052N1 from STMicroelectronics]
from Utmel Electronic Limited

Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Pin Count: 144
  • Supply Voltage: -3.3V; 3V; 1.71V~1.89V
  • Operating Temperature: -40 to 85
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- DSPIC30F5011-30I/PT [DSPIC30F5011-30I/PT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

66KB 52 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.5V~5.5V
DSP (Digital Signal Processors) -- AK7742EQ [AK7742EQ from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC DSP CODEC 24BIT 48LQFP [See More]

  • Package Type: QFP; Other; 48-LQFP
  • Operating Temperature: -20 to 70
  • Clock Speed: 18.6
  • Interface Type: I²C; I²C
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- AK7742EQ [AK7742EQ from Asahi Kasei EMD Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP CODEC 24BIT 48LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -20 to 70
  • Clock Speed: 18.6
  • Interface Type: I2C
Audio DSPs IC CobraNet Trns/AdNtwrkng Prcsr -- 143-CS496102-CQZR [CS496102-CQZR from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Audio DSPs IC CobraNet Trns/AdNtwrkng Prcsr [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Interface Type: UART; USART; ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
  • Operating Temperature: 0 to 70
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- DSPIC33EP64GS506-I/PT [DSPIC33EP64GS506-I/PT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

64KB 53 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V~3.6V
DSP (Digital Signal Processors) -- BU9406KS2 [BU9406KS2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 28BIT AUDIO 80-SQFP [See More]

  • Package Type: QFP; Other; 80-LQFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 24.58
  • Interface Type: I²C; I²C, I²S
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- BU9406KS2 [BU9406KS2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 28BIT AUDIO 80-SQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 24.58
  • Interface Type: I2C, I2S
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC -- 568-MC56F8037MLH [MC56F8037MLH from NXP Semiconductors]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC [See More]

  • Package Type: QFP; Other; 64-LQFP
  • Clock Speed: 8
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Operating Current: 48
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- dsPIC33FJ256GP710A-I/PT [dsPIC33FJ256GP710A-I/PT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

160MHz 256KB 85 TQFP-100(12x12) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V~3.6V
DSP (Digital Signal Processors) -- BU9408KS2 [BU9408KS2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 32BIT AUDIO 52SQFP [See More]

  • Package Type: QFP; Other; 52-LQFP
  • Operating Temperature: -25 to 85
  • Clock Speed: 24.58
  • Interface Type: I²C; I²C, I²S, SPDIF
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- BU9408KS2 [BU9408KS2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 32BIT AUDIO 52SQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -25 to 85
  • Clock Speed: 24.58
  • Interface Type: I2C, I2S, SPDIF
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC 64KB -- 568-MC56F8035VLD [MC56F8035VLD from NXP Semiconductors]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC 64KB [See More]

  • Package Type: QFP; Other; 44-LQFP
  • Clock Speed: 8
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Operating Temperature: -40 to 105
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- TMS320LF2407APGEA [TMS320LF2407APGEA from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

64KB 41 LQFP-144(20x20) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V~3.6V
DSP (Digital Signal Processors) -- CS181002-CQZ [CS181002-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC COBRANET CS181002 144LQFP [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 24.58
  • Interface Type: ASI, CobraNet, HMI, SSAI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS181002-CQZ [CS181002-CQZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC COBRANET CS181002 144LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 24.58
  • Interface Type: ASI, CobraNet, HMI, SSAI
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL -- 568-MC56F8256MLF [MC56F8256MLF from NXP Semiconductors]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL [See More]

  • Package Type: QFP; Other; 48-LQFP
  • Clock Speed: 16
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Operating Temperature: -40 to 105
DSP (Digital Signal Processors) -- CS47024B-CQZR [CS47024B-CQZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS47024C-CQZ [CS47024C-CQZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I2C, SPI
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300 -- 815-TNETV2501INPGF [TNETV2501INPGF from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300 [See More]

  • Package Type: QFP; Other; 176-LQFP
  • Pin Count: 176
  • Supply Voltage: 1.26V
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS47024C-CQZ [CS47024C-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS47048C-CQZ [CS47048C-CQZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I2C, SPI
DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP -- 815-TMS32C6713BPYPA200 [TMS32C6713BPYPA200 from Texas Instruments]
from Utmel Electronic Limited

DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP [See More]

  • Package Type: QFP; Other; 208-LQFP Exposed Pad
  • Supply Voltage: 1.2V
  • Data Bus: 32-Bit
  • Pin Count: 208
DSP (Digital Signal Processors) -- CS47048C-CQZ [CS47048C-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS47048C-DQZ [CS47048C-DQZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC AUD SOC 32BIT 4CH 100LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 150
  • Interface Type: I2C, SPI
DSP, C6000, FLOATING POINT, HTQFP144 -- 815-TMS320C6722BRFP250 [TMS320C6722BRFP250 from Texas Instruments]
from Utmel Electronic Limited

DSP, C6000, FLOATING POINT, HTQFP144 [See More]

  • Package Type: QFP; Other; 144-TQFP Exposed Pad
  • Supply Voltage: 1.2V
  • Data Bus: 32-Bit
  • Pin Count: 144
DSP (Digital Signal Processors) -- CS47048C-DQZ [CS47048C-DQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUD SOC 32BIT 4CH 100LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: -40 to 85
  • Clock Speed: 150
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS48520-CQZ [CS48520-CQZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP HP 32BIT 4CH I/O 48QFP [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I2C, SPI
HIGH-PERFORMANCE AND DSP WITH DP -- 761-STM32H745BIT6 [STM32H745BIT6 from STMicroelectronics]
from Utmel Electronic Limited

HIGH-PERFORMANCE AND DSP WITH DP [See More]

  • Package Type: QFP; Other; 208-LQFP
  • Clock Speed: 48
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS48520-CQZ [CS48520-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC DSP HP 32BIT 4CH I/O 48QFP [See More]

  • Package Type: QFP; Other; 48-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- CS497014-CVZ [CS497014-CVZ from Cirrus Logic, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 32BIT HD DECODER 128LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: DAI/O, EBI/EMI, I2C, Parallel, SPI
IC AUDIO SIGNAL PROCESSOR 48TQFP -- 815-TAS5010IPFB [TAS5010IPFB from Texas Instruments]
from Utmel Electronic Limited

IC AUDIO SIGNAL PROCESSOR 48TQFP [See More]

  • Package Type: QFP; Other; 48-TQFP
  • Pin Count: 48
  • Supply Voltage: 3V~3.6V
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS495303-CVZ [CS495303-CVZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

DSP 32BIT DECODER 128LQFP COMM [See More]

  • Package Type: QFP; Other; 128-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; UART; I²C, SPI, UART
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSP56301AG100 [DSP56301AG100 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 24BIT 100MHZ GP 208-LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: Host Interface, SSI, SCI
IC AUDIO SIGNAL PROCESSOR 56SQFP -- 687-BD3813KS-E2 [BD3813KS-E2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC AUDIO SIGNAL PROCESSOR 56SQFP [See More]

  • Package Type: QFP; Other; 56-QFP
  • Pin Count: 56
  • Supply Voltage: 5V; 5V~7.3V
  • Operating Temperature: -20 to 75
DSP (Digital Signal Processors) -- DSP56301AG100 [DSP56301AG100 from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DSP 24BIT 100MHZ GP 208-LQFP [See More]

  • Package Type: QFP; Other; 208-LQFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: SCI; Host Interface, SSI, SCI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSP56303AG100 [DSP56303AG100 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

DSP, 24-EXT BIT, 100MHZ, CMOS, P [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: Host Interface, SSI, SCI
IC AUDIO SIGNAL PROCESSOR 64SQFP -- 687-BD34705KS2 [BD34705KS2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC AUDIO SIGNAL PROCESSOR 64SQFP [See More]

  • Package Type: QFP; Other; 64-LQFP
  • Operating Temperature: -40 to 85
  • Supply Voltage: ±6.5V~7.5V
  • Interface Type: Serial
DSP (Digital Signal Processors) -- DSP56303AG100 [DSP56303AG100 from NXP Semiconductors]
from Quarktwin Technology Ltd.

DSP, 24-EXT BIT, 100MHZ, CMOS, P [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: SCI; Host Interface, SSI, SCI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSP56303AG100R2 [DSP56303AG100R2 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

DSP, 24-EXT BIT, 100MHZ, CMOS, P [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: Host Interface, SSI, SCI
IC AUDIO SIGNAL PROCESSOR 80QFP -- 687-BD3816K1 [BD3816K1 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC AUDIO SIGNAL PROCESSOR 80QFP [See More]

  • Package Type: QFP; Other; 80-BQFP
  • Operating Current: 40
  • Supply Voltage: 5V; 5V~7.3V
  • Operating Temperature: -20 to 75
DSP (Digital Signal Processors) -- DSP56303AG100R2 [DSP56303AG100R2 from NXP Semiconductors]
from Quarktwin Technology Ltd.

DSP, 24-EXT BIT, 100MHZ, CMOS, P [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Operating Temperature: -40 to 100
  • Clock Speed: 100
  • Interface Type: SCI; Host Interface, SSI, SCI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSPB56371AF150 [DSPB56371AF150 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

DSP, 24 BIT SIZE, CMOS, PQFP80 [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: Host Interface, I2C, SAI, SPI
IC DSP 100LQFP -- 815-TMS320C203PZ57 [TMS320C203PZ57 from Texas Instruments]
from Utmel Electronic Limited

IC DSP 100LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP
  • Supply Voltage: 5V; 5V
  • Data Bus: 16-Bit
  • Pin Count: 100
DSP (Digital Signal Processors) -- DSP56F802TA80 [DSP56F802TA80 from Motorola Solutions, Inc.]
from Quarktwin Technology Ltd.

DSP, 16 BIT SIZE, 0-EXT BIT, 80M [See More]

  • Package Type: QFP; Other; 32-LQFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 80
  • Interface Type: SCI; ADC, GPIO, PWM, SCI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSPB56374AEC [DSPB56374AEC from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP 24BIT 150MHZ 52-LQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 150
  • Interface Type: Host Interface, I2C, SAI, SPI
IC DSP 28BIT AUDIO 80-SQFP -- 687-BU9406KS2 [BU9406KS2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC DSP 28BIT AUDIO 80-SQFP [See More]

  • Package Type: QFP; Other; 80-LQFP
  • Interface Type: I²C; I2C, I2S
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- DSPB56364AF100 [DSPB56364AF100 from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DSP 24BIT AUD 100MHZ 100-LQFP [See More]

  • Package Type: QFP; Other; 100-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 100
  • Interface Type: I²C; SPI; Host Interface, I²C, SAI, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- DSPB56374AF [DSPB56374AF from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

DIGITAL SIGNAL PROCESSOR, 24-BIT [See More]

  • Package Type: QFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: Host Interface, I2C, SAI, SPI
IC DSP FIX/FLOAT POINT 176HLQFP -- 815-TMS320C6743DPTP3 [TMS320C6743DPTP3 from Texas Instruments]
from Utmel Electronic Limited

IC DSP FIX/FLOAT POINT 176HLQFP [See More]

  • Package Type: QFP; Other; 176-LQFP Exposed Pad
  • Pin Count: 176
  • Supply Voltage: 1.2V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- DSPB56371AF150 [DSPB56371AF150 from NXP Semiconductors]
from Quarktwin Technology Ltd.

DSP, 24 BIT SIZE, CMOS, PQFP80 [See More]

  • Package Type: QFP; Other; 80-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; Host Interface, I²C, SAI, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- E-TDA7590 [E-TDA7590 from STMicroelectronics]
from Shenzhen Shengyu Electronics Technology Limited

IC DSP SPEECH/AUDIO 144-TQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 120
  • Interface Type: I2C, SCI, SSI
IC VIDEO CCD SIGNAL PROC 48LQFP -- 815-VSP2262Y [VSP2262Y from Texas Instruments]
from Utmel Electronic Limited

IC VIDEO CCD SIGNAL PROC 48LQFP [See More]

  • Package Type: QFP; Other; 48-LQFP
  • Pin Count: 48
  • Supply Voltage: 3V
  • Operating Temperature: -25 to 85
DSP (Digital Signal Processors) -- DSPB56374AE [DSPB56374AE from NXP Semiconductors]
from Quarktwin Technology Ltd.

DSP, 0-EXT BIT, 149.9MHZ, CMOS, [See More]

  • Package Type: QFP; Other; 52-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; Host Interface, I²C, SAI, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- LC75055PE-6158-H [LC75055PE-6158-H from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC CAR AUDIO DSP 100QFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 110
  • Interface Type: I2C, SPI
MICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V -- 536-DSPIC33EP256GP506-I/PT [DSPIC33EP256GP506-I/PT from Microchip Technology, Inc.]
from Utmel Electronic Limited

MICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V [See More]

  • Package Type: QFP; Other; 64-TQFP
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Data Bus: 16-Bit
  • Pin Count: 64
DSP (Digital Signal Processors) -- DSPB56374AE [DSPB56374AE from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DSP 24BIT 150MHZ 52-LQFP [See More]

  • Package Type: QFP; Other; 52-LQFP
  • Operating Temperature: 0 to 70
  • Clock Speed: 150
  • Interface Type: I²C; SPI; Host Interface, I²C, SAI, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- MC56F8156VFV [MC56F8156VFV from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

DSP, 56800E CORE, 16-EXT BIT, 12 [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 80
  • Interface Type: I2C, SCI, SPI
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 -- 536-DSPIC30F3014-20I/PT [DSPIC30F3014-20I/PT from Microchip Technology, Inc.]
from Utmel Electronic Limited

MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 [See More]

  • Package Type: QFP; Other; 44-TQFP
  • Supply Voltage: 5V; 5V
  • Data Bus: 16-Bit
  • Pin Count: 44
DSP (Digital Signal Processors) -- E-TDA7590 [E-TDA7590 from STMicroelectronics]
from Quarktwin Technology Ltd.

IC DSP SPEECH/AUDIO 144-TQFP [See More]

  • Package Type: QFP; TQFP; Other; 144-TQFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 120
  • Interface Type: I²C; SCI; I²C, SCI, SSI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- MC56F81646VLF [MC56F81646VLF from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC DSC 64KB/12KB LQPF48 [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 100
  • Interface Type: I2C, SCI, SPI
DSP (Digital Signal Processors) -- LC75055PE-6158-H [LC75055PE-6158-H from onsemi]
from Quarktwin Technology Ltd.

IC CAR AUDIO DSP 100QFP [See More]

  • Package Type: QFP; Other; 100-BQFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 110
  • Interface Type: I²C; SPI; I²C, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- MC56F81648VLH [MC56F81648VLH from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC DSC 64KB/12KB LQFP64 [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 100
  • Interface Type: I2C, SCI, SPI
DSP (Digital Signal Processors) -- MC56F8156VFV [MC56F8156VFV from NXP Semiconductors]
from Quarktwin Technology Ltd.

DSP, 56800E CORE, 16-EXT BIT, 12 [See More]

  • Package Type: QFP; Other; 144-LQFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 80
  • Interface Type: I²C; SPI; SCI; I²C, SCI, SPI
DSP (Digital Signal Processors) -- MC56F81646VLF [MC56F81646VLF from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DSC 64KB/12KB LQPF48 [See More]

  • Package Type: QFP; Other; 48-LQFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 100
  • Interface Type: I²C; SPI; SCI; I²C, SCI, SPI
DSP (Digital Signal Processors) -- MC56F81648VLH [MC56F81648VLH from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DSC 64KB/12KB LQFP64 [See More]

  • Package Type: QFP; Other; 64-LQFP
  • Operating Temperature: -40 to 105
  • Clock Speed: 100
  • Interface Type: I²C; SPI; SCI; I²C, SCI, SPI
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- SAF3560HV/V1106K [SAF3560HV/V1106K from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL RADIO PROCESSOR 144HLQFP [See More]

  • Package Type: QFP
  • Operating Temperature: -40 to 85
  • Clock Speed: 0.0960
  • Interface Type: I2C, I2S, SPI, UART
DSP (Digital Signal Processors) -- MC56F8165VFG [MC56F8165VFG from Motorola Solutions, Inc.]
from Quarktwin Technology Ltd.

56800E - Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20) [See More]

  • Package Type: QFP; Other; 128-LQFP
  • Operating Temperature: -40 to 105
  • Supply Voltage: 3V ~ 3.6V