DIP Digital Signal Processors (DSP)

43 Results
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10NL -- 140097-TMS320C10NL [TMS320C10NL from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 140097-TMS320C10NL. Packaging: Tube/Rail. Type: Fixed Point. Voltage - I/O: 5.00V. Mounting: Through Hole. Clock Rate: 20MHz. Non-Volatile Memory: ROM (3 kB). On-Chip RAM: 288B. Voltage - Core: 5.00V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: DIP; Other; 40-PDIP
  • Clock Speed: 20
  • Supply Voltage: 5.00V
  • Operating Temperature: 0 to 70
DSP (Digital Signal Processors) -- 269-1126-ND [Z8937120PSC from Zilog]
from DigiKey

DSP 20MHZ 40-DIP [See More]

  • Package Type: DIP; Other; "40-DIP (0.620"", 15.75mm)"
  • Clock Speed: 20
  • Supply Voltage: 5V
  • Operating Temperature: 0 to 70
DSP320C10-25/P [DSP320C10-25/P from Microchip Technology, Inc.]
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PDIP40 [See More]

  • Package Type: DIP; Other; DIP40
  • Data Bus: 16-Bit
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) [5822021-5 from TE Connectivity ™]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 14-DIP, 4 Leads (Full Size, Metal Can). Product Status: Obsolete. Connector Style: High Density (HDC, HDI, HPC). Mounting Type: Fixed. [See More]

  • Package Type: DIP
DSP (Digital Signal Processors) -- DS2167-ND
from DigiKey

IC PROC ADPCM 16/24/32K 24-DIP [See More]

  • Package Type: DIP; Other; "24-DIP (0.600"", 15.24mm)"
  • Clock Speed: 10
  • Supply Voltage: 5V
  • Operating Temperature: 0 to 70
IM29C128CP64
from Rochester Electronics

Finite Impulse Response Filter Controller, 16-Bit FIR Filter [See More]

  • Package Type: DIP; Other; DIP64
  • Data Bus: 16-Bit
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
from Win Source Electronics

Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 8-DIP, 4 Leads (Half Size, Metal Can). Product Status: Preliminary. Type: Header, Male Pins, Shrouded (4 Side). Voltage - Input: 2.5 V ~ 6 V. Applications: Telecom. Voltage - Isolation:... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- DSPIC30F1010-20E/SP-ND [DSPIC30F1010-20E/SP from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 6KB FLASH 28SPDIP [See More]

  • Package Type: DIP; Other; "28-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 125
  • Data Bus: 16-Bit
MSP50P34N [MSP50P34N from Texas Instruments High-Performance Analog]
from Rochester Electronics

Mixed Signal Processor, 0-Ext Bit, 19.7MHz, PDIP16 [See More]

  • Package Type: DIP; Other; PDIP16
DSP (Digital Signal Processors) -- DSPIC30F2011-20E/P-ND [DSPIC30F2011-20E/P from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 12KB FLASH 18DIP [See More]

  • Package Type: DIP; Other; "18-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 125
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- DSPIC30F3011-20E/P-ND [DSPIC30F3011-20E/P from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 24KB FLASH 40DIP [See More]

  • Package Type: DIP; Other; "40-DIP (0.600"", 15.24mm)"
  • Operating Temperature: -40 to 125
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- DSPIC33FJ12MC201-E/P-ND [DSPIC33FJ12MC201-E/P from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 12KB FLASH 20DIP [See More]

  • Package Type: DIP; Other; "20-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 125
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- TMS320C10NL-25-ND [TMS320C10NL-25 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP 40-DIP [See More]

  • Package Type: DIP; Other; "40-DIP (0.600"", 15.24mm)"
  • Clock Speed: 25
  • Supply Voltage: 5V
  • Operating Temperature: 0 to 70
16-Bit Digital Signal Controller -- dsPIC33EP128GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- CA3154E
from Quarktwin Technology Ltd.

TV SIGNAL PROCESSOR [See More]

  • Package Type: DIP; Other; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -40 to 85
IC DSP 40-DIP -- 815-TMS320C10NL-25 [TMS320C10NL-25 from Texas Instruments]
from Utmel Electronic Limited

IC DSP 40-DIP [See More]

  • Package Type: DIP; Other; 40-DIP (0.600, 15.24mm)
  • Pin Count: 40
  • Supply Voltage: 5V; 5V
  • Operating Current: 65
16-Bit Digital Signal Controller -- DSPIC33EP256GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- CA3194E
from Quarktwin Technology Ltd.

TV SIGNAL PROCESSOR [See More]

  • Package Type: DIP; Other; 24-DIP (0.300\", 7.62mm)
  • Operating Temperature: -40 to 85
16-Bit Digital Signal Controller -- DSPIC33EP32GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- TMS320C10NL [TMS320C10NL from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP 40-DIP [See More]

  • Package Type: DIP; Other; 40-DIP (0.600\", 15.24mm)
  • Operating Temperature: 0 to 70
  • Clock Speed: 20
  • Interface Type: Parallel
16-Bit Digital Signal Controller -- DSPIC33EP512GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- Z8937120PSC [Z8937120PSC from Zilog]
from Quarktwin Technology Ltd.

DSP 20MHZ 40-DIP [See More]

  • Package Type: DIP; Other; 40-DIP (0.620\", 15.75mm)
  • Operating Temperature: 0 to 70
  • Clock Speed: 20
  • Interface Type: External Peripheral Interface
16-Bit Digital Signal Controller -- DSPIC33EP64GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP128MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP128MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP256MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP256MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP32MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP32MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP512MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP512MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP64MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP64MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ128MC202
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24H family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ128MC802
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ32MC202
from Microchip Technology, Inc.

16-bit Motor Control family dsPIC33F Digital Signal Controller in low-pin count packages featuring 2 PWM generators with independent timebases and the new Peripheral Pin Select capability. Seamless migration options from and to the PIC24F, PIC24H, dsPIC30F & dsPIC33F product families for this... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ32MC302
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ64MC202
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ64MC802
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications. The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV256GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV32GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV64GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28