PBGA Digital Signal Processors (DSP)

46 Results
Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 -- 910177-ADBF549WBBCZ504 [ADBF549WBBCZ504 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910177-ADBF549WBBCZ504. Series: Automotive. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Bulk. Package: 400-LFBGA, CSPBGA. Mounting: Surface Mount. Family Name: ADBF549. Categories: Integrated Circuits (ICs). Case /... [See More]

  • Package Type: PBGA; Other; 400-CSPBGA (17x17)
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- 296-13800-ND [TMS320C6203BGNY173 from Texas Instruments High-Performance Analog]
from DigiKey

IC FIXED-POINT DSP 384-BGA [See More]

  • Package Type: PBGA; Other; 384-FBGA, FCCSPBGA
  • Pin Count: 384
  • Supply Voltage: 1.5V; 3.3V
  • Operating Temperature: 0 to 90
AD21469WBBCZ302
from Rochester Electronics

SHARC Processor/5 Mbits on Chip RAM [See More]

  • Package Type: BGA; PBGA; Other; CSPBGA324
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21062LKBZ-160 -- 910954-ADSP-21062LKBZ-160 [ADSP-21062LKBZ-160 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910954-ADSP-21062LKBZ-160. Series: SHARC ®. Operating Temperature Range: 0 °C ~ 85 °C. Package: Tray. Package: 225-BBGA. Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits (ICs). Case / Package:... [See More]

  • Package Type: PBGA; Other; 225-PBGA (23x23)
  • Operating Temperature: 0 to 85
DSP (Digital Signal Processors) -- 296-39821-5-ND [TMS320C6474FCUN from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP MULTICORE 561FCBGA [See More]

  • Package Type: PBGA; Other; 561-BFBGA, FCCSPBGA
  • Pin Count: 561
  • Supply Voltage: 1.8V; 1.10V
  • Clock Speed: 1000
ADSP-21160MKB-80
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 80MHz, CMOS, PBGA400 [See More]

  • Package Type: BGA; PBGA; Other; PBGA400
  • Data Bus: 32-Bit
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VL275 -- 040112-DSP56321VL275 [DSP56321VL275 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 040112-DSP56321VL275. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 275MHz. Non-Volatile Memory: ROM (576 B). On-Chip RAM: 576kB. Voltage - Core: 1.60V. Categories: Integrated Circuits. Status: Not For New... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Supply Voltage: 1.60V
  • Data Bus: 24-Bit
  • Clock Speed: 275
DSP (Digital Signal Processors) -- 505-AD21469WBBCZ302-ND
from DigiKey

SHARC PROCESSOR/5 MBITS ON CHIP [See More]

  • Package Type: BGA; PBGA; Other; 324-BGA, CSPBGA
  • Pin Count: 324
  • Supply Voltage: 3.3V; 1.05V
  • Clock Speed: 400
ADSP-21364BBCZ-1AA
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 55.55MHz, CMOS, PBGA136 [See More]

  • Package Type: BGA; PBGA; Other; Lead36 ball CSPBGA BC-136
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-AD21573WCBCZ400-RLTR-ND
from DigiKey

2X SHARC, DDR [See More]

  • Package Type: PBGA; Other; 400-LFBGA, CSPBGA
  • Pin Count: 400
  • Supply Voltage: 3.3V; 1.10V
  • Clock Speed: 450
ADSP-21469KBCZ-4
from Rochester Electronics

Mixed Signal Processor, 32-Bit Size, 8-Ext Bit, 75.41MHz, CMOS, PBGA324 [See More]

  • Package Type: BGA; PBGA; Other; Lead24 Ball CSPBGA (19x19mm) BC-324-1
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-AD21584WCBCZ4A12-ND
from DigiKey

ADSP-21584 450 MHZ PROCESSOR [See More]

  • Package Type: PBGA; Other; 349-LFBGA, CSPBGA
  • Pin Count: 349
  • Supply Voltage: 3.3V; 1.10V
  • Clock Speed: 450
ADSP-BF512KBCZ-3
from Rochester Electronics

BLACKFIN Embedded Processor [See More]

  • Package Type: BGA; PBGA; Other; Lead68 ball CSPBGA (12x12x1.6mm) BC-168-1
DSP (Digital Signal Processors) -- 505-ADBF512WBBCZ402-ND
from DigiKey

BLACKFIN 400MHZ PROCESSOR [See More]

  • Package Type: PBGA; Other; 168-LFBGA, CSPBGA
  • Pin Count: 168
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.30V
  • Clock Speed: 400
ADSP-BF522BBCZ-3A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA208 [See More]

  • Package Type: BGA; PBGA; Other; Lead08 Ball CSPBGA (17x17x1.75) BC-208-2
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-ADBF525WBBCZ502-ND
from DigiKey

BLACKFIN 533MHZ PROCESSOR [See More]

  • Package Type: PBGA; Other; 208-FBGA, CSPBGA
  • Pin Count: 208
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.10V
  • Clock Speed: 533
ADSP-BF522KBCZ-3
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA289 [See More]

  • Package Type: BGA; PBGA; Other; Lead89 Ball CSPBGA (12x12x1.26) BC-289-2
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-ADBF534WBBCZ4A03-ND
from DigiKey

BLACKFIN 400MHZ PRCSR CAN 2.0 BU [See More]

  • Package Type: PBGA; Other; 182-LFBGA, CSPBGA
  • Pin Count: 182
  • Supply Voltage: 1.2V; 2.5V; 3.3V
  • Clock Speed: 400
DSP56321FC220 [DSP56321FC220 from Motorola Solutions, Inc.]
from Rochester Electronics

Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 220MHz, CMOS, PBGA196 [See More]

  • Package Type: BGA; PBGA; Other; PBGA196
  • Data Bus: 24-Bit
DSP (Digital Signal Processors) -- 505-ADBF703WCBCZ311-ND
from DigiKey

BLK+PROCW/256KBYTESRAM&DDR2/LPDD [See More]

  • Package Type: PBGA; Other; 184-LFBGA, CSPBGA
  • Pin Count: 184
  • Supply Voltage: 1.8V; 3.3V; 1.10V
  • Clock Speed: 300
MSC8112TVT2400V [MSC8112TVT2400V from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA431 [See More]

  • Package Type: BGA; PBGA; Other; PBGA431
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- 505-ADSP-21065LKCAZ264-ND
from DigiKey

IC DSP CTLR 32BIT 196CSBGA [See More]

  • Package Type: BGA; PBGA; Other; 196-BGA, CSPBGA
  • Supply Voltage: 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 196
DSP (Digital Signal Processors) -- 505-ADSP-21161NCCAZ100-ND
from DigiKey

IC DSP CONTROLLER 32BIT 225MBGA [See More]

  • Package Type: BGA; PBGA; Other; 255-BGA, CSPBGA
  • Supply Voltage: 1.8V; 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 255
TMS320C5421GGUA200 [TMS320C5421GGUA200 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA144 [See More]

  • Package Type: BGA; PBGA; Other; PBGA144
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- 505-ADSP-21261SKBCZ150-ND
from DigiKey

IC DSP 32BIT 150MHZ 136CSBGA [See More]

  • Package Type: PBGA; Other; 136-LFBGA, CSPBGA
  • Supply Voltage: 1.2V; 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 136
TMS320C6211BGFN180 [TMS320C6211BGFN180 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 166.67MHz, CMOS, PBGA256 [See More]

  • Package Type: BGA; PBGA; Other; PBGA256
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-ADSP-21478KBCZ-1A-ND
from DigiKey

IC DSP SHARC 200MHZ LP 196CSBGA [See More]

  • Package Type: PBGA; Other; 196-LFBGA, CSPBGA
  • Pin Count: 196
  • Supply Voltage: 1.2V; 3.3V
  • Clock Speed: 200
TMS320C80GGP60 [TMS320C80GGP60 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 120MHz, CMOS, PBGA352 [See More]

  • Package Type: BGA; PBGA; Other; PBGA352
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-ADSP-21566BBCZ4-ND
from DigiKey

400 MHZ SHARC WITH DDR IN A BGA [See More]

  • Package Type: PBGA; Other; 400-LBGA, CSPBGA
  • Pin Count: 400
  • Supply Voltage: 3.3V; 1.00V
  • Clock Speed: 400
DSP (Digital Signal Processors) -- 505-ADSP-BF522KBCZ-3-ND
from DigiKey

IC DSP CTRLR 300MHZ 289CSBGA [See More]

  • Package Type: PBGA; Other; 289-LFBGA, CSPBGA
  • Pin Count: 289
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.30V
  • Clock Speed: 300
DSP (Digital Signal Processors) -- 505-ADSP-BF531SBBCZ400-ND
from DigiKey

IC DSP CTLR 16 400MHZ 160CSBGA [See More]

  • Package Type: PBGA; Other; 160-LFBGA, CSPBGA
  • Pin Count: 160
  • Supply Voltage: 1.2V; 3.3V
  • Clock Speed: 400
DSP (Digital Signal Processors) -- 505-ADSP-BF533SBBZ400-ND
from DigiKey

IC DSP CTLR 16BIT 400MHZ 169-BGA [See More]

  • Package Type: PBGA; Other; 169-BBGA
  • Supply Voltage: 1.2V; 3.3V
  • Data Bus: 16-Bit
  • Pin Count: 169
DSP (Digital Signal Processors) -- 505-ADSP-BF538BBCZ-5A-ND
from DigiKey

IC DSP CTLR 16BIT 316CSBGA [See More]

  • Package Type: PBGA; Other; 316-LFBGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V; 1.25V
  • Data Bus: 16-Bit
  • Pin Count: 316
DSP (Digital Signal Processors) -- 505-ADSP-BF542BBCZ-4A-ND
from DigiKey

IC DSP 16BIT 400MHZ 400CSBGA [See More]

  • Package Type: PBGA; Other; 400-LFBGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V; 1.25V
  • Data Bus: 16-Bit
  • Pin Count: 400
DSP (Digital Signal Processors) -- 505-ADSP-BF561SBBCZ-5A-ND
from DigiKey

IC DSP CTRLR 32B 500MHZ 256CBGA [See More]

  • Package Type: BGA; PBGA; Other; 256-BGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V; 1.25V
  • Data Bus: 32-Bit
  • Pin Count: 256
DSP (Digital Signal Processors) -- 505-ADSP-BF561SKBZ600-ND
from DigiKey

IC DSP 32BIT 600MHZ 297BGA [See More]

  • Package Type: BGA; PBGA; Other; 297-BGA
  • Supply Voltage: 2.5V; 3.3V; 1.35V
  • Data Bus: 32-Bit
  • Pin Count: 297
DSP (Digital Signal Processors) -- 505-ADSP-CM409CBCZ-AF-ND
from DigiKey

IC ARM CORTEX M4 FLASH 212CSBGA [See More]

  • Package Type: PBGA; Other; 212-LBGA, CSPBGA
  • Pin Count: 212
  • Supply Voltage: 1.2V; 3.3V
  • Clock Speed: 240
DSP (Digital Signal Processors) -- 505-ADSP-SC587BBCZ-4B-ND
from DigiKey

ARM, 2XSHARC, DUAL DDR, HPC PACK [See More]

  • Package Type: PBGA; Other; 529-LFBGA, CSPBGA
  • Pin Count: 529
  • Supply Voltage: 3.3V; 1.10V
  • Clock Speed: 450
DSP (Digital Signal Processors) -- ADSP-21362KBC-1AA-ND
from DigiKey

IC DSP 32BIT 333MHZ 136-CSPBGA [See More]

  • Package Type: PBGA; Other; 136-LFBGA, CSPBGA
  • Supply Voltage: 1.2V; 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 136
DSP (Digital Signal Processors) -- ADSP-2184NKCA-320-ND
from DigiKey

IC DSP 16BIT 80MHZ 144CSBGA [See More]

  • Package Type: PBGA; Other; 144-LFBGA, CSPBGA
  • Supply Voltage: 1.8V; 3.3V
  • Data Bus: 16-Bit
  • Pin Count: 144
DSP (Digital Signal Processors) -- ADSP-2191MBCA-140
from Quarktwin Technology Ltd.

ADSP-2191 - DSP MICROCOMPUTER, 1 [See More]

  • Package Type: BGA; PBGA; Other; 144-LFBGA, CSPBGA
  • Operating Temperature: -40 to 85
  • Clock Speed: 140
  • Interface Type: SPI; UART; Host Interface, SPI, SSP, UART
DSP (Digital Signal Processors) -- BBN6203BGNY30C [BBN6203BGNY30C from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP FIXED POINT 384CSP [See More]

  • Package Type: BGA; PBGA; Other; 384-FBGA, FCCSPBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 300
  • Interface Type: McBSP
DSP (Digital Signal Processors) -- TMS320C6202BGNY300 [TMS320C6202BGNY300 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP FIXED-POINT 384-FC/CSP [See More]

  • Package Type: BGA; PBGA; Other; 384-FBGA, FCCSPBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 300
  • Interface Type: McBSP
DSP (Digital Signal Processors) -- TMS320C6412GDK500 [TMS320C6412GDK500 from Texas Instruments]
from Quarktwin Technology Ltd.

DIGITAL SIGNAL PROCESSOR, 32-BIT [See More]

  • Package Type: BGA; PBGA; Other; 548-BFBGA, FCCSPBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 500
  • Interface Type: PCI; Host Interface, McBSP, PCI
DSP (Digital Signal Processors) -- TMS320C6474FCUN [TMS320C6474FCUN from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP MULTICORE 561FCBGA [See More]

  • Package Type: BGA; PBGA; Other; 561-BFBGA, FCCSPBGA
  • Operating Temperature: 0 to 100
  • Clock Speed: 1000
  • Interface Type: I²C; Ethernet MAC, I²C, McBSP