BGA Digital Signal Processors (DSP)

107 Results
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A -- 910958-ADSP-21368KBPZ-2A [ADSP-21368KBPZ-2A from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910958-ADSP-21368KBPZ-2A. Series: SHARC ®. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: Tray. Package: 256-LBGA Exposed Pad. Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits (ICs). [See More]

  • Package Type: BGA; Other; 256-BGA-ED (27x27)
  • Operating Temperature: 0 to 70
AD14160BB-4
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 40MHz, CMOS, CBGA452 [See More]

  • Package Type: BGA; Other; BGA452
  • Data Bus: 32-Bit
Digital Signal Processor IC -- ADSP-21478KBCZ-1A
from Richardson RFPD

Microcontroller IC - Device Type 32-Bit Microprocessor ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 200 MHz [See More]

  • Package Type: BGA
1581841
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Supply Voltage: 1.2V; 2.5V; 3.3V; 1.2 V, 2.5 V, 2.6 V, 3.3 V
  • Data Bus: 16-Bit
  • Pin Count: 400
DSP (Digital Signal Processors) -- 296-10747-ND [TMS320C6211GFN150 from Texas Instruments High-Performance Analog]
from DigiKey

IC FIXED-POINT DSP 256-BGA [See More]

  • Package Type: BGA; Other; 256-BGA
  • Pin Count: 256
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 150
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKB3 -- 055271-TMS320C6747DZKB3 [TMS320C6747DZKB3 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055271-TMS320C6747DZKB3. Packaging: Tray. Type: Fixed/Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 375MHz. Non-Volatile Memory: External. On-Chip RAM: 448kB. Voltage - Core: 1.20V. Categories: Integrated Circuits. [See More]

  • Package Type: BGA; Other; 256-BGA (17x17)
  • Clock Speed: 375
  • Supply Voltage: 1.20V
  • Operating Temperature: 0 to 90
AD21573WCBCZ402
from Rochester Electronics

Digital Signal Processor Fixed/Floating Point CAN, Ethernet, IC, MMC/SD/SDIO, UART, USB 450MHz 400-BGA [See More]

  • Package Type: BGA; Other; BGA400
  • Interface Type: UART; USB
Digital Signal Processor IC -- MPC8379EVRALG [MPC8379EVRALG from NXP Semiconductors]
from Richardson RFPD

The device is a cost-effective, low-power, highly integrated host processor that addresses the requirements of several printing and imaging, consumer, and industrial applications, including main CPUs and I/O processors in printing systems, networking switches and line cards, wireless LANs (WLANs),... [See More]

  • Package Type: BGA
  • Interface Type: I²C; SPI; UART
  • Clock Speed: 667
1581842
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Clock Speed: 500
  • Data Bus: 16-Bit
  • MIPS: 500
DSP (Digital Signal Processors) -- 296-10759-ND [TMS320UC5402GGU-80 from Texas Instruments High-Performance Analog]
from DigiKey

IC DIG SIG PROCESSOR 144-BGA [See More]

  • Package Type: BGA; Other; 144-LFBGA
  • Pin Count: 144
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • Clock Speed: 80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE -- 900465-TMS320DM367ZCE [TMS320DM367ZCE from Rochester Electronics]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 900465-TMS320DM367ZCE. Series: TMS320DM3x, DaVinci ™. Package: Bulk. Package: 338-LFBGA. Mounting: Surface Mount. Categories: Integrated Circuits (ICs). Case / Package: 338-BGA (13x13). Popularity: High. Fake Threat In the Open Market:... [See More]

  • Package Type: BGA; Other; 338-BGA (13x13)
AD73411BB-40
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 16.384MHz, CMOS, PBGA119 [See More]

  • Package Type: BGA; Other; BGA119
  • Data Bus: 16-Bit
1600707
from RS Components, Ltd.

The ADSP-2147x SHARC ® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O... [See More]

  • Package Type: BGA
  • Clock Speed: 266
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 296-12672-ND [TMS320C6204GHK200 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIXED POINT HP 288-BGA [See More]

  • Package Type: BGA; Other; 288-LFBGA
  • Pin Count: 288
  • Supply Voltage: 1.5V; 3.3V
  • Clock Speed: 200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410GGW100 -- 213196-TMS320VC5410GGW100 [TMS320VC5410GGW100 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 213196-TMS320VC5410GGW100. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 100MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 128kB. Voltage - Core: 2.50V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 176-BGA MICROSTAR (15x15)
  • Clock Speed: 100
  • Supply Voltage: 2.50V
  • Operating Temperature: -40 to 100
ADSP-21062KB-160
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 40MHz, CMOS, PBGA225 [See More]

  • Package Type: BGA; Other; BGA225
  • Data Bus: 32-Bit
1600713
from RS Components, Ltd.

The Analog Devices ADSP-BF60x range of dual core processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor... [See More]

  • Package Type: BGA
  • Pin Count: 349
  • Data Bus: 32-Bit
  • Clock Speed: 500
DSP (Digital Signal Processors) -- 296-14412-ND [TMS320VC5509GHH31 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIX PT 16-BIT 179-BGA [See More]

  • Package Type: BGA; Other; 179-LFBGA
  • Supply Voltage: 3V; 3.3V; 1.60V
  • Data Bus: 16-Bit; 16 Bit
  • Pin Count: 179
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416GGU160 -- 1110674-TMS320VC5416GGU160 [TMS320VC5416GGU160 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1110674-TMS320VC5416GGU160. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 160MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 256kB. Voltage - Core: 1.60V. Categories: Integrated Circuits. [See More]

  • Package Type: BGA; Other; 144-BGA MICROSTAR (12x12)
  • Clock Speed: 160
  • Supply Voltage: 1.60V
  • Operating Temperature: -40 to 100
ADSP-21065LCCAZ240
from Rochester Electronics

SHARC Digital Signal Processor [See More]

  • Package Type: BGA; Other; BGA196
1602628
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Clock Speed: 0.0328
  • Data Bus: 16-Bit
  • MIPS: 400
DSP (Digital Signal Processors) -- 296-17048-ND [TMS320C6712DGDP150 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FLOATING POINT 272-BGA [See More]

  • Package Type: BGA; Other; 272-BBGA
  • Pin Count: 272
  • Supply Voltage: 3.3V; 1.26V
  • Clock Speed: 150
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU120 -- 055313-TMS320VC5416ZGU120 [TMS320VC5416ZGU120 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055313-TMS320VC5416ZGU120. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 120MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 256kB. Voltage - Core: 1.50V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 144-BGA MICROSTAR (12x12)
  • Clock Speed: 120
  • Supply Voltage: 1.50V
  • Operating Temperature: -40 to 100
ADSP-21261SKBC-150
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA136 [See More]

  • Package Type: BGA; Other; BGA136
  • Data Bus: 32-Bit
1604509
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Pin Count: 208
  • Data Bus: 32-Bit
  • Clock Speed: 600
DSP (Digital Signal Processors) -- 296-17379-ND [TMS320VC5501GZZ300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FXD-PNT DSP 600 MIPS 201-BGA [See More]

  • Package Type: BGA; Other; 201-LFBGA
  • Pin Count: 201
  • Supply Voltage: 3.3V; 1.26V
  • Clock Speed: 300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU160 -- 081573-TMS320VC5416ZGU160 [TMS320VC5416ZGU160 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 081573-TMS320VC5416ZGU160. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 160MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 256kB. Voltage - Core: 1.60V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 144-BGA MICROSTAR (12x12)
  • Clock Speed: 160
  • Supply Voltage: 1.60V
  • Operating Temperature: -40 to 100
ADSP-21368KBP-2A
from Rochester Electronics

SHARC Digital Signal Processor [See More]

  • Package Type: BGA; Other; BGA256
1609874
from RS Components, Ltd.

The Analog Devices ADSP-BF50x range of processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor instruction set... [See More]

  • Package Type: BGA
  • Clock Speed: 400
  • Data Bus: 16-Bit; 32-Bit
DSP (Digital Signal Processors) -- 296-18277-ND [TMS320C6713BZDP225 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 272-BGA [See More]

  • Package Type: BGA; Other; 272-BBGA
  • Pin Count: 272
  • Supply Voltage: 3.3V; 1.26V
  • Clock Speed: 225
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 -- 083285-TMS320VC5510AZGWA2 [TMS320VC5510AZGWA2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083285-TMS320VC5510AZGWA2. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 344kB. Voltage - Core: 1.60V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 240-BGA MicroStar (15x15)
  • Clock Speed: 200
  • Supply Voltage: 1.60V
  • Operating Temperature: -40 to 85
ADSP-21469KBCZ-4
from Rochester Electronics

Mixed Signal Processor, 32-Bit Size, 8-Ext Bit, 75.41MHz, CMOS, PBGA324 [See More]

  • Package Type: BGA; PBGA; Other; Lead24 Ball CSPBGA (19x19mm) BC-324-1
  • Data Bus: 32-Bit
1609884
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Clock Speed: 400
  • Data Bus: 16-Bit; 32-Bit
DSP (Digital Signal Processors) -- 296-19449-ND [TMS320C6727GDH300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 256-BGA [See More]

  • Package Type: BGA; Other; 256-BGA
  • Pin Count: 256
  • Supply Voltage: 1.2V; 3.3V
  • Clock Speed: 300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200 -- 084936-TMS32C6713BGDPA200 [TMS32C6713BGDPA200 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 084936-TMS32C6713BGDPA200. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: External. On-Chip RAM: 264kB. Voltage - Core: 1.20V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 272-BGA (27x27)
  • Clock Speed: 200
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 105
ADSP-21587BBCZ-4B
from Rochester Electronics

Digital Signal Processor, CMOS, PBGA529 [See More]

  • Package Type: BGA; Other; TFBGA529
1609946
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Clock Speed: 600
  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 296-24216-ND [TMX320C28346ZEP from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 32BIT ROMLESS 256BGA [See More]

  • Package Type: BGA; Other; 256-BGA
  • Supply Voltage: 1.2V; 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 256
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200 -- 213208-TMS32C6713BZDPA200 [TMS32C6713BZDPA200 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 213208-TMS32C6713BZDPA200. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: External. On-Chip RAM: 264kB. Voltage - Core: 1.20V. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: BGA; Other; 272-BGA (27x27)
  • Clock Speed: 200
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 105
ADSP-2184NBCA-320
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 40MHz, CMOS, PBGA144 [See More]

  • Package Type: BGA; Other; BGA144
  • Data Bus: 16-Bit
1609948
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Clock Speed: 600
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- 296-26865-ND [TMS320VC5502ZZZ200 from Texas Instruments High-Performance Analog]
from DigiKey

IC FIXED POINT DSP 201-BGA [See More]

  • Package Type: BGA; Other; 201-LFBGA
  • Pin Count: 201
  • Supply Voltage: 3.3V; 1.26V
  • Clock Speed: 200
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250 -- 083279-TMSDC6727BZDHA250 [TMSDC6727BZDHA250 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083279-TMSDC6727BZDHA250. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 250MHz. Non-Volatile Memory: ROM (384 kB). On-Chip RAM: 288kB. Voltage - Core: 1.20V. Categories: Integrated Circuits. [See More]

  • Package Type: BGA; Other; 256-BGA (17x17)
  • Clock Speed: 250
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 105
ADSP-BF512KBCZ-3
from Rochester Electronics

BLACKFIN Embedded Processor [See More]

  • Package Type: BGA; PBGA; Other; Lead68 ball CSPBGA (12x12x1.6mm) BC-168-1
1610546
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Pin Count: 169
  • Data Bus: 16-Bit
  • Clock Speed: 500
DSP (Digital Signal Processors) -- 296-27648-5-ND [TMS320C6747BZKB3 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FLOATING POINT 256BGA [See More]

  • Package Type: BGA; Other; 256-BGA
  • Pin Count: 256
  • Supply Voltage: 1.2V; 3.3V
  • Clock Speed: 375
ADSP-BF522BBCZ-3A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA208 [See More]

  • Package Type: BGA; PBGA; Other; Lead08 Ball CSPBGA (17x17x1.75) BC-208-2
  • Data Bus: 32-Bit
6606645 [TMS320F2812ZHHA from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz. Device Million Instructions per Second = 150MIPS. Data Bus Width = 32bit. RAM Size = 36 kB. Instruction Set Architecture =... [See More]

  • Package Type: BGA
  • Clock Speed: 150
  • Data Bus: 32-Bit
  • MIPS: 150
DSP (Digital Signal Processors) -- 296-29453-ND [TMX320C5535AZHH10 from Texas Instruments High-Performance Analog]
from DigiKey

IC FIXED-POINT DSP 144BGA [See More]

  • Package Type: BGA; Other; 144-LFBGA
  • Pin Count: 144
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.05V, 1.30V
  • Clock Speed: 100
ADSP-BF522KBCZ-3
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA289 [See More]

  • Package Type: BGA; PBGA; Other; Lead89 Ball CSPBGA (12x12x1.26) BC-289-2
  • Data Bus: 32-Bit
6977818
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Package Type: BGA
  • Pin Count: 160
  • Data Bus: 16-Bit
  • Clock Speed: 500
DSP (Digital Signal Processors) -- 505-AD21469WBBCZ302-ND
from DigiKey

SHARC PROCESSOR/5 MBITS ON CHIP [See More]

  • Package Type: BGA; PBGA; Other; 324-BGA, CSPBGA
  • Pin Count: 324
  • Supply Voltage: 3.3V; 1.05V
  • Clock Speed: 400
ADSP-BF531SBB400
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 40MHz, CMOS, PBGA169 [See More]

  • Package Type: BGA; Other; BGA169
  • Data Bus: 32-Bit
7093967 [TMS320C6713BZDP225 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 225MHz. Device Million Instructions per Second = 1800MIPS. Data Bus Width = 32bit. Instruction Set Architecture = Advanced VLIW. [See More]

  • Package Type: BGA
  • Supply Voltage: 1.2V; 3.3V; 1.2 V, 3.3 V
  • Data Bus: 32-Bit
  • Pin Count: 272
DSP (Digital Signal Processors) -- 505-ADSP-21065LKCAZ264-ND
from DigiKey

IC DSP CTLR 32BIT 196CSBGA [See More]

  • Package Type: BGA; PBGA; Other; 196-BGA, CSPBGA
  • Supply Voltage: 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 196
ADSP-BF531SBBC400
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 40MHz, CMOS, PBGA160 [See More]

  • Package Type: BGA; Other; BGA160
  • Data Bus: 32-Bit
7968720
from RS Components, Ltd.

The Analog Devices ADSP-BF60x range of dual core processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor... [See More]

  • Package Type: BGA
  • Clock Speed: 500
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- 505-ADSP-21161NCCAZ100-ND
from DigiKey

IC DSP CONTROLLER 32BIT 225MBGA [See More]

  • Package Type: BGA; PBGA; Other; 255-BGA, CSPBGA
  • Supply Voltage: 1.8V; 3.3V
  • Data Bus: 32-Bit
  • Pin Count: 255
ADSP-BF534BBC-4A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 400MHz, CMOS, PBGA182 [See More]

  • Package Type: BGA; Other; BGA182
  • Data Bus: 32-Bit
7984463 [TMS320C5535AZHH05 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 50MHz. Device Million Instructions per Second = 50MIPS. Data Bus Width = 32bit. RAM Size = 320 kB. Instruction Set Architecture =... [See More]

  • Package Type: BGA
  • Clock Speed: 50
  • Data Bus: 32-Bit
  • MIPS: 50
DSP (Digital Signal Processors) -- 505-ADSP-BF561SBBCZ-5A-ND
from DigiKey

IC DSP CTRLR 32B 500MHZ 256CBGA [See More]

  • Package Type: BGA; PBGA; Other; 256-BGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V; 1.25V
  • Data Bus: 32-Bit
  • Pin Count: 256
ADSP-TS101SAB2-000
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 250MHz, CMOS, PBGA484 [See More]

  • Package Type: BGA; Other; BGA484
  • Data Bus: 32-Bit
8184721 [TMS320C6205ZHK200 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 250MHz. Device Million Instructions per Second = 1600MIPS. Data Bus Width = 32bit. RAM Size = 64 kB. Instruction Set Architecture... [See More]

  • Package Type: BGA
  • Clock Speed: 250
  • Data Bus: 32-Bit
  • MIPS: 1600
DSP (Digital Signal Processors) -- 505-ADSP-BF561SKBZ600-ND
from DigiKey

IC DSP 32BIT 600MHZ 297BGA [See More]

  • Package Type: BGA; PBGA; Other; 297-BGA
  • Supply Voltage: 2.5V; 3.3V; 1.35V
  • Data Bus: 32-Bit
  • Pin Count: 297
ADSP-TS203SABPZ050
from Rochester Electronics

TigerSHARC Digital Signal Processor [See More]

  • Package Type: BGA; Other; FCBGA576
8184727 [TMS320C6205DZHK200 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 250MHz. Device Million Instructions per Second = 1600MIPS. Data Bus Width = 32bit. RAM Size = 64 kB. Instruction Set Architecture... [See More]

  • Package Type: BGA
  • Clock Speed: 250
  • Data Bus: 32-Bit
  • MIPS: 1600
DSP (Digital Signal Processors) -- ADSP-21991BBCZ-ND
from DigiKey

IC DSP CTLR 16BIT 196CSBGA [See More]

  • Package Type: BGA; PBGA; Other; 196-BGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V
  • Data Bus: 16-Bit
  • Pin Count: 196
DSP56303VF100 [DSP56303VF100 from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 100MHz, CMOS, PBGA196 [See More]

  • Package Type: BGA; Other; LBGA196
  • Data Bus: 24-Bit
8184761 [TMS320C6712DZDP150 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz. Data Bus Width = 32bit. RAM Size = 64 kB. Instruction Set Architecture = DSP. Program Memory Size = 72 kB. Program Memory... [See More]

  • Package Type: BGA
  • Pin Count: 272
  • Data Bus: 32-Bit
  • Clock Speed: 150
DSP (Digital Signal Processors) -- ADSP-BF561SBB600-ND
from DigiKey

IC DSP 32BIT 600MHZ 297-BGA [See More]

  • Package Type: BGA; PBGA; Other; 297-BGA
  • Supply Voltage: 2.5V; 3.3V; 1.35V
  • Data Bus: 32-Bit
  • Pin Count: 297
DSP56303VL100 [DSP56303VL100 from NXP Semiconductors]
from Rochester Electronics

24-Bit Digital Signal Processor [See More]

  • Package Type: BGA; Other; LBGA196
  • Data Bus: 24-Bit
8184765 [TMS320C6713BGDP300 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 300MHz. Device Million Instructions per Second = 2400MIPS. Data Bus Width = 32bit. RAM Size = 64 kB. Instruction Set Architecture... [See More]

  • Package Type: BGA
  • Clock Speed: 300
  • Data Bus: 32-Bit
  • MIPS: 2400
DSP (Digital Signal Processors) -- DSP56301VF100-ND [DSP56301VF100 from NXP Semiconductors]
from DigiKey

IC DSP 24BIT FIXED-POINT 252-BGA [See More]

  • Package Type: BGA; Other; 252-BGA
  • Supply Voltage: 3.3V
  • Data Bus: 24-Bit
  • Pin Count: 252
MSC8112TVT2400V [MSC8112TVT2400V from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA431 [See More]

  • Package Type: BGA; PBGA; Other; PBGA431
  • Data Bus: 16-Bit
8203064 [DLPC350ZFF from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data... [See More]

  • Package Type: BGA
  • Pin Count: 419
  • Data Bus: 24-Bit
  • Clock Speed: 150
DSP (Digital Signal Processors) -- DSP56321VF200-ND [DSP56321VF200 from NXP Semiconductors]
from DigiKey

IC DSP 24BIT 200MHZ 196MAPBGA [See More]

  • Package Type: BGA; Other; 196-BGA
  • Supply Voltage: 3.3V; 1.60V
  • Data Bus: 24-Bit
  • Pin Count: 196
MSC8151SVT1000B [MSC8151SVT1000B from NXP Semiconductors]
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, CMOS, PBGA783 [See More]

  • Package Type: BGA; Other; BGA783
  • Data Bus: 32-Bit
9129989
from RS Components, Ltd.

The Analog Devices ADSP-BF60x range of dual core processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor... [See More]

  • Package Type: BGA
  • Clock Speed: 500
  • Data Bus: 16-Bit
OMAP3503DCBB [OMAP3503DCBB from Texas Instruments High-Performance Analog]
from Rochester Electronics

OMAP Digital Signal Processor, 16-Ext Bit, 59MHz, CMOS, PBGA515 [See More]

  • Package Type: BGA; Other; BGA515
9212785 [TMS320C5535AZHH05 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 50MHz. Device Million Instructions per Second = 50MIPS. Data Bus Width = 32bit. RAM Size = 320 kB. Instruction Set Architecture =... [See More]

  • Package Type: BGA
  • Clock Speed: 50
  • Data Bus: 32-Bit
  • MIPS: 50
OMAP3503DCUS [OMAP3503DCUS from Texas Instruments High-Performance Analog]
from Rochester Electronics

OMAP Digital Signal Processor, 16-Ext Bit, 59MHz, CMOS, PBGA423 [See More]

  • Package Type: BGA; Other; BGA423
DSP (Digital Signal Processors) -- 0W633-001-XTP [0W633-001-XTP from onsemi]
from Quarktwin Technology Ltd.

IC AUDIO PROCESSOR AD/DA 57CABGA [See More]

  • Package Type: BGA; Other; 57-VFBGA
  • Operating Temperature: -40 to 85
  • Clock Speed: 50
  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
DSP (Digital Signal Processors) -- 0W888-002-XTP [0W888-002-XTP from onsemi]
from Quarktwin Technology Ltd.

DSP BELASIGNA 250 AUDIO 64LFBGA [See More]

  • Package Type: BGA; Other; 64-LFBGA
  • Operating Temperature: -40 to 85
  • Clock Speed: 50
  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
DSP (Digital Signal Processors) -- 66AK2E02ABDA4 [66AK2E02ABDA4 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP ARM SOC 1089FCBGA [See More]

  • Package Type: BGA; Other; 1089-BFBGA, FCBGA
  • Operating Temperature: -40 to 100
  • Clock Speed: 1400
  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
DSP (Digital Signal Processors) -- 66AK2G12ABY100 [66AK2G12ABY100 from Texas Instruments]
from Quarktwin Technology Ltd.

GALILEO FLIPCHIP [See More]

  • Package Type: BGA; Other; 625-LFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 1000
  • Interface Type: I²C; SPI; UART; USB; CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
DSP (Digital Signal Processors) -- 66AK2G12ABY100GS [66AK2G12ABY100GS from Texas Instruments]
from Quarktwin Technology Ltd.

PROTOTYPE [See More]

  • Package Type: BGA; Other; 625-LFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 1000
  • Interface Type: I²C; SPI; UART; USB; CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
DSP (Digital Signal Processors) -- 66AK2H05DAAW2 [66AK2H05DAAW2 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP ARM SOC [See More]

  • Package Type: BGA; Other; 1517-BBGA, FCBGA
  • Operating Temperature: 0 to 85
  • Clock Speed: 1200 to 1400
  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
DSP (Digital Signal Processors) -- 66AK2L06XCMS [66AK2L06XCMS from Texas Instruments]
from Quarktwin Technology Ltd.

IC SOC MULTICORE DSP+ARM 900BGA [See More]

  • Package Type: BGA; Other; 900-BFBGA, FCBGA
  • Operating Temperature: 0 to 100
  • Clock Speed: 1000
  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, PCIe, SPI, UART/USART, USB 3.0, USIM
DSP (Digital Signal Processors) -- AVCE6467TZUTL1 [AVCE6467TZUTL1 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA SOC 529BGA [See More]

  • Package Type: BGA; Other; 529-BFBGA
  • Operating Temperature: 0 to 85
  • Clock Speed: 500 to 1000
  • Interface Type: I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB
DSP (Digital Signal Processors) -- BBN6203BGNY30C [BBN6203BGNY30C from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP FIXED POINT 384CSP [See More]

  • Package Type: BGA; PBGA; Other; 384-FBGA, FCCSPBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 300
  • Interface Type: McBSP
DSP (Digital Signal Processors) -- C6713BZDPA200CIS [C6713BZDPA200CIS from Texas Instruments]
from Quarktwin Technology Ltd.

IC FLOATING POINT DSP 272-BGA [See More]

  • Package Type: BGA; Other; 272-BBGA
  • Operating Temperature: -40 to 105
  • Clock Speed: 200
  • Interface Type: I²C; Host Interface, I²C, McASP, McBSP
DSP (Digital Signal Processors) -- CS47L35-CWZR [CS47L35-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC LOW PRW AUDIO HUB [See More]

  • Package Type: BGA; Other; 101-UFBGA, WLCSP
  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS47L85-CWZR [CS47L85-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC - LOW PWR AUDIO DSP FOR SMART [See More]

  • Package Type: BGA; Other; 176-UFBGA, WLCSP
  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS47L90-CWZR [CS47L90-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC LOW PRW AUDIO HUB [See More]

  • Package Type: BGA; Other; 173-UFBGA, WLCSP
  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
DSP (Digital Signal Processors) -- CS48L32-CWZR [CS48L32-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

LOW POWER VOICE DSP CSP [See More]

  • Package Type: BGA; Other; 64-BGA, WLCSP
  • Operating Temperature: -40 to 85
  • Clock Speed: 100
  • Interface Type: SPI; Quad-SPI, SPI
DSP (Digital Signal Processors) -- DM355SCZCE216 [DM355SCZCE216 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 337NFBGA [See More]

  • Package Type: BGA; Other; 337-LFBGA
  • Operating Temperature: 0 to 85
  • Clock Speed: 216
  • Interface Type: I²C; SPI; UART; USB; ASP, I²C, SPI, UART, USB
DSP (Digital Signal Processors) -- DM365ZCES [DM365ZCES from Texas Instruments]
from Quarktwin Technology Ltd.

IC SOC DIGITAL MEDIA 338NFBGA [See More]

  • Package Type: BGA; Other; 338-LFBGA
  • Operating Temperature: 0 to 85
  • Clock Speed: 300
  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, McBSP, SPI, UART, USB
DSP (Digital Signal Processors) -- DM3725CBC [DM3725CBC from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 515FCBGA [See More]

  • Package Type: BGA; Other; 515-VFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 800
  • Interface Type: I²C; SPI; UART; USB; 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
DSP (Digital Signal Processors) -- DM3725CBP [DM3725CBP from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 515FCBGA [See More]

  • Package Type: BGA; Other; 515-WFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 800
  • Interface Type: I²C; SPI; UART; USB; 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
DSP (Digital Signal Processors) -- DM3725CBP100 [DM3725CBP100 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 515FCBGA [See More]

  • Package Type: BGA; Other; 515-WFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 1000
  • Interface Type: I²C; SPI; UART; USB; 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
DSP (Digital Signal Processors) -- DM3725CUS [DM3725CUS from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 423FCBGA [See More]

  • Package Type: BGA; Other; 423-LFBGA, FCBGA
  • Operating Temperature: 0 to 90
  • Clock Speed: 800
  • Interface Type: I²C; SPI; UART; USB; 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
DSP (Digital Signal Processors) -- DM383AAAR01 [DM383AAAR01 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA PROCESSOR 609FCBGA [See More]

  • Package Type: BGA; Other; 609-LFBGA, FCBGA
  • Operating Temperature: 0 to 95
  • Clock Speed: 720
  • Interface Type: I²C; SPI; UART; USB; CAN, I²C, McASP, MMC/SD/SDIO, SATA, SPI, UART, USB
DSP (Digital Signal Processors) -- DM505LRBABF [DM505LRBABF from Texas Instruments]
from Quarktwin Technology Ltd.

DM505LRBABF [See More]

  • Package Type: BGA; Other; 367-BFBGA, FCBGA
  • Operating Temperature: -40 to 125
  • Clock Speed: 745
  • Interface Type: I²C; SPI; UART; CAN, I²C, SPI, UART