SOIC Digital Signal Processors (DSP)

61 Results
Embedded - Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ -- 910566-ADMCF326BRZ [ADMCF326BRZ from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910566-ADMCF326BRZ. Series: Motor Control. Operating Temperature Range: -40 °C ~ 85 °C. Package: Bulk. Package: 28-SOIC (0.295", 7.50mm Width). Mounting: Surface Mount. Family Name: ADMCF326. Categories: Integrated Circuits (ICs). [See More]

  • Package Type: SOIC; Other; 28-SOIC
  • Operating Temperature: -40 to 85
DS1211S+T&R
from Rochester Electronics

DS1211 -Nonvolotile Controller x8 Chip [See More]

  • Package Type: SOIC; Other; SOIC20
399723 [DSPIC33FJ12MC202-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- 150-DSPIC33EP32MC202T-I/SOCT-ND [DSPIC33EP32MC202T-I/SO from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 32KB FLASH 28SOIC [See More]

  • Package Type: SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
  • Operating Temperature: -40 to 85
  • Data Bus: 16-Bit
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) [ERA-2AEB2491X from Panasonic]
from Win Source Electronics

Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Product Status: Obsolete. Resistance (Ohms): 8.2k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: N-Channel 100... [See More]

  • Package Type: SOIC
  • Operating Temperature: -40 to 85
DSPIC33EP128GS702-I/SO [DSPIC33EP128GS702-I/SO from Microchip Technology, Inc.]
from Rochester Electronics

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28 [See More]

  • Package Type: SOIC; Other; SOIC28
  • Data Bus: 16-Bit
399739 [DSPIC33FJ12MC201-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 20
DSP (Digital Signal Processors) -- 150-DSPIC33FJ06GS101T-E/SOD21-ND [DSPIC33FJ06GS101T-E/SOD21 from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 6KB FLASH 18SOIC [See More]

  • Package Type: SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
  • Operating Temperature: -40 to 125
  • Data Bus: 16-Bit
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) [BTRM-50+ from Mini-Circuits]
from Win Source Electronics

Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Product Status: Active. Connector Style: High Density (HDC, HDI, HPC). Connector Type: Receptacle. Frequency - Max: 650 MHz. Impedance: Not... [See More]

  • Package Type: SOIC
399802 [DSPIC33FJ32MC202-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
DSP (Digital Signal Processors) -- 4455-WT588F02B-8S-ND
from DigiKey

WT588F02B-8S IS A 16-BIT DSP VOI [See More]

  • Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
  • Clock Speed: 32
  • Supply Voltage: 2.5V; 3.3V
  • Operating Temperature: -20 to 75
6229910 [DSPIC30F3012-30I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]

  • Package Type: SOIC
  • MIPS: 30
  • Data Bus: 16-Bit
DSP (Digital Signal Processors) -- DSPIC33FJ12MC201-I/SO-ND [DSPIC33FJ12MC201-I/SO from Microchip Technology, Inc.]
from DigiKey

IC MCU 16BIT 12KB FLASH 20SOIC [See More]

  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
  • Operating Temperature: -40 to 85
  • Data Bus: 16-Bit
6229960 [DSPIC30F4012-30I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]

  • Package Type: SOIC
  • MIPS: 30
  • Data Bus: 16-Bit
6668277 [dsPIC30F3013-30I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]

  • Package Type: SOIC
  • MIPS: 30
  • Data Bus: 16-Bit
6668431 [dsPIC33FJ32MC302-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3.3V; 3.3 V
  • Data Bus: 16-Bit
  • Pin Count: 28
6669677 [dsPIC33FJ16GS502-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
7092983 [TPIC8101DWG4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine. Mounting Type = Surface Mount. Package Type = SOIC. Pin Count = 20. Maximum Operating Temperature = +125 °C. Height = 2.35mm. Length = 12.8mm. Dimensions = 12.8 x 7.52 x 2.35mm. [See More]

  • Package Type: SOIC
  • Operating Temperature: -40 to 125
  • Pin Count: 20
8103918 [DSPIC33EP512MC202-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
8233400 [DSPIC33EP256MC502-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
8233413 [DSPIC33FJ06GS101-E/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 18
8237843 [DSPIC33FJ128GP802-E/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 28
8610541 [dsPIC33EV256GM102-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip â € ™s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral... [See More]

  • Package Type: SOIC
  • Pin Count: 28
  • Data Bus: 16-Bit
  • MIPS: 70
8696107 [DSPIC33EP128GP502-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board... [See More]

  • Package Type: SOIC
  • Pin Count: 28
  • Data Bus: 16-Bit
  • Clock Speed: 70
8696602 [DSPIC33FJ12GP202-I/SP from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip â € ™s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS. Data Bus Width =... [See More]

  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
  • Data Bus: 16-Bit
  • Pin Count: 20
8696615 [DSPIC33FJ12MC201-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]

  • Package Type: SOIC
  • MIPS: 40
  • Data Bus: 16-Bit
8806705 [dsPIC33EV32GM102-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip â € ™s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral... [See More]

  • Package Type: SOIC
  • Clock Speed: 25
  • Data Bus: 16-Bit
  • MIPS: 70
8938326 [DSPIC33EP64GS502-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip â € ™s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion... [See More]

  • Package Type: SOIC
  • Clock Speed: 1
  • Data Bus: 16-Bit
  • MIPS: 70
9125303 [DSPIC33EP32GS202-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion... [See More]

  • Package Type: SOIC
  • Pin Count: 28
  • Data Bus: 16-Bit
  • Clock Speed: 120
9125307 [DSPIC33EP16GS202-I/SO from Microchip Technology, Inc.]
from RS Components, Ltd.

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion... [See More]

  • Package Type: SOIC
  • Pin Count: 28
  • Data Bus: 16-Bit
  • Clock Speed: 120
16-Bit Digital Signal Controller -- dsPIC33EP128GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) -- dsPIC33EP32MC202-I/SO [dsPIC33EP32MC202-I/SO from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 21 SOIC-28-300mil Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]

  • Package Type: SOIC
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V~3.6V
Engine Knock Signal Processor -- HIP9011ABZ
from Renesas Electronics Corporation

The HIP9011 is used to provide a method of detecting premature detonation often referred to as "Knock or Ping" in internal combustion engines.brbr The IC is shown in the Simplified Block Diagram. The chip can select between one of two sensors, if needed for accurate monitoring or for "V" type... [See More]

  • Package Type: SOIC
DSP (Digital Signal Processors) -- WT588F02B-8S
from Quarktwin Technology Ltd.

WT588F02B-8S IS A 16-BIT DSP VOI [See More]

  • Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -20 to 75
  • Clock Speed: 32
  • Interface Type: I²C; SPI; UART; I²C, PWM, SPI, UART
16BIT 30MIPS DSPIC, SMD, 30F2010 -- 536-DSPIC30F2010-30I/SOG [DSPIC30F2010-30I/SOG from Microchip Technology, Inc.]
from Utmel Electronic Limited

16BIT 30MIPS DSPIC, SMD, 30F2010 [See More]

  • Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: 3V
  • Data Bus: 16-Bit
  • Pin Count: 28
16-Bit Digital Signal Controller -- DSPIC33EP256GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC -- 568-MC56F8006VWLR [MC56F8006VWLR from NXP Semiconductors]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC [See More]

  • Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
  • Clock Speed: 64
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Operating Temperature: -40 to 105
16-Bit Digital Signal Controller -- DSPIC33EP32GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
IC AUDIO SIGNAL PROCESSOR 20SO -- 761-TDA7409D [TDA7409D from STMicroelectronics]
from Utmel Electronic Limited

IC AUDIO SIGNAL PROCESSOR 20SO [See More]

  • Package Type: SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
  • Pin Count: 20
  • Supply Voltage: 7.5V~10.5V
  • Operating Temperature: -40 to 85
16-Bit Digital Signal Controller -- DSPIC33EP512GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-Bit Digital Signal Controller -- DSPIC33EP64GP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP128MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP128MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP256MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP256MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP32MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP32MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP512MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP512MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP64MC202
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33EP64MC502
from Microchip Technology, Inc.

Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ128MC202
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24H family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ128MC802
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ32MC202
from Microchip Technology, Inc.

16-bit Motor Control family dsPIC33F Digital Signal Controller in low-pin count packages featuring 2 PWM generators with independent timebases and the new Peripheral Pin Select capability. Seamless migration options from and to the PIC24F, PIC24H, dsPIC30F & dsPIC33F product families for this... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ32MC302
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ64MC202
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
16-bit DSC for Precision Motor Control -- DSPIC33FJ64MC802
from Microchip Technology, Inc.

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F... [See More]

  • Package Type: SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications. The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV256GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV32GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28
5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV64GM102
from Microchip Technology, Inc.

Microchip ’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC ® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral... [See More]

  • Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
  • Supply Voltage: -5V; -4.5V; 4.5 ~ 5.5
  • Data Bus: 16-Bit
  • Pin Count: 28