TQFP Digital Signal Processors (DSP)
from Rochester Electronics
Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 37.5MHz, CMOS, PQFP100 [See More]
- Package Type: QFP; TQFP; Other; TQFP100
- Data Bus: 16-Bit
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 860495-ADSP-2171BS-104. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Bulk. Package: 128-LQFP. Mounting: Surface Mount. Categories: Integrated Circuits (ICs). Case / Package: 128-TQFP (14x20). ECCN: 3A991A2. Popularity:... [See More]
- Package Type: QFP; TQFP; Other; 128-TQFP (14x20)
- Operating Temperature: -40 to 85
from DigiKey
DSPIC33A, FPU, 200MHZ, 128K FLAS [See More]
- Package Type: TQFP; Other; 48-TQFP
- Operating Temperature: -40 to 125
- Pin Count: 48
from RS Components, Ltd.
SigmaDSP Digital Audio Processor TQFP100 - Processors & Microcontrollers - Digital Signal Processors [See More]
- Package Type: TQFP
- Clock Speed: 172
- Data Bus: 28 bit, 56 bit
from Rochester Electronics
Consumer Circuit, CMOS, PQFP120 [See More]
- Package Type: QFP; TQFP; Other; TQFP120
from Win Source Electronics
Manufacturer: XMOS. Win Source Part Number: 1316884-XVF3000-TQ128-CA. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Packaging: Tray. Type: Audio Processor. Standard Package: 90. Mounting: Surface Mount. Interface: I ²C, I ²S, USB. Clock Rate: 16kHz,... [See More]
- Package Type: QFP; TQFP; Other; 128-TQFP Exposed Pad
- Interface Type: USB; I²C, I²S, USB
- Clock Speed: 0.0160 to 0.0480
from DigiKey
DSPIC33A, FPU, 200MHZ, 128K FLAS [See More]
- Package Type: TQFP; Other; 64-TQFP
- Operating Temperature: -40 to 125
- Pin Count: 64
from RS Components, Ltd.
DSP Fixed-Point 16-Bit 33.3MHz 33.3MIPS - Processors & Microcontrollers - Digital Signal Processors [See More]
- Package Type: TQFP
- Pin Count: 128
- Data Bus: 16-Bit
- Clock Speed: 20
from Rochester Electronics
XWAY DSP Embedded Line and Port Interface Controller [See More]
- Package Type: QFP; TQFP; Other; TQFP128
from DigiKey
200MHZ, 128KB FLASH, FUSA-COMPLI [See More]
- Package Type: TQFP; Other; 48-TQFP
- Operating Temperature: -40 to 85
- Pin Count: 48
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 44
from Rochester Electronics
Car Radio Digital Signal Processor (DSP) [See More]
- Package Type: QFP; TQFP; Other; HTQFP100
from DigiKey
200 MHZ, 256KB FLASH, FUSA-COMPL [See More]
- Package Type: TQFP; Other; 80-TQFP
- Operating Temperature: -40 to 85
- Pin Count: 80
from RS Components, Ltd.
Microchip â s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS. Series =... [See More]
- Package Type: TQFP
- MIPS: 40
- Data Bus: 16-Bit
from Rochester Electronics
Digital Signal Processor, 16-Ext Bit, CMOS, PQFP144 [See More]
- Package Type: QFP; TQFP; Other; TQFP144
from DigiKey
200 MHZ, 256KB FLASH, FUSA-COMPL [See More]
- Package Type: TQFP; Other; 100-TQFP
- Operating Temperature: -40 to 85
- Pin Count: 100
from RS Components, Ltd.
Microchip â s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS. Data Bus Width... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 80
from Rochester Electronics
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144 [See More]
- Package Type: QFP; TQFP; Other; HTQFP144
- Data Bus: 32-Bit
from DigiKey
200 MHZ, 256KB FLASH, FUSA-COMPL [See More]
- Package Type: TQFP; Other; 128-TQFP
- Operating Temperature: -40 to 85
- Pin Count: 128
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 64
from DigiKey
IC MCU 16BIT 128KB FLASH 48TQFP [See More]
- Package Type: TQFP; Other; 48-TQFP
- Pin Count: 48
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC MCU 16BIT 256KB FLASH 100TQFP [See More]
- Package Type: TQFP; Other; 100-TQFP
- Pin Count: 100
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC FLOATING-POINT DSP 144HTQFP [See More]
- Package Type: TQFP; Other; 144-TQFP Exposed Pad
- Pin Count: 144
- Supply Voltage: 1.2V; 3.3V
- Clock Speed: 200
from RS Components, Ltd.
Microchip â s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC AUDIO DSP ANLG INTRFC 64-TQFP [See More]
- Package Type: TQFP; Other; 64-TQFP
- Pin Count: 64
- Supply Voltage: 3.3V
- Clock Speed: 135
from RS Components, Ltd.
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC DGTL AUDIO PROCESSOR 100HTQFP [See More]
- Package Type: TQFP; Other; 100-TQFP Exposed Pad
- Pin Count: 100
- Supply Voltage: 3.3V
- Clock Speed: 135
from RS Components, Ltd.
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC SIGMADSP 28B 175MHZ 100TQFP [See More]
- Package Type: TQFP; Other; 100-TQFP Exposed Pad
- Pin Count: 100
- Supply Voltage: 1.8V; 3.3V
- Clock Speed: 172
from RS Components, Ltd.
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due... [See More]
- Package Type: TQFP
- MIPS: 30
- Data Bus: 16-Bit
from DigiKey
IC DSP CONTROLLER 16BIT 128TQFP [See More]
- Package Type: LFQP; TQFP; Other; 128-LQFP
- Supply Voltage: 5V
- Data Bus: 16-Bit
- Pin Count: 128
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3.3V; 3.3 V
- Data Bus: 16-Bit
- Pin Count: 44
from DigiKey
IC MCU 16BIT 12KB FLASH 44TQFP [See More]
- Package Type: TQFP; Other; 44-TQFP
- Pin Count: 44
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3.3V; 3.3 V
- Data Bus: 16-Bit
- Pin Count: 44
from DigiKey
IC MCU 16BIT 144KB FLASH 80TQFP [See More]
- Package Type: TQFP; Other; 80-TQFP
- Pin Count: 80
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3.3V; 3.3 V
- Data Bus: 16-Bit
- Pin Count: 44
from DigiKey
IC MCU 16BIT 144KB FLASH 80TQFP [See More]
- Package Type: TQFP; Other; 80-TQFP
- Pin Count: 80
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3.3V; 3.3 V
- Data Bus: 16-Bit
- Pin Count: 44
from DigiKey
IC MCU 16BIT 132KB FLASH 64TQFP [See More]
- Package Type: TQFP; Other; 64-TQFP
- Pin Count: 64
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 80
from DigiKey
IC MCU 16BIT 144KB FLASH 64TQFP [See More]
- Package Type: TQFP; Other; 64-TQFP
- Pin Count: 64
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 64
from DigiKey
IC MCU 16BIT 144KB FLASH 64TQFP [See More]
- Package Type: TQFP; Other; 64-TQFP
- Pin Count: 64
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 44
from DigiKey
IC MCU 16BIT 132KB FLASH 80TQFP [See More]
- Package Type: TQFP; Other; 80-TQFP
- Pin Count: 80
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 100
from DigiKey
IC MCU 16BIT 16KB FLASH 48TQFP [See More]
- Package Type: TQFP; Other; 48-TQFP Exposed Pad
- Pin Count: 48
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 64
from DigiKey
IC MCU 16BIT 16KB FLASH 48TQFP [See More]
- Package Type: TQFP; Other; 48-TQFP
- Pin Count: 48
- Data Bus: 16-Bit
- Operating Temperature: -40 to 85
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 100
from DigiKey
IC MCU 16BIT 256KB FLASH 144TQFP [See More]
- Package Type: TQFP; Other; 144-TQFP
- Pin Count: 144
- Data Bus: 16-Bit
- Operating Temperature: -40 to 125
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 100
from RS Components, Ltd.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 64
from RS Components, Ltd.
Microchip â s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS. Data Bus Width... [See More]
- Package Type: TQFP
- Supply Voltage: 3V; 3.3V; 3.6V; 3 - 3.6 V
- Data Bus: 16-Bit
- Pin Count: 100
from LCSC Electronics Technology (HK) Limited
48KB 30 TQFP-44(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 2.5V~5.5V
from Quarktwin Technology Ltd.
IC DSP SPEECH/AUDIO 144-TQFP [See More]
- Package Type: QFP; TQFP; Other; 144-TQFP
- Operating Temperature: -40 to 105
- Clock Speed: 120
- Interface Type: I²C; SCI; I²C, SCI, SSI
from LCSC Electronics Technology (HK) Limited
66KB 52 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 2.5V~5.5V
from Quarktwin Technology Ltd.
IC AUDIO DSP 64TQFP [See More]
- Package Type: QFP; TQFP; Other; 64-TQFP
- Operating Temperature: 0 to 70
- Clock Speed: 135
- Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
from LCSC Electronics Technology (HK) Limited
64KB 53 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 3V~3.6V
from Quarktwin Technology Ltd.
IC DGTL AUDIO PROC 100-HTQFP [See More]
- Package Type: QFP; TQFP; Other; 100-TQFP Exposed Pad
- Operating Temperature: -40 to 85
- Clock Speed: 135
- Interface Type: I²C; AAI/O, DAI/O, I²C, I²S
from LCSC Electronics Technology (HK) Limited
160MHz 256KB 85 TQFP-100(12x12) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 3V~3.6V
from Quarktwin Technology Ltd.
IC FLOATING POINT DSP 144 HTQFP [See More]
- Package Type: QFP; TQFP; Other; 144-TQFP Exposed Pad
- Operating Temperature: 0 to 90
- Clock Speed: 200
- Interface Type: I²C; SPI; EBI/EMI, I²C, McASP, SPI
from Quarktwin Technology Ltd.
IC MCU 128TQFP [See More]
- Package Type: QFP; TQFP; Other; 128-TQFP Exposed Pad