32-Bit Digital Signal Processors (DSP)

Last Updated: November 6, 2024 Reviewed by: Scott Orlosky, consulting engineer

Description

32-bit Digital Signal Processors (DSPs) are specialized microprocessors designed for the efficient execution of digital signal processing tasks. These processors are integral to a variety of applications that require real-time processing of digital signals, such as audio, video, communications, and control systems. DSPs are characterized by their ability to perform complex mathematical operations at high speeds, making them suitable for tasks that involve filtering, modulation, and other signal transformations. The 32-bit architecture allows for a wide range of values and high precision in calculations, which is essential for many advanced signal processing applications.

Working Principle

The working principle of 32-bit DSPs involves the conversion of analog signals into digital form, processing these digital signals, and then converting them back into analog form if necessary. This process typically includes several stages: sampling the analog signal, quantizing the sampled signal into discrete levels, and encoding these levels into a digital format. The digital signal is then processed using various algorithms implemented in the DSP. These algorithms can include filtering, Fast Fourier Transforms (FFT), and other mathematical operations. The processed digital signal can then be converted back to an analog signal using a digital-to-analog converter (DAC) if required.

Applications

32-bit DSPs are used in a wide range of applications. In the field of communications, they are employed in modems, telephony boards, and wireless communication systems to handle tasks such as signal modulation and demodulation, error correction, and data compression. In multimedia, DSPs are used in audio and video compression, sound cards, and real-time audio and video processing. They are also utilized in radar and sonar systems, image processing, robotics, seismology, and meteorology. The versatility and high performance of 32-bit DSPs make them suitable for any application that requires real-time processing of digital signals.

Advantages over other Digital Signal Processors (DSP)

One of the primary advantages of 32-bit DSPs over other DSPs, such as 16-bit or 8-bit processors, is their ability to handle a wider range of values and provide higher precision in calculations. This is particularly important in applications that require high accuracy and dynamic range, such as scientific computing and advanced audio processing. Additionally, 32-bit DSPs can perform more complex mathematical operations more efficiently, which can lead to faster processing times and improved performance in demanding applications. The architecture of 32-bit DSPs often includes specialized instructions and addressing modes that further enhance their efficiency and capability in signal processing tasks.

Limitations

Despite their advantages, 32-bit DSPs also have some limitations. One of the main drawbacks is their higher power consumption compared to lower-bit DSPs, which can be a critical factor in battery-powered or energy-sensitive applications. Additionally, the increased complexity and capability of 32-bit DSPs can lead to higher costs, both in terms of the hardware itself and the development of software to fully utilize their capabilities. These factors can make 32-bit DSPs less suitable for simpler or cost-sensitive applications where the additional precision and performance are not required.

Considerations

When selecting a 32-bit DSP for a particular application, several factors need to be considered. These include the required processing power, which can be measured in terms of million instructions per second (MIPS) or million multiply-accumulates per second (MMACS). The operating voltage, current, and power dissipation are also important, especially for applications with strict power constraints. Additionally, the specific features and options of the DSP, such as integrated phase-locked loops (PLLs) for clock frequency synthesis and specialized addressing modes, should be evaluated to ensure they meet the needs of the application. Finally, the cost and availability of development tools and support should also be considered to ensure a smooth and efficient development process.

149 Results
1025576 [TMS320F2801PZA from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz. Device Million Instructions per Second = 100MIPS. Data Bus Width = 32bit. RAM Size = 12 kB. Instruction Set Architecture =... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 100
  • Package Type: LFQP
  • MIPS: 100
32-bit 1.2GHz 32KB Dsp -- 698-TMS320C6455BZTZ2 [TMS320C6455BZTZ2 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

DSP 1.2GHz 32-Bit FCBGA I2C/PCI SDRAM/DDR2 32KB RAM Product overview: TMS320C6455BZTZ2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 1200
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
5962-9205803MXA [5962-9205803MXA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, CPGA141 [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; CPGA141
DSP (Digital Signal Processors) -- 296-24215-ND [TMX320C28343ZHH from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 32BIT ROMLESS 179BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; 179-LFBGA
  • Supply Voltage: 3.3V; 1.10V
  • Pin Count: 179
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZ -- 811989-CS48L10-CNZ [CS48L10-CNZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811989-CS48L10-CNZ. Packaging: Tray. Type: Fixed Point. Mounting Style: SMD. Voltage - I/O: 1.8V, 3.3V. Interface: I2C, SPI. Clock Rate: 80MHz. Non-Volatile Memory: ROM (160kB). On-Chip RAM: 256kB. Voltage - Core: 1.00V. Supplier Device... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 80
  • Supply Voltage: 1.00V
  • Operating Temperature: 0 to 70
1025577 [TMS320F2808PZA from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz. Device Million Instructions per Second = 100MIPS. Data Bus Width = 32bit. RAM Size = 36 kB. Instruction Set Architecture =... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 100
  • Package Type: LFQP
  • MIPS: 100
32-bit 1.2GHz Dsp -- 698-TMS320C6457CCMH2 [TMS320C6457CCMH2 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit Fixed-Point DSP 1.2GHz 9600MIPS FCBGA Product overview: TMS320C6457CCMH2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 688
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
AD14160BB-4
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 40MHz, CMOS, CBGA452 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA452
DSP (Digital Signal Processors) -- 296-24216-ND [TMX320C28346ZEP from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 32BIT ROMLESS 256BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; 256-BGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 256
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZR -- 916075-CS495314-CVZR [CS495314-CVZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916075-CS495314-CVZR. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 128-LQFP. Package: Reel - TR. Mounting: Surface Mount. Family Name: CS495314. Categories: Integrated Circuits (ICs). Case / Package: 128-LQFP (20x14). [See More]

  • Data Bus: 32-Bit
  • Operating Temperature: 0 to 70
  • Package Type: QFP; Other; 128-LQFP (20x14)
1025578 [TMS320VC5509APGE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 200MHz. Device Million Instructions per Second = 400MIPS. Data Bus Width = 32bit. RAM Size = 256 kB. Program Memory Size = 64 kB. [See More]

  • Data Bus: 32-Bit
  • Pin Count: 144
  • Package Type: LFQP
  • Clock Speed: 200
32-bit 1000MHz Dsp -- 698-TMS320C6A8168ACYG2 [TMS320C6A8168ACYG2 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 1000MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: TMS320C6A8168ACYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 1200
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
ADBF707WCBCZ411
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 60MHz, CMOS, PBGA184 [See More]

  • Data Bus: 32-Bit
DSP (Digital Signal Processors) -- 505-ADAU1452KCPZ-ND
from DigiKey

300 MHZ 32BIT SIGMADSP AUDIO PRO [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 72-VFQFN Exposed Pad, CSP
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 72
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ -- 802609-CS49844A-CQZ [CS49844A-CQZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 802609-CS49844A-CQZ. Type: Fixed Point. Voltage - I/O: 3.3V. Interface: I2C, SPI. Clock Rate: 300MHz. On-Chip RAM: 2.88MB. Voltage - Core: 1.00V. Temperature Range - Operating: 0 °C ~ 70 °C. Popularity: High. Fake Threat In the Open... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 300
  • Supply Voltage: 1.00V
  • Operating Temperature: 0 to 70
1311226
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 100MHz BGA Dsp -- 698-TMS320C6711BGFN100 [TMS320C6711BGFN100 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 100MHz, OTHER DSP, PBGA256, 27 X 27 MM, PLASTIC, BGA-256 Product overview: TMS320C6711BGFN100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 100
  • Package Type: Other; FBGA
  • Operating Temperature: 0
ADSP-21060CZ-133
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 33.3MHz, CMOS, CQFP240 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; HQFP240
DSP (Digital Signal Processors) -- 505-ADSP-21060CZ-160-ND
from DigiKey

IC DSP CONTROLLER 32BIT 240CQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 240-BFCQFP Exposed Pad
  • Supply Voltage: 5V
  • Pin Count: 240
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR21F -- 772750-DM388AAAR21F [DM388AAAR21F from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 772750-DM388AAAR21F. Series: DM38x DaVinci Video SOC. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 95 °C (TJ). Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V. Package: 609-LFBGA, FCBGA. [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 1000
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: 0 to 95
1311227
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 100MHz Dsp -- 698-TMS320C5515AZCHA10 [TMS320C5515AZCHA10 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

DSP Fixed-Point 32-bit 100MHz 200MIPS 196-Pin NFBGA SM Product overview: TMS320C5515AZCHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 196
  • Package Type: Other; NFBGA
  • Operating Temperature: -40
ADSP-21062KB-160
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 48-Ext Bit, 40MHz, CMOS, PBGA225 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA225
DSP (Digital Signal Processors) -- 505-ADSP-21065LCSZ-240-ND
from DigiKey

IC DSP CONTROLLER 32BIT 208-MQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 208-BFQFP
  • Supply Voltage: 3.3V
  • Pin Count: 208
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BZFN150 -- 797303-TMS320C6211BZFN150 [TMS320C6211BZFN150 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797303-TMS320C6211BZFN150. Series: TMS320C62x. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: 0 °C ~ 90 °C (TC). Voltage - I/O: 3.30V. Package: 256-BGA. Mounting: SMD. Interface: Host Interface, McBSP. Clock Rate:... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 150
  • Supply Voltage: 1.80V
  • Operating Temperature: 0 to 90
1311228
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 120MHz Dsp -- 698-TMX320C5515AZCH12 [TMX320C5515AZCH12 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit Fixed-Point DSP 120MHz 240MIPS 196-Pin NFBGA Product overview: TMX320C5515AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 196
  • Package Type: Other; NFBGA
  • Operating Temperature: -10
ADSP-21065LKCA-264
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33.33MHz, CMOS, PBGA196 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA196
DSP (Digital Signal Processors) -- 505-ADSP-21065LKCAZ264-ND
from DigiKey

IC DSP CTLR 32BIT 196CSBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; 196-BGA, CSPBGA
  • Supply Voltage: 3.3V
  • Pin Count: 196
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZ1 -- 797320-TMS320C6416TBCLZ1 [TMS320C6416TBCLZ1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797320-TMS320C6416TBCLZ1. Series: TMS320C6414T/15T/16T. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: 0 °C ~ 90 °C (TC). Voltage - I/O: 3.30V. Package: 532-BFBGA, FCCSP. Mounting: SMD. Interface: Host Interface,... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 1000
  • Supply Voltage: 1.20V
  • Operating Temperature: 0 to 90
1311229
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 150 MHZ 32BIT Dsp -- 698-ADAU1452WBCPZ150
from ERSAELECTRONICS PTE. LTD.

150 MHZ 32BIT SIGMADSP AUDIO PRO Product overview: ADAU1452WBCPZ150 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 72
  • Package Type: Other; Tray
  • Operating Current: 75
ADSP-21160MKB-80
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 80MHz, CMOS, PBGA400 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; PBGA400
DSP (Digital Signal Processors) -- 505-ADSP-21160MKBZ-80-ND
from DigiKey

IC DSP CONTROLLER 32BIT 400 BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 400-BBGA
  • Supply Voltage: 2.5V; 3.3V
  • Pin Count: 400
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 -- 055266-TMS320C6713BPYP200 [TMS320C6713BPYP200 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055266-TMS320C6713BPYP200. Packaging: Tray. Type: Floating Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 200MHz. Non-Volatile Memory: External. On-Chip RAM: 264kB. Voltage - Core: 1.20V. Family Name: TMS320C6713B. Categories:... [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 208-HLQFP (28x28)
  • Supply Voltage: 1.20V
  • Clock Speed: 200
1311230
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 160MHz 320KB Dsp -- 698-TMS320VC5510AGGW1 [TMS320VC5510AGGW1 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 160MHz LFBGA 320KB RAM Product overview: TMS320VC5510AGGW1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LFBGA
  • Supply Voltage: 1.6V
  • Clock Speed: 160
ADSP-21261SKBC-150
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA136 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA136
DSP (Digital Signal Processors) -- 505-ADSP-21161NCCAZ100-ND
from DigiKey

IC DSP CONTROLLER 32BIT 225MBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; 255-BGA, CSPBGA
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 255
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 -- 797377-TMS320C6747DZKBD4 [TMS320C6747DZKBD4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797377-TMS320C6747DZKBD4. Series: TMS320C674x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: -40 °C ~ 90 °C (TJ). Voltage - I/O: 3.30V. Package: 256-BGA. Mounting: SMD. Interface: EBI/EMI, Ethernet MAC,... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 456
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 90
1311231
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 167MHz BGA Dsp -- 698-TMS32C6711DZDPA167 [TMS32C6711DZDPA167 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 167MHz Floating-Point BGA IC Product overview: TMS32C6711DZDPA167 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; BGA
  • Supply Voltage: 1.26V
  • Clock Speed: 167
ADSP-21362BSWZ-1AA
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 55.55MHz, CMOS, PQFP144 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; QFP144
DSP (Digital Signal Processors) -- 505-ADSP-21261SKBCZ150-ND
from DigiKey

IC DSP 32BIT 150MHZ 136CSBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: PBGA; Other; 136-LFBGA, CSPBGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 136
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355DZCE216 -- 797386-TMS320DM355DZCE216 [TMS320DM355DZCE216 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797386-TMS320DM355DZCE216. Series: TMS320DM3x, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 85 °C (TC). Voltage - I/O: 1.8V, 3.3V. Package: 337-LFBGA. Mounting: SMD. [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 216
  • Supply Voltage: 1.30V
  • Operating Temperature: 0 to 85
1311232
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 720
  • Clock Speed: 450
32-bit 1GHz 1.8V Dsp -- 698-DM3730CUS100 [DM3730CUS100 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit 1GHz ARM DSP, FCBGA, 1.8V, 188 I/O Product overview: DM3730CUS100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; FCBGA
  • Supply Voltage: 1.8V
  • Clock Speed: 1000
ADSP-21364YSWZ-2AA
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 33.33MHz, CMOS, PQFP144 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; LQFP144
DSP (Digital Signal Processors) -- 505-ADSP-21261SKSTZ150-ND
from DigiKey

IC DSP 32BIT 150MHZ 144LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 144-LQFP
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 144
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCEF -- 213164-TMS320DM368ZCEF [TMS320DM368ZCEF from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 213164-TMS320DM368ZCEF. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Voltage - I/O: 1.8V, 3.3V. Mounting: SMD (SMT). Clock Rate: 432MHz. Non-Volatile Memory: ROM (16 kB). On-Chip RAM: 56kB. Voltage - Core: 1.35V. Family Name:... [See More]

  • Data Bus: 16-Bit; 32-Bit
  • Package Type: Other; 338-NFBGA (13x13)
  • Supply Voltage: 1.35V
  • Clock Speed: 432
1456667
from RS Components, Ltd.

Embed Processor Blackfin 16-Mbit LQFP176 - Processors & Microcontrollers - Digital Signal Processors [See More]

  • Data Bus: 16-Bit; 32-Bit
  • Pin Count: 176
  • Package Type: LFQP
  • Clock Speed: 400
32-bit 200MHz 128KB Dsp -- 698-TMS320C6205DZHK200 [TMS320C6205DZHK200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

200MHz 32-bit DSP, 128KB RAM, LFBGA, 0-90 °C Product overview: TMS320C6205DZHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LFBGA
  • Supply Voltage: 3.3V
  • Clock Speed: 200
ADSP-21369BBP-2A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 55.56MHz, CMOS, PBGA256 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA256
DSP (Digital Signal Processors) -- 505-ADSP-21363BSWZ-1AA-ND
from DigiKey

IC DSP 32BIT 333MHZ EPAD 144LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 144-LQFP Exposed Pad
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 144
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE0 -- 797444-TMS320DM8147SCYE0 [TMS320DM8147SCYE0 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797444-TMS320DM8147SCYE0. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 600 to 720
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: 0 to 90
1597586
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit; 32 bit, 40 bit
  • Clock Speed: 150
  • Package Type: LFQP
32-bit 200MHz 256KB Dsp -- 698-TMS32C6713BPYPA200 [TMS32C6713BPYPA200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 200MHz Floating-Point HLQFP 256KB RAM Product overview: TMS32C6713BPYPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; HLQFP
  • Supply Voltage: 1.26V
  • Clock Speed: 200
ADSP-21369BSWZ-1A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 44.44MHz, CMOS, PQFP208 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; Lead08 Ld LQFP(28x28 w_8.9mm_heatsink) SW-208-1
DSP (Digital Signal Processors) -- 505-ADSP-21369KSWZ-4A-ND
from DigiKey

IC DSP 32BIT 350MHZ 208-LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 208-LQFP Exposed Pad
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 208
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 -- 797445-TMS320DM8147SCYE1 [TMS320DM8147SCYE1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797445-TMS320DM8147SCYE1. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 700 to 1000
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: 0 to 90
1599536
from RS Components, Ltd.

300MHZ 32-Bit DSP Audio Processor - Processors & Microcontrollers - Digital Signal Processors [See More]

  • Data Bus: 32-Bit
  • Pin Count: 72
  • Package Type: Other; LFCSP
  • Clock Speed: 295
32-bit 200MHz BGA Dsp -- 698-TMS320C6201GGP200 [TMS320C6201GGP200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 200MHz, OTHER DSP, PBGA352, PLASTIC, BGA-352 Product overview: TMS320C6201GGP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 200
  • Package Type: Other; BGA
ADSP-21469KBCZ-4
from Rochester Electronics

Mixed Signal Processor, 32-Bit Size, 8-Ext Bit, 75.41MHz, CMOS, PBGA324 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; Lead24 Ball CSPBGA (19x19mm) BC-324-1
DSP (Digital Signal Processors) -- 505-ADSP-21469KBCZ-4-ND
from DigiKey

IC DSP 32/40BIT 450MHZ 324BGA [See More]

  • Data Bus: 32-Bit; 40 Bit
  • Package Type: BGA; PBGA; Other; 324-BGA, CSPBGA
  • Supply Voltage: 3.3V; 1.10V
  • Pin Count: 324
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 -- 797446-TMS320DM8147SCYE2 [TMS320DM8147SCYE2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797446-TMS320DM8147SCYE2. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 700 to 1000
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: 0 to 90
1600703
from RS Components, Ltd.

The ADSP-2147x SHARC ® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O... [See More]

  • Data Bus: 32-Bit
  • MIPS: 266
  • Clock Speed: 266
32-bit 200MHz BGA Dsp -- 698-TMS320C6204GLW200 [TMS320C6204GLW200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 200MHz, OTHER DSP, PBGA340, 18 X 18 MM, PLASTIC, BGA-340 Product overview: TMS320C6204GLW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; BGA
  • Supply Voltage: 3.3V
  • Clock Speed: 200
ADSP-BF512BSWZ-4F4
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 400MHz, CMOS, PQFP176 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; QFP176
DSP (Digital Signal Processors) -- 505-ADSP-BF512BSWZ-4-ND
from DigiKey

IC DSP 16/32B 400MHZ LP 176LQFP [See More]

  • Data Bus: 16-Bit; 32-Bit
  • Package Type: LFQP; Other; 176-LQFP Exposed Pad
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.30V
  • Pin Count: 176
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF300 -- 033305-TMS320VC5502PGF300 [TMS320VC5502PGF300 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 033305-TMS320VC5502PGF300. Packaging: Tray. Type: Fixed Point. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 300MHz. Non-Volatile Memory: ROM (32 kB). On-Chip RAM: 80kB. Voltage - Core: 1.26V. Family Name: TMS320VC5502. Categories:... [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 176-LQFP (24x24)
  • Supply Voltage: 1.26V
  • Clock Speed: 300
1600706
from RS Components, Ltd.

The ADSP-2147x SHARC ® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O... [See More]

  • Data Bus: 32-Bit
  • MIPS: 200
  • Clock Speed: 200
32-bit 200MHz BGA Dsp -- 698-TMS320C6713BZDPA200 [TMS320C6713BZDPA200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 200MHz, OTHER DSP, PBGA272, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, BGA-272 Product overview: TMS320C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 272
ADSP-BF514BSWZ-3
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 300MHz, CMOS, PQFP176 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; LQFP176
DSP (Digital Signal Processors) -- 505-ADSP-BF512KBCZ-3-ND
from DigiKey

IC DSP 16/32B 300MHZ 168CSBGA [See More]

  • Data Bus: 16-Bit; 32-Bit
  • Package Type: PBGA; Other; 168-LFBGA, CSPBGA
  • Supply Voltage: 1.8V; 2.5V; 3.3V; 1.30V
  • Pin Count: 168
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -- 1378193-CS48560-CQZR [CS48560-CQZR from Cirrus Logic, Inc.]
from Win Source Electronics

Win Source Part Number: 1378193-CS48560-CQZR. Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors). Package: Tape & Reel. Temperature Range - Operating: 0 °C ~ 70 °C (TA). Fake Threat In the Open Market: 40 pct. Type: Fixed Point. MSL Level: 3 (168 Hours). [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 150
  • Supply Voltage: 1.80V
  • Operating Temperature: 0 to 70
1600707
from RS Components, Ltd.

The ADSP-2147x SHARC ® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 266
  • Package Type: BGA
32-bit 25MHz BGA Dsp -- 698-TMS320C6727GDH250 [TMS320C6727GDH250 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 25MHz, OTHER DSP, PBGA256, 17 X 17 MM, 1 MM PITCH, PLASTIC, BGA-256 Product overview: TMS320C6727GDH250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 250
  • Package Type: Other; BGA
  • Operating Temperature: 0
ADSP-BF514KBCZ-4F4
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 400MHz, CMOS, PBGA168 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA168
DSP (Digital Signal Processors) -- 505-ADSP-BF561SBBCZ-5A-ND
from DigiKey

IC DSP CTRLR 32B 500MHZ 256CBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; 256-BGA, CSPBGA
  • Supply Voltage: 2.5V; 3.3V; 1.25V
  • Pin Count: 256
1600708
from RS Components, Ltd.

The ADSP-2147x SHARC ® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 266
  • Package Type: LFQP
32-bit 25MHz Dsp -- 698-TMS320C6722RFP200 [TMS320C6722RFP200 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-BIT, 25MHz, OTHER DSP, PQFP144, 20 X 20 MM, 0.50 MM PITCH, GREEN, PLASTIC, HTQFP-144 Product overview: TMS320C6722RFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; HTQFP
  • Supply Voltage: 3.3V
  • Clock Speed: 200
ADSP-BF522BBCZ-3A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA208 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; Lead08 Ball CSPBGA (17x17x1.75) BC-208-2
DSP (Digital Signal Processors) -- 505-ADSP-BF561SKBZ600-ND
from DigiKey

IC DSP 32BIT 600MHZ 297BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; 297-BGA
  • Supply Voltage: 2.5V; 3.3V; 1.35V
  • Pin Count: 297
1600709
from RS Components, Ltd.

The Analog Devices ADSP-BF50x range of processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor instruction set... [See More]

  • Data Bus: 32-Bit
  • MIPS: 400
  • Clock Speed: 400
32-bit 27MHz Dsp -- 698-CS48520-CQZ [CS48520-CQZ from Cirrus Logic, Inc.]
from ERSAELECTRONICS PTE. LTD.

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 27MHz, CMOS, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-48 Product overview: CS48520-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is... [See More]

  • Data Bus: 32-Bit
  • Operating Temperature: 0
  • Package Type: Other; LQFP
  • Interface Type: I2C, SPI
ADSP-BF522KBCZ-3
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA289 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; PBGA; Other; Lead89 Ball CSPBGA (12x12x1.26) BC-289-2
DSP (Digital Signal Processors) -- 598-1071-ND [CS496102-CQZ from Cirrus Logic, Inc.]
from DigiKey

IC DSP 32BIT 2CH SER I/O 144LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 144-LQFP
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 144
1600710
from RS Components, Ltd.

Analog Devices â € ™ ADSP-BF52xC range of processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor... [See More]

  • Data Bus: 32-Bit
  • MIPS: 600
  • Clock Speed: 600
32-bit 300 MHz BGA Dsp -- 698-TMS320C6203BGNZ173 [TMS320C6203BGNZ173 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

IC 32-BIT, 300 MHz, OTHER DSP, PBGA352, 27 X 27 MM, PLASTIC, BGA-352, Digital Signal Processor Product overview: TMS320C6203BGNZ173 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; FCBGA
  • Supply Voltage: 3.3V
  • Clock Speed: 173
ADSP-BF531SBB400
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 40MHz, CMOS, PBGA169 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA169
DSP (Digital Signal Processors) -- 598-1656-ND [CS47028C-CQZ from Cirrus Logic, Inc.]
from DigiKey

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 100-LQFP Exposed Pad
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 100
1600713
from RS Components, Ltd.

The Analog Devices ADSP-BF60x range of dual core processors are members of the Blackfin ® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin ® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 349
  • Package Type: BGA
  • Clock Speed: 500
32-bit 300MHz 32KB Dsp -- 698-TMS320VC5501GZZ300 [TMS320VC5501GZZ300 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 300MHz LFBGA 32KB SDRAM/EPROM I2C/UART Product overview: TMS320VC5501GZZ300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LFBGA
  • Supply Voltage: 1.26V
  • Clock Speed: 300
ADSP-BF531SBBC400
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 40MHz, CMOS, PBGA160 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA160
DSP (Digital Signal Processors) -- 598-1657-ND [CS47048C-CQZ from Cirrus Logic, Inc.]
from DigiKey

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 100-LQFP Exposed Pad
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 100
1602630
from RS Components, Ltd.

Analog Devices Blackfin ® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and... [See More]

  • Data Bus: 32-Bit
  • Clock Speed: 100
  • Package Type: LFQP
  • MIPS: 400
32-bit 300MHz 32KB Dsp -- 698-TMS320VC5501PGF300 [TMS320VC5501PGF300 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 300MHz 32KB RAM LQFP 176-Pin Product overview: TMS320VC5501PGF300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LQFP
  • Supply Voltage: 1.26V
  • Clock Speed: 300
ADSP-BF534BBC-4A
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 400MHz, CMOS, PBGA182 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA182
DSP (Digital Signal Processors) -- 598-1659-ND [CS48520-CQZ from Cirrus Logic, Inc.]
from DigiKey

IC DSP HP 32BIT 4CH I/O 48QFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 48-LQFP
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 48
1602634
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 350
  • Clock Speed: 800
32-bit 300MHz BGA Dsp -- 698-TMS320C6713BGDP300 [TMS320C6713BGDP300 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

32-bit DSP 300MHz Floating-Point BGA IC Product overview: TMS320C6713BGDP300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; BGA
  • Supply Voltage: 1.4V
  • Clock Speed: 300
ADSP-BF592BCPZ
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 50MHz, CMOS [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LFCSP64
DSP (Digital Signal Processors) -- 598-1677-ND [CS495303-CVZ from Cirrus Logic, Inc.]
from DigiKey

DSP 32BIT DECODER 128LQFP COMM [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 128-LQFP
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 128
1602635
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit
  • MIPS: 266
  • Clock Speed: 800
32-bit 32bit 1.2GHz Dsp -- 698-TMS320C6474FGUN2 [TMS320C6474FGUN2 from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

DSP Fixed-Point 32bit 1.2GHz 9600MIPS 561-Pin FCBGA Product overview: TMS320C6474FGUN2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 561
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
ADSP-BF592BCPZ-2
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 50MHz, CMOS [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LFCSP64
DSP (Digital Signal Processors) -- 598-2307-2-ND [CS47048C-DQZR from Cirrus Logic, Inc.]
from DigiKey

IC AUD SOC 32BIT 4CH 100LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 100-LQFP Exposed Pad
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 100
1602897
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit; 64-Bit
  • MIPS: 400
  • Clock Speed: 400
32-bit 32bit 100MHz BGA Dsp -- 698-ADSP-21161NKCAZ100
from ERSAELECTRONICS PTE. LTD.

DSP Floating-Point 32bit 100MHz 225-Pin CSP-BGA Tray Product overview: ADSP-21161NKCAZ100 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; Tray
  • Supply Voltage: 1.71 V to 1.89 V
  • Pin Count: 225
ADSP-TS101SAB2-000
from Rochester Electronics

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 250MHz, CMOS, PBGA484 [See More]

  • Data Bus: 32-Bit
  • Package Type: BGA; Other; BGA484
DSP (Digital Signal Processors) -- 598-2338-ND [CS48L10-CNZ from Cirrus Logic, Inc.]
from DigiKey

IC DSP AUDIO 32BIT LP 24QFN [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 24-VFQFN Exposed Pad
  • Supply Voltage: 1.8V; 3.3V; 1.00V
  • Pin Count: 24
1602898
from RS Components, Ltd.

The Analog Devices SHARC ® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC ® processors bring floating-point processing performance to applications where wide... [See More]

  • Data Bus: 32-Bit; 64-Bit
  • MIPS: 450
  • Clock Speed: 450
32-bit 32BIT 150MHZ Dsp -- 698-ADSP-21261SKBCZ150
from ERSAELECTRONICS PTE. LTD.

IC DSP 32BIT 150MHZ 136CSBGA Product overview: ADSP-21261SKBCZ150 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; Tray
  • Supply Voltage: 1.14 V to 1.26 V
  • Pin Count: 136
ADSST-21065LKS-240
from Rochester Electronics

High END, MultiChannel, 32-Bit FLOATING-POINT Audio Processor [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; MQFP208
DSP (Digital Signal Processors) -- 846-BU9408KS2-ND [BU9408KS2 from ROHM Semiconductor USA, LLC]
from DigiKey

IC DSP 32BIT AUDIO 52SQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: LFQP; Other; 52-LQFP
  • Supply Voltage: 3.3V
  • Pin Count: 52
32-bit High Definition Audio Decoder DSP Family -- CS497024
from Cirrus Logic, Inc.

The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray ®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 128
  • Package Type: Other; LQFP
  • Clock Speed: 150
Digital Signal Processors & Controllers - DSP, DSC 32-Bit DSC w/ 256KB Flash -- 815-TMS320F2809GGMS [TMS320F2809GGMS from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 32-Bit DSC w/ 256KB Flash [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 100-LFBGA
  • Supply Voltage: 1.8V
  • Pin Count: 100
Dedicated 32-bit Audio DSP for Audyssey Laboratories Technology -- CS48AU2
from Cirrus Logic, Inc.

The CS48AU2 is the industry ’s first cost-effective, high-performance 32-bit audio DSP that is solely dedicated to enable Audyssey Laboratories audio processing technologies for today ’s high-volume consumer electronic products. Features. Audyssey Dynamic Volume ™, Audyssey Dynamic... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 48
  • Package Type: Other; LQFP
  • Clock Speed: 400
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor -- 815-TMS320DM8148SCYE1 [TMS320DM8148SCYE1 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 684-BFBGA, FCBGA
  • Supply Voltage: 1.35V
  • Pin Count: 684
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume -- CS49DV8
from Cirrus Logic, Inc.

The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume ™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 128
  • Package Type: Other; LQFP
  • Clock Speed: 400
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor -- 815-TMS320DM8168CCYG2 [TMS320DM8168CCYG2 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 1031-BFBGA, FCBGA
  • Supply Voltage: 1V
  • Pin Count: 1031
High Capacity Audio DSPs -- CS49834
from Cirrus Logic, Inc.

The CS49834/44 Audio DSPs provide high capacity processing for today ’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc ® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 144
  • Package Type: Other; LQFP
  • Clock Speed: 300
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc -- 815-TMS320DM6433ZWT4 [TMS320DM6433ZWT4 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 361-LFBGA
  • Supply Voltage: -3.3V; 3V; 1.2V
  • Pin Count: 361
High-Performance, Low Cost 32-Bit Audio Processor -- CS48520
from Cirrus Logic, Inc.

The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; LQFP
  • Supply Voltage: 1.8V; 3.3V; 5V
  • Pin Count: 48
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC -- 815-TMS320DM368ZCED48F [TMS320DM368ZCED48F from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 338-LFBGA
  • Supply Voltage: 1.35V
  • Pin Count: 338
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs -- CS49500
from Cirrus Logic, Inc.

Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS495xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Logic Audio Software... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 128
  • Package Type: Other; LQFP
  • Interface Type: I²C; SPI
Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr -- 815-TMS320F28234ZHHA [TMS320F28234ZHHA from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 179-LFBGA
  • Supply Voltage: 1.9V
  • Pin Count: 179
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs -- CS495314
from Cirrus Logic, Inc.

Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library,... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 128
  • Package Type: Other; LQFP
  • Clock Speed: 131 to 150
Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr -- 815-TMS320F28235ZJZA [TMS320F28235ZJZA from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 176-BGA
  • Supply Voltage: 1.9V
  • Pin Count: 176
Single-Core 32-Bit Fixed-Function Audio DSP for Dolby Volume-Enabled 2 Channel Products -- CS48DV2
from Cirrus Logic, Inc.

The CS48DV2 audio DSP gives OEMs a cost effective, fixed-function, simple-to-design Dolby Volume 2.0 to 2.1 channel solution. Designed to provide high-performance volume control using the Dolby Volume algorithm, the low-power standby of the CS48DV2 DSP Family preserves battery life for applications... [See More]

  • Data Bus: 32-Bit
  • Pin Count: 48
  • Package Type: Other; LQFP
  • Clock Speed: 400
Digital Signal Processors & Controllers - DSP, DSC EP Low-Pwr App Proc -- 815-OMAPL138BGWTMEP [OMAPL138BGWTMEP from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC EP Low-Pwr App Proc [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 361-LFBGA
  • Supply Voltage: -3.3V; 3V; 1.2V
  • Pin Count: 361
Ultra Low Power Voice and Audio DSP Subsystem -- CS48L10
from Cirrus Logic, Inc.

The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and... [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; OFN
  • Supply Voltage: 1.2V; 1.8V; 2.5V; 3V; 3.3V
  • Clock Speed: 80 to 130
Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point DSP -- 815-TMS320C6747DZKBT3R [TMS320C6747DZKBT3R from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point DSP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 256-BGA
  • Supply Voltage: 1.32V
  • Pin Count: 256
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC -- 815-66AK2H06BAAW2 [66AK2H06BAAW2 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 1517-BBGA, FCBGA
  • Supply Voltage: 1V
  • Pin Count: 1517
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP -- 815-TMS320C6474FCUN [TMS320C6474FCUN from Texas Instruments]
from Utmel Electronic Limited

DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 561-BFBGA, FCCSPBGA
  • Supply Voltage: 1.1V
  • Pin Count: 561
DSP Fixed-Point 32-Bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray -- 815-SM320C6455BGTZSEP [SM320C6455BGTZSEP from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32-Bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 697-BFBGA, FCBGA
  • Supply Voltage: 1.25V
  • Pin Count: 697
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP -- 815-TYCOF2812PGFA [TYCOF2812PGFA from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 176-LQFP
  • Supply Voltage: -3.3V; 3V; 1.9V
  • Pin Count: 176
DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA -- 815-TMS320C6472ECTZ6 [TMS320C6472ECTZ6 from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; FCBGA
  • Supply Voltage: 1.1V
DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP -- 815-TMS320C6416TBCLZ7 [TMS320C6416TBCLZ7 from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 532-BFBGA, FCCSP
  • Supply Voltage: 1.2V
  • Pin Count: 532
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP -- 815-TMS320R2811PBKA [TMS320R2811PBKA from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 128-LQFP
  • Supply Voltage: 1.9V
  • Pin Count: 128
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA -- 815-TMS320DM6437ZDU5 [TMS320DM6437ZDU5 from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 376-BBGA Exposed Pad
  • Supply Voltage: -3.3V; 3V; 1.8V
  • Pin Count: 376
DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA -- 815-TMS320C6711CGDP200 [TMS320C6711CGDP200 from Texas Instruments]
from Utmel Electronic Limited

DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; BGA
  • Supply Voltage: 1.2V
  • Pin Count: 272
DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP -- 815-TMS32C6713BPYPA200 [TMS32C6713BPYPA200 from Texas Instruments]
from Utmel Electronic Limited

DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 208-LQFP Exposed Pad
  • Supply Voltage: 1.2V
  • Pin Count: 208
DSP, C6000, FLOATING POINT, HTQFP144 -- 815-TMS320C6722BRFP250 [TMS320C6722BRFP250 from Texas Instruments]
from Utmel Electronic Limited

DSP, C6000, FLOATING POINT, HTQFP144 [See More]

  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 144-TQFP Exposed Pad
  • Supply Voltage: 1.2V
  • Pin Count: 144
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA -- 815-TMS320C6418ZTS600 [TMS320C6418ZTS600 from Texas Instruments]
from Utmel Electronic Limited

DSP, FIXED-POINT, C6418, 600MHZ, 288BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 288-BBGA, FCBGA
  • Supply Voltage: -3.3V; 3V; 1.4V
  • Pin Count: 288
IC DSP AUDIO LOW POWER 20WLCSP -- 143-CS48L10-CWZR [CS48L10-CWZR from Cirrus Logic, Inc.]
from Utmel Electronic Limited

IC DSP AUDIO LOW POWER 20WLCSP [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; QFN
  • Supply Voltage: 1V
  • Operating Temperature: 0 to 70
IC DSP FIXED POINT 196NFBGA -- 815-TMS320VC5505ZCH [TMS320VC5505ZCH from Texas Instruments]
from Utmel Electronic Limited

IC DSP FIXED POINT 196NFBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 196-LFBGA
  • Supply Voltage: 1.3V
  • Pin Count: 196
IC DSP FIXED-POINT VID 548FCBGA -- 815-SM320DM642AGDKS7EP [SM320DM642AGDKS7EP from Texas Instruments]
from Utmel Electronic Limited

IC DSP FIXED-POINT VID 548FCBGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; 548-BFBGA, FCCSPBGA
  • Supply Voltage: 1.4V
  • Pin Count: 548
IC FIXED POINT DSP 288-BGA -- 815-TMS32C6205DZHKA200 [TMS32C6205DZHKA200 from Texas Instruments]
from Utmel Electronic Limited

IC FIXED POINT DSP 288-BGA [See More]

  • Data Bus: 32-Bit
  • Package Type: Other; BGA
  • Supply Voltage: -3.3V; 3V; 1.5V
  • Pin Count: 288