SOP / SO Digital Signal Processors (DSP)

7 Results
Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV -- 039723-BU9409FV [BU9409FV from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 039723-BU9409FV. Packaging: Reel - TR. Type: Audio. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 24.576MHz. On-Chip RAM: 1kB. Voltage - Core: 3.30V. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25... [See More]

  • Package Type: SOP; SSOP; Other; 40-SSOPB
  • Supply Voltage: 3.30V
  • Data Bus: 32-Bit
  • Clock Speed: 24.58
DSPIC33EP16GS202-I/SS [DSPIC33EP16GS202-I/SS from Microchip Technology, Inc.]
from Rochester Electronics

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28 [See More]

  • Package Type: SOP; Other; SOP28
  • Data Bus: 16-Bit
TAS3103ADBT [TAS3103ADBT from Texas Instruments High-Performance Analog]
from Rochester Electronics

Volume Control Circuit, 4 Channel(s), PDSO38 [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; TSSOP38
TAS3103DBT [TAS3103DBT from Texas Instruments High-Performance Analog]
from Rochester Electronics

Volume Control Circuit, 4 Channel(s), PDSO38 [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; TSSOP38
TAS3108DCPR [TAS3108DCPR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Digital Signal Processor, 48-Bit Size, 0-Ext Bit, 20MHz, CMOS, PDSO38 [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; HTSSOP38
DSP (Digital Signal Processors) -- AK7756VF [AK7756VF from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC [See More]

  • Package Type: SOP; SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width)
  • Operating Temperature: -40 to 85
  • Clock Speed: 0.0080
  • Interface Type: I²C; SPI; I²C, SPI
DSP (Digital Signal Processors) -- BU9409FV-E2 [BU9409FV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 32BIT AUDIO 40-SSOP [See More]

  • Package Type: SOP; SSOP; Other; 40-SSOP (0.213\", 5.40mm Width)
  • Operating Temperature: -25 to 85
  • Clock Speed: 24.58
  • Interface Type: I²C; I²C, I²S